"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67"
"","","677004","","Canon","1286B009","677004","","Digital Cameras","575","PowerShot","","PowerShot A710 IS","20190404070956","ICECAT","1","52310","https://images.icecat.biz/img/norm/high/677004-3398.jpg","200x138","https://images.icecat.biz/img/norm/low/677004-3398.jpg","https://images.icecat.biz/img/gallery_mediums/img_677004_medium_1480934609_0121_7799.jpg","https://images.icecat.biz/thumbs/677004.jpg","","","Canon PowerShot A710 IS 1/2.5"" 7,1 MP CCD Silver","PowerShot A710 IS Digital Compact Camera","Canon PowerShot A710 IS, 7,1 MP, 1/2.5"", CCD, 6x, 210 g, Silver","Canon PowerShot A710 IS. Megapixel: 7,1 MP, Image sensor size: 1/2.5"", Sensor type: CCD. Optical zoom: 6x, Digital zoom: 4x, Focal length range: 5.8 - 34.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5""). Viewfinder type: Optical. PictBridge. Weight: 210 g. Product color: Silver","The compact PowerShot A710 IS features a 6x zoom so you can get closer to the action. Optical Image Stabilization ensures steady shots in low light, while showing off images is a joy on the 2.5"" LCD.\r\n\r\nFeatures:\r\n- 7.1 Megapixels.\r\n- 6x optical zoom with optical Image Stbilizer.\r\n- DIGIC II and iSAPS.\r\n- 9-point AiAF and FlexiZone AF/AE.\r\n- 20 shooting modes and My Colors.\r\n- 2.5"" LCD screen.\r\n- Safety Zoom.\r\n- High-speed ISO 800.\r\n- 30fps VGA and 60fps QVGA movies.\r\n- Wide range of accessories.\r\n\r\n7.1 Megapixels\r\nThe 7.1 Megapixel sensor produces sharp high quality photos, enabling large prints and detailed crops.\r\n\r\n6x optical zoom\r\nThe PowerShot A710 IS packs a powerful image stabilized 6x optical zoom lens into a remarkably compact space. A real-image optical viewfinder helps with quick composition and framing accuracy. \r\n\r\nOptical Image Stabilizer\r\nOptical Image Stabilizer (IS) technology counteracts camera shake at slower shutter speeds and full zoom. It also allows for flash-free shooting indoors and in low light. \r\n\r\nDIGIC II and iSAPS\r\nCanon's DIGIC II image processor ensures fast, responsive camera performance and superior image processing. iSAPS technology uses scene information to optimize camera settings before the shot is taken. \r\n\r\nFlexible focusing\r\nRely on 9-point AiAF to keep even off-centre subjects sharply in focus, or use FlexiZone AF/AE to manually select a focus point.\r\n\r\nShooting modes and My Colors\r\nA choice of 20 shooting modes include a full creative zone for manual control and 10 Special Scene modes for tricky lighting conditions, including Snow, Beach and Underwater. My Colors allows dramatic colour effects to be applied to images and movies.\r\n\r\nLarge 2.5"" LCD screen\r\nThe bright 2.5"" LCD features a wide viewing angle for easy group viewing. Night Display mode aids visibility in low light while a selectable Grid Line display helps with composition. A useful 3:2 ratio overlay indicates the printable area for standard photo prints.\r\n\r\nSafety Zoom and Digital Tele-Converter\r\nSafety Zoom offers extra zoom magnification without affecting image quality¹. Use the Digital Tele-Converter feature for extra reach on every shot - just like adding a tele-converter lens to the camera.\r\n\r\nGreat indoor and night shots\r\nHigh-speed ISO 800 allows you to shoot correctly exposed images in low light conditions without using a flash. ISO 800 also enables shooting at higher shutter speeds, reducing the risk of image blur.\r\n\r\nHigh quality movies\r\nShoot extra long² 30fps VGA quality movies with full audio, or record QVGA movies at 60fps and analyze in sharp slow motion. \r\n\r\nAccessories\r\nA complete range of optional accessories includes wide and tele converter lenses, a close-up lens and slave flash. A waterproof case allows for underwater shooting at depths of up to 40 metres.","https://images.icecat.biz/img/norm/high/677004-3398.jpg|https://images.icecat.biz/img/gallery/img_677004_high_1470904821_0347_29052.jpg|https://images.icecat.biz/img/gallery/img_677004_high_1470904821_8291_29052.jpg|https://images.icecat.biz/img/gallery/img_677004_high_1470904822_7821_29052.jpg|https://images.icecat.biz/img/gallery/img_677004_high_1470904825_7133_29052.jpg|https://images.icecat.biz/img/gallery/img_677004_high_1470904828_2708_29052.jpg|https://images.icecat.biz/img/gallery/img_677004_high_1470904830_7374_29052.jpg|https://images.icecat.biz/img/gallery/img_677004_high_1470904833_3853_29052.jpg|https://images.icecat.biz/img/gallery/img_677004_high_1470904836_149_29052.jpg|https://images.icecat.biz/img/gallery/img_677004_high_1470904838_5993_29052.jpg|https://images.icecat.biz/img/gallery/img_677004_high_1470904841_6487_29052.jpg|https://images.icecat.biz/img/gallery/img_677004_high_1470904844_5377_29052.jpg|https://images.icecat.biz/img/gallery/img_677004_high_1470904847_4076_29052.jpg","200x138|640x480|640x480|2835x2126|2835x2126|2835x2126|2835x2126|2835x2126|2835x2126|2835x2126|2835x2126|2835x2126|2835x2126","||||||||||||","","","","","","","","","","Picture quality","Megapixel: 7,1 MP","Sensor type: CCD","Image sensor size: 1/2.5""","Lens system","Optical zoom: 6x","Digital zoom: 4x","Focal length range: 5.8 - 34.8 mm","Focusing","Focus: TTL","Exposure","Light exposure modes: Aperture priority AE, Auto, Shutter priority AE","Light metering: Centre-weighted, Spot","ISO sensitivity: 80, 100, 200, 400, 800, Auto","Flash","Flash modes: Red-eye reduction","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Motion JPEG frame rate: 1,7 fps","Video formats supported: Avi, M-JPEG","Audio","Built-in microphone: Yes","Voice recording: Yes","Memory","Compatible memory cards: mmc, sd","Display","Display: LCD","Display diagonal: 6,35 cm (2.5"")","Display resolution (numeric): 115000 pixels","Viewfinder","Viewfinder type: Optical","Ports & interfaces","PictBridge: Yes","USB version: 2.0","DC-in jack: Yes","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten","Scene modes: Beach, Children, Fireworks, Night, Party (indoor), Portrait, Self-portrait, Underwater, Landscape","Photo effects: Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid","Design","Product color: Silver","Battery","Battery technology: Alkaline","Number of batteries supported: 2","System requirements","Mac compatibility: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 97,5 mm","Depth: 41,2 mm","Height: 66,5 mm","Weight: 210 g","Packaging content","Bundled software: ZoomBrowser EX\nImageBrowser\nPhotoStitch","Other features","Video capability: Yes","Interface: USB","Lens system: 9/7","Built-in flash: Yes","Camera shutter speed: 15 - 1/2000 s","Compatible operating systems: Windows 98/Me/2000/XP\nMac OS X v10.2 - 10.4","Digital SLR: No","Ports & interfaces","I/O ports: A/V out"