"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47" "","","63719","","Brother","MFC-9070","63719","","Multifunction Printers","304","","","MFC-9070","20200128153113","ICECAT","1","84319","https://images.icecat.biz/img/norm/high/63719-7337.jpg","275x246","https://images.icecat.biz/img/norm/low/63719-7337.jpg","https://images.icecat.biz/img/gallery_mediums/img_63719_medium_1480676830_9239_2323.jpg","https://images.icecat.biz/thumbs/63719.jpg","","","Brother MFC-9070 multifunction printer Laser A4 600 x 600 DPI 10 ppm","MFC-9070 Laser Multi-function Centre - Laser Printer, Laser Fax, Copier, Scanner. Parallel and USB interface","Brother MFC-9070, Laser, Mono printing, 600 x 600 DPI, Mono copying, Mono scanning, A4","Brother MFC-9070. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 200 x 300 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","The Brother MFC-9070 is the ideal professional partner for any office-based environment, whether at work or at home. This versatile multi-function business device encompasses high quality printing, faxing, copying and mono scanning, and because it’s from Brother, you can rest assured that it delivers outstanding performance and quality as well.
\r\nAs a Fax:
\r\n- 14,400bps modem
\r\n- 20 Sheet Document Feeder
\r\n- Up to 400 Page Receive or Transmit Memory
\r\n- 100 Speed Dials
\r\n- Memory Security
\r\nAs a Laser Printer:
\r\n- Up to 600 x 600dpi laser print quality output from Windows
\r\n- Up to 10ppm Windows Printing speed
\r\n- Up to 200 Sheet Paper Capacity
\r\n- Parallel & USB Interface
\r\n- PCL5e
\r\nAs a Copier:
\r\n- 50 – 200% reduction/enlargement
\r\n- Up to 10ppm Copying Speed
\r\nAs a Scanner:
\r\n- Up to 1200 x 1200dpi Scan Resolution
\r\n","https://images.icecat.biz/img/norm/high/63719-7337.jpg","275x246","","","","","","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 10 ppm","Copying","Copying: Mono copying","Maximum copy resolution: 200 x 300 DPI","Copy speed (black, normal quality, A4): 10 cpm","Maximum number of copies: 99 copies","Scanning","Scanning: Mono scanning","Grayscale levels: 256","TWAIN version: Twain Compliant","Fax","Faxing: Mono faxing","Modem speed: 14,4 Kbit/s","Features","Number of print cartridges: 1","Digital sender: No","Input & output capacity","Maximum input capacity: 200 sheets","Maximum output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Ports & interfaces","Standard interfaces: Parallel","Parallel ports quantity: 1","Performance","Internal memory: 8 MB","Built-in processor: Yes","Processor family: RISC","Processor frequency: 100 MHz","Mac compatibility: Yes","Compatibility: PC & Mac","Design","Market positioning: Home & office","Weight & dimensions","Weight: 7,5 kg","Other features","Networking features: N","Dimensions (WxDxH): 395 x 359 x 243 mm","Modem type: ITU-T G3","Compatible operating systems: Compatible with Windows 95 / 98 / 98SE / Me / WinNT 4.0WS / 2000 Professional / MacOS 8.5-9.1","Color all-in-one functions: No","I/O ports: Interface for connecting external telephone answering devices \nParallel cable port \nUSB (Universal Serial Bus) cable port\n"