"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","63669","","Brother","HL-4000CN","63669","","Laser Printers","235","","","HL-4000CN four-color laser printer","20221021101407","ICECAT","1","79859","https://images.icecat.biz/img/norm/high/63669-9319.jpg","1700x1609","https://images.icecat.biz/img/norm/low/63669-9319.jpg","https://images.icecat.biz/img/gallery_mediums/img_63669_medium_1480676824_1239_2323.jpg","https://images.icecat.biz/thumbs/63669.jpg","","","Brother HL-4000CN four-color laser printer 1200 x 1200 DPI A4","Brother HL 4000CN - printer colour laser","Brother HL-4000CN four-color laser printer, Color, 1200 x 1200 DPI, A4, 16 ppm, Network ready","Brother HL-4000CN four-color laser printer. Color, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Network ready","The HL-4000CN is the perfect balance of quality workgroup color printing with economical purchase and operating costs. The HL-4000CN delivers A4-sized output at speeds of up to 16 pages per minute in both full color and monochrome. And with Automatic Duplex as standard, it really is your most flexible choice for quality workgroup color printing. \r\n\r\nComprehensive features that focus on simplicity and support make printing with Brother a pleasure. A user-friendly control panel offers a job-cancel button as well as easy access to the machines menu using scroll buttons. More advanced features such as booklet printing are found within a versatile driver suite which maintains the easy-to-use, easy-to-install theme, ensuring that you get the best possible output from this printer.","https://images.icecat.biz/img/norm/high/63669-9319.jpg","1700x1609","","","","","","","","","","","Printing","Color: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 16 ppm","Print speed (color, normal quality, A4/US Letter): 16 ppm","Time to first page (black, normal): 20 s","Time to first page (color, normal): 20 s","Features","Page description languages: PCL 6, PostScript 3","Input & output capacity","Maximum output capacity: 600 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Network","Network ready: Yes","Performance","Internal memory: 64 MB","Processor frequency: 350 MHz","Sound pressure level (printing): 55 dB","Sound power level (standby): 36,5 dB","Power","Power consumption (printing): 600 W","Power consumption (standby): 180 W","Power consumption (off): 45 W","Weight & dimensions","Weight: 35 kg","Dimensions (WxDxH): 439 x 590 x 445 mm"