"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","630352","","Zyxel","160121G0108A","630352","","Network Switches","258","","","GS-108A 8-port Desktop Gigabit Ethernet Switch","20240314193121","ICECAT","","265252","https://images.icecat.biz/img/gallery/630352_9170483159.jpg","2526x1278","https://images.icecat.biz/img/gallery_lows/630352_9170483159.jpg","https://images.icecat.biz/img/gallery_mediums/630352_9170483159.jpg","https://images.icecat.biz/img/gallery_thumbs/630352_9170483159.jpg","","","Zyxel GS-108A 8-port Desktop Gigabit Ethernet Switch Unmanaged","GS-108A, 8p switch 10/100/1000B-TX, auto MDI-II/MDI-X, flow control","Zyxel GS-108A 8-port Desktop Gigabit Ethernet Switch, Unmanaged, Full duplex","Zyxel GS-108A 8-port Desktop Gigabit Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x","ZyXEL 8-port Gigabit Ethernet switch provides high flexibility and high bandwidth connectivity to servers, workstations and other attached devices. With Gigabit connectivity, the GS-108A speeds up data transmission by transferring large files across a network while remaining interoperable with all 10, 100, and 1000Mbps devices. The compact designs fit easily on a desk or mount easily to a wall, and with true non-blocking switching capability, are ideal solutions for home and small office network applications.\r\n\r\nHigh Performance\r\nWith non-blocking switching and full duplex standard, the GS-105A/GS-108A reaches speeds of up to 2000Mbps on each port, good for today’s and tomorrow’s media-rich applications.\r\n\r\nSimple to Use\r\nThe GS-105A/108A features auto-sensing 100/1000 Mbps ports that automatically detect the speed and duplex mode of attached servers, workstations, or hubs. Plug-and-Play functionality makes installation easy and fast.\r\n\r\nSmart Features\r\nThe IEEE 802.3x standard-based flow control allows the GS-105A/108A to prevent pending traffic congestion by informing attached devices to stop data transmission. When the switch detects that each port’s buffer is nearly full, the attached devices are requested to wait until they can accept new data. Meanwhile, support for IEEE802.1p priority tagging optimizes quality of service.\r\n\r\nDurable and Compact Design\r\nThe durable metal chassis with its compact design is sized to save space and easily fits on a desk or mounts to the wall. Flexible installation capabilities make the GS-105A/108A perfect for home and small business applications.","https://images.icecat.biz/img/gallery/630352_9170483159.jpg|https://images.icecat.biz/img/gallery/630352_7574124166.jpg|https://images.icecat.biz/img/gallery/630352_2263937680.jpg","2526x1278|4141x738|4141x721","||","","","","","","","","","Management features","Switch type: Unmanaged","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 8","Network","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x","Full duplex: Yes","Flow control support: Yes","Data transmission","MAC address table: 4000 entries","Switching capacity: 128 Gbit/s","Maximum data transfer rate: 1 Gbit/s","Packet buffer memory: 1 MB","Security","MAC address filtering: Yes","Design","Stackable: Yes","Power","Power consumption (typical): 13,2 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 1 kg","Other features","Dimensions (WxDxH): 165 x 100 x 32,5 mm","Wi-Fi: No","I/O ports: 8 x RJ45"