"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66" "","","57476313","","Jabra","2399-829-189","57476313","5706991021585|0706487018957|706487018957","Headphones & Headsets","1637","","","Jabra Biz 2300 Duo USB-C UC","20240310101044","ICECAT","1","115292","https://images.icecat.biz/img/gallery/54793457_9172295210.jpg","1400x1400","https://images.icecat.biz/img/gallery_lows/54793457_9172295210.jpg","https://images.icecat.biz/img/gallery_mediums/54793457_9172295210.jpg","https://images.icecat.biz/img/gallery_thumbs/54793457_9172295210.jpg","http://objects.icecat.biz/objects/mmo_57476313_1617786323_2203_35508.pdf","","Jabra Biz 2300 Duo Headset Wired Head-band Office/Call center USB Type-C Bluetooth Black","Jabra Biz 2300 Duo USB-C UC","Jabra Biz 2300 Duo, Wired, Office/Call center, 150 - 4500 Hz, 65 g, Headset, Black","Jabra Biz 2300 Duo. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 150 - 4500 Hz. Cable length: 2,35 m. Weight: 65 g. Product color: Black","Your contact centre agents are your brand ambassadors, so give them the tool to sound as clear as your brand. In Jabra’s Biz™ 2300, world-class sound meets world-class durability in an exceptionally comfortable and stylish corded headset – keeping both your agents and your customers happy.","https://images.icecat.biz/img/gallery/54793457_9172295210.jpg|https://images.icecat.biz/img/gallery/57476312_2787502027.jpg|https://images.icecat.biz/img/gallery/54793457_9980940586.jpg|https://images.icecat.biz/img/gallery/54793457_7301830344.jpg|https://images.icecat.biz/img/gallery/57476313_9751341384.jpg","1400x1400|1400x1400|1400x1400|1400x1400|1440x1440","||||","","","","","https://www.youtube.com/embed/1VnJJhXPdIA|https://www.youtube.com/embed/9yC5eF3bPag","","","A headset that’s built to last||The Jabra Biz 2300 is built to survive in a high-performing contact centre, meaning fewer headset replacements and less downtime for you and your team and lower total cost of ownership.\n\nReinforced cord is built to withstand the contact centre environment and is protected against office chair wheels, sharp objects and daily use\nThe boom-arm can be rotated 360 degrees with zero risk of breaking. We call this FreeSpin™.\n\nWorld-class sound||Lifelike conversations and higher customer satisfaction require both great, ambient-noise reducing sound in the agent's ears, and a noise-cancelling microphone that also avoids air shocks. The Jabra Biz 2300 has both.\n\nHD Voice technology makes sure you clearly understand the other party\nThe speakers reduce ambient noise, so you can focus on the call\nSpecially designed “air shock” noise-cancelling mic filters out sharp breathing sounds and popping noises often heard in conversations.\n\nAir shock microphone||When the microphone is close to the mouth of the user, there is a risk of respiratory noise. To reduce this, the microphone is designed aerodynamically and with many small holes instead of one larger hole. In addition, foam is included on the inside of the microphone. Overall, it reduces the penetration of air shocks to the microphone, which optimises the call quality.\n\nPurpose built for the contact centre||Jabra’s Biz 2300 is designed to work out of the box with leading deskphones, softphone and contact centre technologies, ensuring crystal clear, stress-free customer interactions.\n\nAll-day comfort for agents||Extremely lightweight and unobtrusive design means lowered agent fatigue and more productive calls.\n\nWeighs just 49 grams in the mono version, and just 68 grams in duo\nThe adjustable headband and microphone boom-arm let you find the perfect fit\nThe control unit lets you change volume, mute your calls and more\nPeakStop™ technology removes sudden loud sounds or tones before they reach your ears: Any sound above 118 db is filtered out.","Corded headset|Great for long calls at your desk|USB & QD connectivity|Connect to 1 device|Built to last|2 year limited warranty|Passive Noise-Cancellation|Lightweight|On-ear wearing style|Plug-&-play","Performance","Product type: Headset","Wearing style: Head-band","Recommended usage: Office/Call center","Product color: Black","Headset type: Binaural","Volume control: Button","Control unit type: In-line control unit","Control type: Buttons","Cable length: 2,35 m","Cable color: Black","Sound pressure level (max): 118 dB","HD voice: Yes","Plug and Play: Yes","Country of origin: China","Certification: CE, FCC, UL, cUL,EAC, RCM, KCC, RoHS, REACH","Ports & interfaces","Connectivity technology: Wired","USB connectivity: Yes","USB connector: USB Type-C","Bluetooth: Yes","Headphones","Ear coupling: Supraaural","Maximum input power: 10 mW","Headphone frequency: 150 - 4500 Hz","Impedance: 32 Ω","Headphone sensitivity: 93 dB","Driver unit: 2,8 cm","Noise canceling: Yes","Microphone","Microphone type: Boom","Microphone frequency: 100 - 10000 Hz","Microphone sensitivity: -30 dB","Microphone direction type: Unidirectional","Folding microphone: Yes","Microphone noise-canceling: Yes","Microphone mute: Yes","Weight & dimensions","Width: 141 mm","Depth: 183 mm","Height: 67 mm","Weight: 65 g","Packaging data","Package width: 145 mm","Package depth: 70 mm","Package height: 190 mm","Package weight: 180 g","Packaging content","Quick start guide: Yes","Warranty card: Yes","Safety sheet: Yes","Ear pads: Yes","Ear pad material: Faux leather","Quantity: 1","Logistics data","Harmonized System (HS) code: 85183000","Master (outer) case width: 500 mm","Master (outer) case length: 299 mm","Master (outer) case height: 575 mm","Master (outer) case weight: 11,2 kg","Quantity per master (outer) case: 56 pc(s)","Supplier features","Material: Acrylonitrile styrene acrylate (ASA), Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)","Other features","Weight (with microphone and cable): 115 g","Current consumption: 100 mA"