"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64" "","","456254","","Samsung","VP-MS11S","456254","","Digital Cameras","575","","","VP-MS11 - Memory Camera","20190404055109","ICECAT","","70164","https://images.icecat.biz/img/norm/high/456254-1191.jpg","505x439","https://images.icecat.biz/img/norm/low/456254-1191.jpg","https://images.icecat.biz/img/gallery_mediums/img_456254_medium_1480929536_974_26509.jpg","https://images.icecat.biz/thumbs/456254.jpg","","","Samsung VP-MS11 - Memory Camera 1/2.5"" 5,25 MP CCD 2592 x 1944 pixels Silver","VP-MS11 - Memory Camera","Samsung VP-MS11 - Memory Camera, 5,25 MP, 2592 x 1944 pixels, 1/2.5"", CCD, 3x, Silver","Samsung VP-MS11 - Memory Camera. Megapixel: 5,25 MP, Image sensor size: 1/2.5"", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 15x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 6,35 cm (2.5""). Internal memory: 128 MB. PictBridge. Weight: 120 g. Product color: Silver","Imagine a camera the size of your credit card that takes crisp and clear pictures at 5.25 Mega Pixels.\r\n\r\nThis pocket sized camera is also a digital camcorder, MP3 player, voice recorder, web cam and a portable data storage system.","https://images.icecat.biz/img/norm/high/456254-1191.jpg","505x439","","","","","","","","","","Picture quality","Megapixel: 5,25 MP","Sensor type: CCD","Maximum image resolution: 2592 x 1944 pixels","Image sensor size: 1/2.5""","Image stabilizer: Yes","Lens system","Optical zoom: 3x","Digital zoom: 15x","Focal length range: 6.3 - 18.9 mm","Focusing","Focus adjustment: Auto","Exposure","ISO sensitivity: 100, 200, 400, Auto","Flash","Flash modes: Auto, Fill-in, Red-eye reduction","Video","Video recording: Yes","Maximum video resolution: 320 x 240 pixels","Motion JPEG frame rate: 15 fps","Audio","Built-in microphone: Yes","Wind filter: Yes","Memory","Compatible memory cards: sd","Internal memory: 128 MB","Display","Display: LCD","Display diagonal: 6,35 cm (2.5"")","Display resolution (numeric): 154000 pixels","Ports & interfaces","PictBridge: Yes","Camera","Shooting modes: Auto","Photo effects: Sepia","Self-timer delay: 2 s","Playback zoom (max): Y","Design","Product color: Silver","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery capacity: 820 mAh","Number of batteries supported: 1","System requirements","Mac compatibility: Yes","Weight & dimensions","Width: 90 mm","Depth: 19 mm","Height: 56,3 mm","Weight: 120 g","Other features","Minimum storage drive space: 1024 MB","Minimum RAM: 128 MB","Minimum processor: Pentium III 750MHz","Interface: USB 2.0","Minimum system requirements: CD-ROM","Metering: Multi, Center, Spot","Lens system: Prism Lens","Built-in flash: Yes","Camera shutter speed: 15 - 1/2000 s","Compatible operating systems: Windows 98SE/2000/NT/ME/XP\nMac OS 9.x - 10","Digital SLR: No","Ports & interfaces","I/O ports: AV Out\nUSB 2.0\n"