"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","4555783","","Canon","4326B003","4555783","","Data Projectors","567","LV","","LV-7285","20220118120120","ICECAT","1","59853","https://images.icecat.biz/img/norm/high/4555783-7643.jpg","200x109","https://images.icecat.biz/img/gallery_lows/img_4555783_thumb_1481116140_6313_23752.jpg","https://images.icecat.biz/img/gallery_mediums/img_4555783_medium_1481116140_4526_23752.jpg","https://images.icecat.biz/thumbs/4555783.jpg","","","Canon LV -7285 data projector Standard throw projector 180 ANSI lumens LCD XGA (1024x768)","LV-7285 - LCD, 1024 x 768 (XGA), 786432 pixels, 180W NSHA, F1.7 – F2.0; f=19.8 – 23.7mm, 2600 lumens","Canon LV -7285, 180 ANSI lumens, LCD, XGA (1024x768), 2000:1, 533,4 - 5080 mm (21 - 200""), 0,8 - 11,3 m","Canon LV -7285. Projector brightness: 180 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Focus: Manual, Focal length range: 19.8 - 23.7 mm, Digital zoom: 4x. Noise level: 35 dB. RMS rated power: 7 W. Product type: Standard throw projector","The LV-7285 offers great value business projection. 2600 lumens, XGA resolution and up to 2000:1 contrast (in Auto-Iris mode) makes this projector perfect for corporate and mobile applications.\r\n\r\nBrighter and bolder images\r\nWith 2600 lumens and native XGA resolution (1024 x 768 pixels), the LV-7285 provides outstanding projection power in a portable unit. It brings exceptional image accuracy - with bright, vibrant colours and crisp image detail - to all your office or on-the-road presentations.\r\n\r\n2000:1 contrast ratio\r\nThe LV-7285 offers an outstanding 2000:1 contrast ratio, thanks to innovative Auto Iris technology. This delivers superb colour reproduction and brings out true blacks in dark scenes, for a great viewing experience.\r\n\r\n1.2x wide-angle zoom lens\r\nBenefit from perfect projection even in smaller spaces and cramped surroundings. A 1.2x wide-angle zoom lens is able to project large images from short throw distances. For example, a 100” (203 x 152cm) diagonal image can be produced from just 3.1 metres.\r\n\r\nReducing energy consumption\r\nCut running costs with this energy efficient projector and reduce your impact on the environment. In standby mode, energy consumption is just 0.7 watts. There’s an extended lamp life of up to 5,000 hours when operating in Quiet mode. A special carbon meter even displays the CO2 reduction achieved in Quiet mode, when compared to Normal mode operation.\r\n\r\nUndistorted, faithful images\r\nAuto Keystone Correction automatically corrects the image distortion caused by tilting the projector, within a range of +/- 30 degrees. Screen Colour Compensation offers nine settings, including Whiteboard and Greenboard modes, to ensure correct colour reproduction on all types of surfaces.\r\n\r\nExcellent audio output\r\nThe 7W output from the projector’s built-in speaker provides clear acoustics in all spaces. A line-out terminal offers audio output to an external amplifier if needed.","https://images.icecat.biz/img/norm/high/4555783-7643.jpg","200x109","","","","","","","","","","","Projector","Projector brightness: 180 ANSI lumens","Projection technology: LCD","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 2000:1","Screen size compatibility: 533,4 - 5080 mm (21 - 200"")","Projection distance: 0,8 - 11,3 m","Uniformity: 85%","Lens system","Focus: Manual","Focal length range: 19.8 - 23.7 mm","Digital zoom: 4x","Ports & interfaces","VGA (D-Sub) ports quantity: 1","Composite video in: 1","DVI port: Yes","Audio (L/R) in: 3","S-Video inputs quantity: 1","Audio (L/R) out: 1","Microphone in: Yes","Network","Ethernet LAN (RJ-45) ports: 1","Features","Noise level: 35 dB","Multimedia","RMS rated power: 7 W","Design","Product type: Standard throw projector","Power","Power consumption (typical): 239 W","Power consumption (standby): 0,7 W","Power consumption (PowerSave): 10 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -10 - 50 °C","Weight & dimensions","Weight: 3,3 kg","Other features","Aspect ratio: 4:3","Dimensions (WxDxH): 317 x 336 x 111 mm","Resolution: 1024 x 768 pixels","Interface: Mini D-Sub","Connectivity technology: Wired","Power supply type: 100V - 240V AC, 50/60Hz","F-number (relative aperture): 1,7"