"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67" "","","38064115","","LevelOne","WAB-6010","38064115","4015867202333","Wireless Access Points","909","","","N300 Outdoor PoE Wireless Access Point, Controller Managed","20240314192300","ICECAT","1","70957","https://images.icecat.biz/img/gallery/38064115_3585345122.jpg","3000x2250","https://images.icecat.biz/img/gallery_lows/38064115_3585345122.jpg","https://images.icecat.biz/img/gallery_mediums/38064115_3585345122.jpg","https://images.icecat.biz/img/gallery_thumbs/38064115_3585345122.jpg","http://objects.icecat.biz/objects/mmo_38064115_1510068813_1463_8842.pdf","http://objects.icecat.biz/objects/mmo_38064115_1510069357_4511_28766.pdf","LevelOne WAB-6010 wireless access point 100 Mbit/s White Power over Ethernet (PoE)","802.11b/g/n, 1 x WAN, 1 x LAN, 2.4GHz, 2 x 5dBi, QoS, 400 g","LevelOne WAB-6010, 100 Mbit/s, 300 Mbit/s, 10,100 Mbit/s, 2.4 - 2.4835 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3at, 64 user(s)","LevelOne WAB-6010. Maximum data transfer rate: 100 Mbit/s, Wi-Fi data rate (max): 300 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK, Service Set Identifier (SSID) features: SSID broadcast on/off. WAN connection: Ethernet (RJ-45). AC input voltage: 12 V, Input current: 1 A. Placement: Pole, Product color: White, International Protection (IP) code: IP65","The LevelOne WAB-6010 is a managed, outdoor single-band 802.11n wireless access point, capable of 300 Mbps wireless internet speeds. The device runs on 2.4 GHz frequency, and can be used as part of a managed network when controlled by the LevelOne WAC-2000/WAC-2003 Wireless LAN Controller. LevelOne WAB-6010 also offers PoE, removing the need for an external power supply, which makes it easy to install. Advanced weatherproof design, rated to IP65 means the WAP is designed for outdoor deployments, and can withstand rain, humidity, dust, snow and extremely hot conditions. A fast, versatile and secure access point for a wide variety of outdoor network requirements.","https://images.icecat.biz/img/gallery/38064115_3585345122.jpg|https://images.icecat.biz/img/gallery/38064115_1680534695.jpg|https://images.icecat.biz/img/gallery/38064115_5028739634.jpg|https://images.icecat.biz/img/gallery/38064115_9240517111.jpg|https://images.icecat.biz/img/gallery/38064115_4750490640.jpg|https://images.icecat.biz/img/gallery/38064115_6067324894.jpg","3000x2250|3000x2250|3000x2250|3000x2250|3000x2250|3000x2250","|||||","","","","","","","","","","Features","2.4 GHz: Yes","5 GHz: No","Maximum data transfer rate: 100 Mbit/s","Wi-Fi data rate (max): 300 Mbit/s","Ethernet LAN data rates: 10,100 Mbit/s","Frequency band: 2.4 - 2.4835 GHz","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3at","Number of users: 64 user(s)","Channels quantity: 13 channels","Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, QPSK","Wi-Fi Multimedia (WMM)/(WME): Yes","Operating modes: Access Point (AP),Gateway,Repeater,WISP","Quality of Service (QoS) support: Yes","Security","Security algorithms: 64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK","Service Set Identifier (SSID) features: SSID broadcast on/off","Number of SSID supported: 4","Management features","Web-based management: Yes","Firmware upgradeable: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","WAN connection: Ethernet (RJ-45)","Power","Power over Ethernet (PoE): Yes","AC input voltage: 12 V","Input current: 1 A","Design","Placement: Pole","Product color: White","International Protection (IP) code: IP65","Reset button: Yes","Country of origin: China","Certification: CE","Internal: No","Antenna","Antennas quantity: 2","Antenna gain level (max): 5 dBi","Weight & dimensions","Width: 87 mm","Depth: 257 mm","Height: 38 mm","Weight: 400 g","Packaging data","CD manual: Yes","CD quick installation guide: Yes","Package width: 106 mm","Package depth: 332 mm","Package height: 95 mm","Package weight: 700 g","Package type: Box","Packaging content","Cables included: LAN (RJ-45)","Mounting kit: Yes","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): -40 - 55 °C","Storage temperature (T-T): -40 - 70 °C","Storage relative humidity (H-H): 5 - 90%","Logistics data","Harmonized System (HS) code: 85176990","Master (outer) case width: 350 mm","Master (outer) case length: 495 mm","Master (outer) case height: 452 mm","Master (outer) case weight: 2,1 kg","Quantity per master (outer) case: 20 pc(s)"