"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79" "","","37611933","","NETGEAR","GS728TX-100AJS","37611933","0606449102987|606449102987","Network Switches","258","","","S3300-28X","20240314195024","ICECAT","1","110628","https://images.icecat.biz/img/gallery/37611933_0969656960.jpg","3300x2100","https://images.icecat.biz/img/gallery_lows/37611933_0969656960.jpg","https://images.icecat.biz/img/gallery_mediums/37611933_0969656960.jpg","https://images.icecat.biz/img/gallery_thumbs/37611933_0969656960.jpg","","","NETGEAR S3300-28X Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) 1U Black","","NETGEAR S3300-28X, Managed, L2/L3/L4, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U","NETGEAR S3300-28X. Switch type: Managed, Switch layer: L2/L3/L4. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting, Form factor: 1U","","https://images.icecat.biz/img/gallery/37611933_0969656960.jpg","3300x2100","","","","","","","","","","","Management features","Switch type: Managed","Switch layer: L2/L3/L4","Quality of Service (QoS) support: Yes","Web-based management: Yes","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 24","Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000)","Gigabit Ethernet (copper) ports quantity: 24","SFP+ module slots quantity: 2","Network","Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3an, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z","10G support: Yes","Port mirroring: Yes","Full duplex: Yes","Flow control support: Yes","Link aggregation: Yes","Broadcast storm control: Yes","Rate limiting: Yes","Auto MDI/MDI-X: Yes","Spanning tree protocol: Yes","Auto-negotiation: Yes","VLAN support: Yes","Virtual LAN features: Tagged VLAN, Protocol-based VLAN","Number of VLANs: 256","Data transmission","MAC address table: 16000 entries","Switching capacity: 128 Gbit/s","Latency (10 Gbps): 4,197 µs","Static route: Yes","Number of static routes: 32","Jumbo frames support: Yes","Jumbo frames: 9216","Packet forwarding: Yes","Packet buffer memory: 2 MB","Security","DHCP features: DHCP server, DHCP relay, DHCP client","Access Control List (ACL): Yes","IGMP snooping: Yes","BPDU filtering/protection: Yes","Authentication: Port-based authentication","BPDU tunneling: Yes","Multicast features","Multicast support: Yes","Protocols","Management protocols: SNMPv1/v2c/v3","Routing protocols: IP","Design","Rack mounting: Yes","Stackable: Yes","Form factor: 1U","Product color: Black","Housing material: Metal","Certification: VCCI Class A","Performance","Internal memory: 512 MB","Flash memory: 128 MB","Noise level: 40 dB","Mean time between failures (MTBF): 278599 h","Power","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Power consumption (typical): 28,18 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Operating relative humidity (H-H): 0 - 90%","Heat dissipation: 96,15 BTU/h","Weight & dimensions","Width: 440 mm","Depth: 257 mm","Height: 43 mm","Weight: 3,14 kg","Packaging data","Cables included: AC","User guide: Yes","Rack mount kit: Yes","Resource CD: Yes"