"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47" "","","37418975","","Conen Mounts","SCETTACLB","37418975","","Signage Display Mounts","1347","","","Motorized mobile height and tilt adjustable monitor stand, 28 cm of vertical travel","20240309140425","ICECAT","1","20410","https://images.icecat.biz/img/gallery/37418975_7292016038.jpg","1500x1500","https://images.icecat.biz/img/gallery_lows/37418975_7292016038.jpg","https://images.icecat.biz/img/gallery_mediums/37418975_7292016038.jpg","https://images.icecat.biz/img/gallery_thumbs/37418975_7292016038.jpg","http://objects.icecat.biz/objects/mmo_37418975_1499331684_0089_24509.pdf|http://objects.icecat.biz/objects/mmo_37418975_1585343937_5571_20882.pdf","http://objects.icecat.biz/objects/mmo_37418975_1499331706_4098_32101.pdf|http://objects.icecat.biz/objects/mmo_37418975_1499331721_1636_32087.pdf|http://objects.icecat.biz/objects/mmo_37418975_1585343938_2341_17594.pdf","Conen Mounts SCETTACLB signage display mount 177,8 cm (70"") Black","Motorized mobile height and tilt adjustable monitor stand, 28 cm of vertical travel, column black anodized, C-style base","Conen Mounts SCETTACLB, 136 kg, 106,7 cm (42""), 177,8 cm (70""), 400 x 200 mm, 800 x 600 mm, 921 - 1201 mm","Conen Mounts SCETTACLB. Maximum weight capacity: 136 kg, Minimum screen size: 106,7 cm (42""), Maximum screen size: 177,8 cm (70""), Minimum VESA mount: 400 x 200 mm, Maximum VESA mount: 800 x 600 mm. Height adjustment range: 921 - 1201 mm, Tilt angle range: 0 - 90°. Product color: Black. Remotely operated","Low model mobile motorized height tilt & table adjustable monitor stand.\n\nSmall group learning activities require for flexible interactive solutions. The Conen Mounts height, tilt & table adjustable monitor stand give schools the freedom to create a collaborative area wherever needed. The ""SCETTACLB"" features a short column with 28 cm of height adjustment, making it the perfect solution for K-6 or special needs applications.\n\nProduct ships flat-packed. Cartons are courier shippable.","https://images.icecat.biz/img/gallery/37418975_7292016038.jpg|https://images.icecat.biz/img/gallery/37418975_5550459627.jpg|https://images.icecat.biz/img/gallery/37418975_8562061319.jpg|https://images.icecat.biz/img/gallery/37418975_4510559635.jpg|https://images.icecat.biz/img/gallery/37418975_7454106019.jpg|https://images.icecat.biz/img/gallery/37418975_9331878912.jpg|https://images.icecat.biz/img/gallery/37418975_2792315301.jpg|https://images.icecat.biz/img/gallery/37418975_5121609358.jpg|https://images.icecat.biz/img/gallery/37418969_0669417701.jpg","1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|2000x1416","||||||||","","","","","","","","Remote control of height und tilt adjustment|http://images.icecat.biz/img/bullets/37418975-5e7e6da4f2e11864239518.jpg|The electrically height adjustable & tiltable display & monitor stands come standard with a wired remote control. With two buttons, the display stand can gently be raised and lowered. Controlled movements protect the sensitive touch screen displays. Two additional buttons control the slope of the system.\n\nC-mobile stand|http://images.icecat.biz/img/bullets/37418975-5e7e6da6d59df690581367.jpg|Our black C chassis has 4 smooth castors, two of which are lockable to fix the tv cart & mobile monitor stand in place. Due to the special C shape even wheelchair users can approach very close to the display.\n\nDouble-castor mobile stand|http://images.icecat.biz/img/bullets/37418975-5e7e6da88526e837887079.jpg|The smooth-running wheels on our chassis make it easy to move the mobile monitor stand and flat screen tv cart even with heavy displays. The castors have a diameter of 50 mm.\n\nDisplay mount for 42"" to 100"" displays for table systems|http://images.icecat.biz/img/bullets/37418975-5e7e6da99d332128201880.jpg|This frame accommodates 42 to 100 inch monitors. The sturdy construction consists of 2 mm powder coated steel. Power strips can be mounted on the frame and, thanks to the cable management, no cables hang down on the system.","Mobile adjustable monitor stand with motorized height and tilt adjustment|Designed for K-6 applications|28 cm of smooth motorized height adjustment|Tilt feature to position the display in any tilted position between 0 and 90 degrees|Compatible with 42"" - 70"" flat panels with max. VESA 800x600|Wired remote is standard included","Mounting","Maximum weight capacity: 136 kg","Maximum screen size: 177,8 cm (70"")","Mounting type: Floor","Minimum VESA mount: 400 x 200 mm","Maximum VESA mount: 800 x 600 mm","Minimum screen size: 106,7 cm (42"")","Number of displays supported: 1","Ergonomics","Height adjustment: Yes","Height adjustment range: 921 - 1201 mm","Tilt angle range: 0 - 90°","Number of wheels: 4 wheel(s)","Lockable wheels: Yes","Telescopic: Yes","Lift: 28 cm","Minimum distance to floor: 63 cm","Maximum distance to floor: 91 cm","Distance to the wall (max): 25,2 cm","Design","Product color: Black","Type: Portable floor stand","Housing material: Aluminium","Base type: C-shaped","Power","Remotely operated: Yes","Weight & dimensions","Width: 1340 mm","Depth: 794 mm","Height (min): 65 cm","Height (max): 125 cm","Weight: 50,3 kg","Packaging data","Package width: 680 mm","Package depth: 270 mm","Package height: 220 mm","Package weight: 18 kg","Package 1 dimensions (WxDxH): 1350 x 120 x 780 mm","Package 1 weight: 15,5 kg","Package 2 dimensions (W x D x H): 890 x 480 x 770 mm","Package 2 weight: 26,8 kg","Package 3 dimensions (W x D x H): 680 x 220 x 207 mm","Package 3 weight: 18 kg","Packaging content","Handheld remote control: Yes","Logistics data","Harmonized System (HS) code: 85299097"