"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62"
"","","35981215","","HP","CZ993A-EX","35981215","","Inkjet Printers","234","Officejet","","200 Mobile","20240314185052","ICECAT","1","71486","https://images.icecat.biz/img/gallery/e0ba45f18c798a4c7cf7373257afe188.jpg","1750x1285","https://images.icecat.biz/img/gallery_lows/e0ba45f18c798a4c7cf7373257afe188.jpg","https://images.icecat.biz/img/gallery_mediums/e0ba45f18c798a4c7cf7373257afe188.jpg","https://images.icecat.biz/img/gallery_thumbs/e0ba45f18c798a4c7cf7373257afe188.jpg","http://objects.icecat.biz/objects/mmo_31934775_1469181312_4468_25471.pdf","","HP Officejet 200 Mobile inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi","OfficeJet 200 Mobile Printer","HP Officejet 200 Mobile, Color, 4800 x 1200 DPI, 2, A4, 500 pages per month, 10 ppm","HP Officejet 200 Mobile. Color, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 10 ppm. Wi-Fi. Product color: Black","Make the world your office with powerful portable printing—no network necessary. This quick, quiet printer delivers professional prints and has a long- lasting battery life.\n\nFeatures\n\nEasy portable printing wherever you need it\n- Simply print from your laptop or mobile devices wirelessly, with or without a router.\n- Start printing in minutes. HP Auto Wireless Connect makes setup easy.\n- This durable, compact printer fits in your car, backpack, and more, for convenient printing anywhere.\n\nLead the way with fast, easy mobile printing\n- Reduce charging interruptions with a long-lasting battery.\n- Get high page yields, using Original HP cartridges.\n- Set the pace for success wherever you go. Keep moving through the day with fast print speeds.\n- Stay productive with a large and easy-to-use control panel.\n\nHigh-powered quality and reliability\n- Power through the workday. Charge from home, in your car or office, and more.\n- Plug in your AC power source to charge within 90 minutes while the printer is off, with HP Fast Charge.\n- Minimize disruptions with premium design and quiet performance. Impress clients, without noisy interruptions.\n- Get high-quality prints time after time with a printer designed and built to be reliable.","https://images.icecat.biz/img/gallery/e0ba45f18c798a4c7cf7373257afe188.jpg|https://images.icecat.biz/img/gallery/32018995_2010.jpg|https://images.icecat.biz/img/gallery/32018995_0073.jpg|https://images.icecat.biz/img/gallery/32018995_6631.jpg|https://images.icecat.biz/img/gallery/32018995_4290.jpg|https://images.icecat.biz/img/gallery/32018995_9275.jpg|https://images.icecat.biz/img/gallery/32018995_6224.jpg","1750x1285|1750x1285|1750x1285|474x356|474x356|474x356|474x356","||||||","","","","","http://objects.icecat.biz/objects/31934775_2989238.mp4","","","","","Features","Color: Yes","Maximum duty cycle: 500 pages per month","Number of print cartridges: 2","Duplex printing: No","Page description languages: PCL 3","Printing colors: Black, Cyan, Magenta, Yellow","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 10 ppm","Print speed (color, draft quality, A4/US Letter): 19 ppm","Print speed (black, draft quality, A4/US Letter): 20 ppm","Print speed (color, normal quality, A4/US Letter): 7 ppm","Time to first page (black, normal): 12 s","Time to first page (color, normal): 14 s","Input & output capacity","Total input capacity: 50 sheets","Total output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Glossy paper, Photo paper, Plain paper, Recycled paper","ISO A-series sizes (A0...A9): A4, A5, A6","ISO B-series sizes (B0...B9): B5","JIS B-series sizes (B0...B9): B5","Envelopes sizes: C5, C6, DL","Ports & interfaces","USB port: Yes","Standard interfaces: USB 2.0, Wireless LAN","Network","Ethernet LAN: No","Wi-Fi: Yes","Mobile printing technologies: Apple AirPrint, HP ePrint, Mopria Print Service","Performance","Internal memory: 128 MB","Maximum internal memory: 128 MB","Memory type: DDR3","Built-in processor: Yes","Processor frequency: 525 MHz","Design","Market positioning: Home & office","Product color: Black","Built-in display: Yes","Display diagonal: 5,08 cm (2"")","Power","Power consumption (printing): 15 W","Power consumption (off): 0,17 W","Power consumption (standby): 3,9 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 15 - 90%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 364 mm","Depth: 186 mm","Height: 69 mm","Weight: 2,1 kg"