"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76" "","","3476356","","Brother","DCP-7040","3476356","","Multifunction Printers","304","","","DCP-7040","20230228075725","ICECAT","1","174010","https://images.icecat.biz/img/norm/high/3476356-6613.jpg","1210x1210","https://images.icecat.biz/img/norm/low/3476356-6613.jpg","https://images.icecat.biz/img/gallery_mediums/img_3476356_medium_1481103317_9746_23531.jpg","https://images.icecat.biz/thumbs/3476356.jpg","","","Brother DCP-7040 multifunction printer Laser A4 2400 x 600 DPI 22 ppm","DCP-7040, 3in1, Laser Multi-Function Copier, 22 ppm, 2400 x 600 dpi","Brother DCP-7040, Laser, 2400 x 600 DPI, Mono copying, Colour scanning, A4","Brother DCP-7040. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4","Ideal for any home or small office, the DCP-7040 is great for making quick copies or printing text-based documents. The unit produces high qualtiy prints at up to 23 pages per minute. Its up to 35-page auto document feeder is convenient for multi-page copying or scanning or you can use the document glass for single-page copying or scanning. Reduce/enlarge documents from 25-400% and you can even make copies without the use of a computer!\n\nFEATURES: DCP-7040\n\n- 3-in-1 monochrome laser printer, scanner & copier\n- Fast black and white laser printing\n- High quality output even at top speed\n- High quality flatbed colour scanning\n- Compact, fits almost anywhere\n- User-friendly software with easy installation\n- Interactive help software\n- Cost effective, with high-capacity replacement toner cartridges\n- Machine-lifetime toll-free technical support","https://images.icecat.biz/img/norm/high/3476356-6613.jpg|https://images.icecat.biz/img/gallery/img_3476356_high_1473286761_0813_32631.jpg","1210x1210|1300x1300","|","","","","","","","","","","Printing","Print technology: Laser","Printing: No","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 22 ppm","Warm-up time: 18 s","Time to first page (black, normal): 10 s","Copying","Copying: Mono copying","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 22 cpm","Copier resize: 25 - 400%","N-in-1 copy function (N=): 2, 4, 9, 16, 25","PC free copying: Yes","Scanning","Scanning: Colour scanning","Maximum scan resolution: 19200 x 19200 DPI","Scan technology: CIS","Image formats supported: BMP, PNG","Input color depth: 48 bit","Fax","Faxing: No","Features","Maximum duty cycle: 10000 pages per month","Digital sender: No","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 100 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 35 sheets","Maximum output capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 297 mm","ISO B-series sizes (B0...B9): B5, B6","Non-ISO print media sizes: Executive","Multi-Purpose Tray media weight: 60 - 163 g/m²","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","Network","Wi-Fi: No","Ethernet LAN: No","Performance","Internal memory: 16 MB","Card reader integrated: No","Processor frequency: 192 MHz","Sound pressure level (printing): 53 dB","Sound power level (standby): 32 dB","Mac compatibility: Yes","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Display number of lines: 2 lines","Display number of characters: 16","Power","Power consumption (average operating): 320 W","Power consumption (PowerSave): 10 W","Power consumption (standby): 5 W","Operational conditions","Operating relative humidity (H-H): 20 - 80%","Operating temperature (T-T): 50 - 91 °F","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 11,1 kg","Packaging data","Package weight: 14,900 g","Other features","Dimensions (WxDxH): 428 x 397 x 305 mm","All-in-one functions: Copy, Scan","Color all-in-one functions: Scan, No","Package dimensions (WxDxH): 550 x 510 x 520 mm"