"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36"
"","","32341371","","Tripp Lite","B156-004-V2","32341371","0037332193209|037332193209","Video Splitters","1530","","","4-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD","20240610130216","ICECAT","1","102838","https://images.icecat.biz/img/gallery/dc42fa201cd48365654b8ed5fbf0a3b420526f97.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/89453a80f01d521b519b75c24682a34dd676b4cd.jpg","https://images.icecat.biz/img/gallery_mediums/b8543677ebbe2862369607a5a0fefe7775b45015.jpg","https://images.icecat.biz/img/gallery_thumbs/e96473dee4ef2903ff9a1cff7040cc28ae7afd60.jpg","http://objects.icecat.biz/objects/mmo_32341371_1474618898_2642_21372.pdf","","Tripp Lite B156-004-V2 video splitter DisplayPort 4x DisplayPort","4-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD","Tripp Lite B156-004-V2, DisplayPort, 4x DisplayPort, Black, 48 bit, 1920 x 1080 (HD 1080), 3840 x 2160, DTS-HD, Dolby TrueHD","Tripp Lite B156-004-V2. Video port type: DisplayPort, Video out: 4x DisplayPort. Product color: Black, Color depth: 48 bit, Supported graphics resolutions: 1920 x 1080 (HD 1080), 3840 x 2160. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Package width: 160 mm, Package depth: 213,4 mm, Package height: 55,9 mm. Master (outer) case width: 175,3 mm, Master (outer) case length: 571,5 mm, Master (outer) case height: 228,6 mm","The B156-004-V2 4-Port DisplayPort 1.2 MST Hub connects up to four DisplayPort monitors to the DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on all four monitors, extend the desktop across them, or combine all four into one large monitor in video wall mode. The B156-004-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports high-definition video resolutions up to 1920 x 1080 (1080p) per monitor. In video wall mode, this hub supports expanded video resolutions, such as 3840 x 2160 (4K x 2K) in a 2 x 2 monitor configuration or 7680 x 1080 in a vertical 4 x 1 configuration. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It works with all operating systems. Plug-and-play convenience means no software or drivers are needed. A built-in six-inch cable connects directly to a DisplayPort source. LEDs indicate when the monitors are receiving a signal. \n\nConnects Up to 4 DisplayPort Monitors to Your Computer’s DisplayPort Output \n● Ideal for digital signs in schools, churches, conference rooms, trade shows and retail settings \n● Displays same image on 4 monitors simultaneously in mirror mode \n● Extends desktop across 4 monitors in extended mode \n● Combines 4 monitors into one large monitor in video wall mode \n● Built-in 6 in. cable connects directly to DisplayPort source \n● LEDs indicate when monitors are receiving a signal \n\nMeets the Latest Performance Standards \n● Supports HD video resolutions up to 1920 x 1080 per monitor \n● Supports expanded resolutions in video wall mode, such as 3840 x 2160 (4K x 2K) in a 2 x 2 monitor configuration or 7680 x 1080 in a vertical 4 x 1 configuration \n● Supports HDCP, EDID and DDC \n● Supports 48-bit Deep Color (16 bits per channel) \n● Supports DTS-HD, Dolby True HD and 7.1-channel surround sound audio \n● Backward compatible with DisplayPort 1.1 and 1.1a \n\nEasy to Use Almost Anywhere \n● Works with all operating systems \n● Plug and play—no software or drivers required\n\n● Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) \n● Built-in 6 in. cable connects directly to DisplayPort source \n● Supports up to 48-bit Deep Color (16 bits per channel) \n● Works with all operating systems \n● Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound \n\nSystem Requirements\n\n● Computer with DisplayPort 1.2-compatible graphics card (e.g. AMD Radeon with AMD Eyefinity) required for video wall mode. \n● Backward compatible with most DisplayPort 1.1a equipment running current graphics drivers with feature set limited to that of your equipment. Compatibility with older graphics cards not guaranteed. \n● Mac OS X does not support MST for NVIDIA and Intel Graphics Processor Units, limiting video display on connected monitors to mirror mode. \n● MST-compliant graphics cards are limited to a bandwidth of 21.6 Gbps amongst all monitors with higher resolution monitors using up more bandwidth. 1080p monitors will use up approximately 22% of bandwidth, whereas 4K monitors will use 40% or more. As each monitor will be different, it is necessary to verify the percentage of bandwidth being used by each monitor in the display settings interface of your graphics card. If the total percentage of bandwidth taken up by all the connected monitors exceeds 100%, an image will not display on one or more of them. \n● Monitor(s) with DisplayPort input. \n\nPackage Includes\n\n● B156-004-V2 4-Port DisplayPort 1.2 MST Hub \n● External power supply with NEMA 1-15P plug and 1.52 m (5-ft.) cord (Input: 100–240V, 50/60 Hz, 0.5A; Output: 5V, 2A) \n● Owner’s manual","https://images.icecat.biz/img/gallery/dc42fa201cd48365654b8ed5fbf0a3b420526f97.jpg|https://images.icecat.biz/img/gallery/1d308257ad4e53879f1906b074afdb1bd7116e94.jpg|https://images.icecat.biz/img/gallery/36d018be2615bab98440bbdd28f6b881ec681b76.jpg|https://images.icecat.biz/img/gallery/ef882c752485d64cbd9aa4b867bb2bf00af5a04a.jpg|https://images.icecat.biz/img/gallery/c8428b8cb6295793e79975d05ef4e35ce343b71b.jpg|https://images.icecat.biz/img/gallery/1a973d12752f9c8129d799e1ffdf64583040d4d9.jpg|https://images.icecat.biz/img/gallery/956827a36d0500e36fc7dd8e2489e14110a61287.jpg|https://images.icecat.biz/img/gallery/32341371_3993334861.jpg|https://images.icecat.biz/img/gallery/32341371_6040662314.jpg|https://images.icecat.biz/img/gallery/32341371_8590083692.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|500x500","|||||||||","","","","","","","","","","Ports & interfaces","Video ports quantity: 4","Video port type: DisplayPort","Video out: 4x DisplayPort","Features","Product color: Black","Full HD: Yes","Color depth: 48 bit","HDCP: Yes","Supported graphics resolutions: 1920 x 1080 (HD 1080), 3840 x 2160","Easy to install: Yes","Plug and Play: Yes","Dolby technologies: DTS-HD, Dolby TrueHD","Certification: CE, FCC, RoHS,REACH","Power","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Input current: 0.5 A","Output voltage: 5 V","Output current: 2 A","Packaging data","Package width: 160 mm","Package depth: 213,4 mm","Package height: 55,9 mm","Package weight: 410 g","Technical details","Supported audio channels: 7.1","Logistics data","Harmonized System (HS) code: 8525,50,3035","Master (outer) case width: 175,3 mm","Master (outer) case length: 571,5 mm","Master (outer) case height: 228,6 mm","Master (outer) case weight: 3,99 kg","Quantity per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332193206","Country of origin: Taiwan"