"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93" "","","27314254","","Samsung","LS24E45UDLC","27314254","8806086891998","Computer Monitors","222","","","S24E450DL","20240314194130","ICECAT","1","171082","https://images.icecat.biz/img/gallery/27314246_2425556192.jpg","3000x2000","https://images.icecat.biz/img/gallery_lows/27314246_2425556192.jpg","https://images.icecat.biz/img/gallery_mediums/27314246_2425556192.jpg","https://images.icecat.biz/img/gallery_thumbs/27314246_2425556192.jpg","","","Samsung S24E450DL LED display 59,9 cm (23.6"") 1920 x 1080 pixels Full HD Black","","Samsung S24E450DL, 59,9 cm (23.6""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","Samsung S24E450DL. Display diagonal: 59,9 cm (23.6""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black","","https://images.icecat.biz/img/gallery/27314246_2425556192.jpg|https://images.icecat.biz/img/gallery/27084716_7203467030.jpg|https://images.icecat.biz/img/gallery/27314246_4289419591.jpg|https://images.icecat.biz/img/gallery/27314246_3109946635.jpg|https://images.icecat.biz/img/gallery/27314246_0584556460.jpg|https://images.icecat.biz/img/gallery/27084716_5744580384.jpg|https://images.icecat.biz/img/gallery/27314246_2026913798.jpg|https://images.icecat.biz/img/gallery/27084716_4524122895.jpg|https://images.icecat.biz/img/gallery/27314246_6601044376.jpg|https://images.icecat.biz/img/gallery/27314246_0500761725.jpg|https://images.icecat.biz/img/gallery/27314246_3382911316.jpg|https://images.icecat.biz/img/gallery/27314246_6901605386.jpg|https://images.icecat.biz/img/gallery/27314246_6552590370.jpg|https://images.icecat.biz/img/gallery/35781600_7615594995.jpg|https://images.icecat.biz/img/gallery/27084718_4056807674.jpg|https://images.icecat.biz/img/gallery/27084718_8872120406.jpg|https://images.icecat.biz/img/gallery/27084718_9400771942.jpg|https://images.icecat.biz/img/gallery/27084718_0416349715.jpg|https://images.icecat.biz/img/gallery/27084718_1857959090.jpg|https://images.icecat.biz/img/gallery/27084718_6558551046.jpg|https://images.icecat.biz/img/gallery/27084718_3742054955.jpg","3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|1194x1947|1218x1935|2715x1341|2730x663|2757x1074|2808x840|2466x852|2793x666","||||||||||||||||||||","","","","","","","","","","Display","Display diagonal: 59,9 cm (23.6"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: TN","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display number of colors: 16.78 million colours","Display brightness (typical): 300 cd/m²","Response time: 5 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Aspect ratio: 16:9","Dynamic contrast ratio marketing name: Mega Contrast","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0,2715 x 0,2715 mm","Viewable size, horizontal: 52,1 cm","Viewable size, vertical: 29,3 cm","Color gamut: 72%","Display brightness (min): 250 cd/m²","3D: No","Performance","Game mode: Yes","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64","Multimedia","Built-in camera: No","Design","Product color: Black","Safety: CB(EU): IEC60950-1, EN60950-1, cULus(US,Canada): UL60950-1, KC(Korea): K60950-1, PSB(singapore), Soncap(Negeria), Kucas(Kwuit), SASO(Saudi Arabia): IEC60950-1, CCC(China): GB4943-2011","Certification: FCC(USA), IC(Canada): FCC Part15 Subpart B, CE(Europe): EN55022,EN55024, KCC(korean) KN22,KN24, C-tick (Australia): AS/NZS3548(CISPR22), CCC(China): GB9254-2008 GB17625.1-2012","Ports & interfaces","Built-in USB hub: Yes","USB Type-A downstream ports quantity: 2","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DisplayPorts quantity: 1","Network","Wi-Fi: No","Bluetooth: No","Ethernet LAN: No","Ergonomics","VESA mounting: Yes","Cable lock slot: No","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Height adjustment: 13 cm","Pivot: Yes","Pivot angle: -1 - 95°","Swiveling: Yes","Swivel angle range: -45 - 45°","Tilt adjustment: Yes","Tilt angle range: -3 - 25°","LED indicators: Yes","Power","Power consumption (off): 0,005 W","AC input voltage: 100 - 240 V","AC input frequency: 50 Hz","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Packaging content","Cables included: DisplayPort, USB","Quick start guide: Yes","Weight & dimensions","Width (with stand): 554,6 mm","Depth (with stand): 224 mm","Height (with stand): 487,3 mm","Weight (with stand): 5,48 kg","Width (without stand): 554,6 mm","Depth (without stand): 55,4 mm","Height (without stand): 330,5 mm","Weight (without stand): 3,78 kg","Packaging data","Package width: 632 mm","Package depth: 406 mm","Package height: 185 mm","Package weight: 6,92 kg","User Guide on CD-ROM: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Recycling data","Recyclable material: 30%","Other features","Display: LED","Power consumption (DPMS): 0,3 W","Miracast: No","ECO mode: Yes","Sleep timer: Yes","No flickering: Yes","Samsung Eye Saver Mode: Yes"