"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111" "","","26432223","","Canon","0581C002","26432223","4549292037791|8799146111559","Digital Cameras","575","EOS","","5Ds","20240314180053","ICECAT","1","81388","https://images.icecat.biz/img/gallery/26432223_5417319878.jpg","581x464","https://images.icecat.biz/img/gallery_lows/26432223_5417319878.jpg","https://images.icecat.biz/img/gallery_mediums/26432223_5417319878.jpg","https://images.icecat.biz/img/gallery_thumbs/26432223_5417319878.jpg","","","Canon EOS 5Ds SLR Camera Body 50,6 MP CMOS 8688 x 5792 pixels Black","EOS 5Ds - 50.6 MP, CMOS, DIGIC 6, EF Lens, TTL-CT-SIR, AF, ISO 100-6400, PictBridge, HDMI, USB 3.0, 845 g","Canon EOS 5Ds, 50,6 MP, 8688 x 5792 pixels, CMOS, Full HD, 116,4 g, Black","Canon EOS 5Ds. Camera type: SLR Camera Body, Megapixel: 50,6 MP, Sensor type: CMOS, Maximum image resolution: 8688 x 5792 pixels. ISO sensitivity (max): 6400. Fastest camera shutter speed: 1/8000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 8,13 cm (3.2""). Viewfinder type: Electronic. PictBridge. Weight: 116,4 g. Product color: Black","The Freedom of High Resolution\nMarking a new standard in high-resolution digital SLR photography, the Canon EOS 5DS camera shatters the status quo with a new 50.6 Megapixel, full-frame CMOS sensor. Perfect for commercial and fine art photography, or any other application that calls for extremely high-resolution, the EOS 5DS is the ultimate combination of EOS performance and ultra-high megapixel capture. It features an advanced, 61-point High Density Reticular AF system that includes 41 cross-type AF points and EOS iTR AF for precise AF in numerous situations. An anti-flicker function helps provide consistent exposure and color during continuous shooting under certain lighting conditions, while a built-in bulb timer and intervalometer expands creative opportunities without the need for an additional remote control. A refined mirror control mechanism reduces vibration and a Time Release Lag setting minimizes camera shake for sharp image capture when using mirror lock-up. New features like a crop function of 1.3x and 1.6x and a Custom Quick Control screen are complemented by advanced, multi-featured Full HD Movie capture, with Time Lapse Movie, and much more. With EOS performance and 50.6 Megapixel Capture, the EOS 5DS revolutionizes high-resolution photography!","https://images.icecat.biz/img/gallery/26432223_5417319878.jpg","581x464","","","","","","","","","","","Picture quality","Camera type: SLR Camera Body","Megapixel: 50,6 MP","Sensor type: CMOS","Maximum image resolution: 8688 x 5792 pixels","Still image resolution(s): (L) 8688x5792, (M1) 7680x5120, (M2) 5760x3840, (S1) 4320x2880, (S2) 1920x1280, (S3) 720x4801.3x Crop - (L) 6768x4512, (M1) 6016x4000, (M2) 4512x3008, (S1) 3376x2256, (S2) 1920x1280, (S3) 720x4801.6x Crop - (L) 5424x3616, (M1) 4800x3200, (M2) 3616x2408, (S1) 2704x1808, (S2) 1920x1280, (S3) 720x4801:1 Crop - (L) 5792x5792, (M1) 5120x5120, (M2) 3840x3840, (S1) 2880x2880, (S2) 1280x1280, (S3) 480x480RAW:(RAW) 8688x5792,(M-RAW) 6480x4320,(S-RAW) 4320x2880","Image stabilizer: No","Image formats supported: JPG, RAW","Supported aspect ratios: 3:2","Total megapixels: 53 MP","Image sensor size (W x H): 36 x 24 mm","Lens system","Lens mount interface: Canon EF","Focusing","Focus: TTL-CT-SIR","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Servo Auto Focus, Single Auto Focus, Spot Auto Focus","Auto Focus (AF) points: 61","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 6400","Light exposure modes: Aperture priority AE, Auto, Manual, Shutter priority AE","Light exposure correction: ±5EV (1/2; 1/3 EV step)","Light metering: Evaluative (Multi-pattern), Partial, Spot","ISO sensitivity: 100, 200, 400, 800, 1600, 3200, 6400, 12800","Light exposure control: Program AE","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/8000 s","Slowest camera shutter speed: 30 s","Camera shutter type: Electronic","Flash","Flash modes: Auto","Flash exposure lock: Yes","Flash sync-speed: 1/200 s","Flash exposure compensation: Yes","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1080 x 720,1920 x 1080","Motion JPEG frame rate: 50 fps","Resolution at capture speed: 640x480@25fps, 640x480@30fps, 1280x720@50fps, 1920x1080@24fps, 1920x1080@25fps, 1920x1080@30fps","Video formats supported: H.264, MOV, MPEG4","Audio","Built-in microphone: Yes","Memory","Compatible memory cards: CF, SD, SDHC, SDXC","Display","Display: TFT","Display diagonal: 8,13 cm (3.2"")","Display resolution (numeric): 1040000 pixels","Display aspect ratio: 3:2","Field of view: 100%","Viewfinder","Viewfinder type: Electronic","Magnification: 0,71x","Ports & interfaces","PictBridge: Yes","USB version: 3.2 Gen 1 (3.1 Gen 1)","HDMI: Yes","HDMI connector type: Mini","DC-in jack: Yes","Microphone in: Yes","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten","Scene modes: Portrait, Landscape","Photo effects: Black&White, Neutral","Self-timer delay: 2,10 s","Camera playback: Movie, Single image, Slide show","Diopter correction: Yes","Diopter adjustment (D-D): -3 - 1","Playback zoom (max): 16x","Histogram: Yes","Live view: Yes","Direct printing: Yes","GPS (satellite): No","On Screen Display (OSD) languages: Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian","Camera file system: DPOF 1.1, RAW","Anti-dust function: Yes","Eye relief: 2,1 cm","Image processor: DIGIC 6","Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64","Mac operating systems supported: Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Design","Product color: Black","Dustproof: Yes","Waterproof: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 700 shots","Battery type: LP-E6N","Battery level indicator: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Width: 152 mm","Depth: 76,4 mm","Height: 116,4 mm","Weight: 116,4 g","Packaging content","AC adapter included: Yes","Batteries included: Yes","Quick start guide: Yes","Bundled software: Digital Photo Professional 4, PhotoStitch, EOS Utility 3, Picture Style Editor","Other features","Power source type: Battery","Technical details","Self-timer: Yes"