"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78"
"","","24474816","","Epson","C11CE10401BZ","24474816","","Laser Printers","235","WorkForce","","AL-C300DTN","20230530120851","ICECAT","1","55458","https://images.icecat.biz/img/norm/high/24474816-3228.jpg","257x310","https://images.icecat.biz/img/norm/low/24474816-3228.jpg","https://images.icecat.biz/img/gallery_mediums/img_24474816_medium_1483606430_2823_25362.jpg","https://images.icecat.biz/thumbs/24474816.jpg","","","Epson WorkForce AL-C300DTN Color 1200 x 1200 DPI A4","1200 x 1200 DPI, 31 ppm, 38s, 120000 ppm, Ethernet, USB 2.0, 750 MHz, 475W, 1 GB, 35.3 kg","Epson WorkForce AL-C300DTN, Laser, Color, 1200 x 1200 DPI, A4, 31 ppm, Duplex printing","Epson WorkForce AL-C300DTN. Print technology: Laser, Color. Number of print cartridges: 1, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Network ready. Product color: White","Fast and flexible duplex colour printer for those seeking an affordable A4 laser with a large paper capacity of 850 pages.\n\nThis printer delivers fast and high-quality colour laser printing for small and medium workgroups wanting to lower their printing costs and are looking for easy business integration. It is networked and offers double-sided printing. High-yield toner packs also help to keep the cost of printing low, and double-packs of black toner are available for even better cost savings.\n\nFast, high-quality and low-cost printing\nThe AL-C300DTN delivers ISO print speeds of up to 31ppm, in both mono and colour1, even when printing in duplex. Prints are delivered at 1200 x 1200 dpi for high-quality results, and 1GB of RAM as standard saves time on repeated print jobs. Duplex print jobs are completed as quickly as single-sided jobs.\n\nEasy to use and energy efficient\nIts LCD screen makes it easy to control advanced functions. A high toner yield of up to 7,300 pages in black and 8,800 pages in colour2 not only makes your supplies go further, but it also means less time is wasted changing supplies. A double pack of black toner is also available. Not only is the AL-C300DTN ENERGY STAR-qualified, it also has a very low power used of 1.3W when in deep sleep mode.\n\nHigh durability\nIt has a duty cycle of up to 120,000 pages3, so businesses can be confident that their investment in the Epson range is a sound one.\n\nAdvanced connectivity, integration and security\nPDL printer emulations including PCL6, PostScript 3 and PDF 1.7, along with the advanced IPv6 protocol and gigabit Ethernet support, make this printer ideal for business environments. Advanced IPSec and SSL support help improve security when printing sensitive materials, and print securely and confidentially with Email Print for Enterprise compatiblity.","https://images.icecat.biz/img/norm/high/24474816-3228.jpg","257x310","","","","","","","","","","","Printing","Color: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 31 ppm","Duplex print speed (black, normal quality, A4/US Letter): 31 ppm","Warm-up time: 38 s","Time to first page (black, normal): 12 s","Features","Maximum duty cycle: 120000 pages per month","Printing colors: Black","Number of print cartridges: 1","Page description languages: PCL 5c, PCL 5e, PCL 6, PDF 1.7, PostScript 3","Country of origin: Thailand","Input & output capacity","Total number of input trays: 3","Total input capacity: 850 sheets","Total output capacity: 200 sheets","Maximum input capacity: 850 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Plain paper","ISO A-series sizes (A0...A9): A4, A5, A6","Envelopes sizes: B5, C6, DL","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","USB 2.0 ports quantity: 2","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Performance","Internal memory: 1024 MB","Maximum internal memory: 1024 MB","Processor frequency: 750 MHz","Design","Product color: White","Built-in display: Yes","Power","Power consumption (printing): 475 W","Power consumption (max): 910 W","Power consumption (standby): 69 W","Power consumption (PowerSave): 2,8 W","Power consumption (off): 1,34 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 10 - 30 °C","Operating relative humidity (H-H): 15 - 85%","Storage relative humidity (H-H): 35 - 70%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 444 mm","Depth: 544 mm","Height: 350 mm","Weight: 35,3 kg","Packaging data","Package width: 560 mm","Package depth: 650 mm","Package height: 750 mm","Package weight: 42 kg","Logistics data","Pallet width: 80 cm","Pallet length: 120 cm","Pallet height: 116 cm","Quantity per pallet layer: 2 pc(s)","Quantity per pallet: 4 pc(s)","Pallet width (UK): 100 cm","Pallet length (UK): 120 cm","Pallet height (UK): 116 cm","Quantity per pallet layer (UK): 2 pc(s)","Quantity per pallet (UK): 4 pc(s)","Other features","Power LED: Yes","Stand-by LED: Yes","Quantity per pack: 1 pc(s)"