"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102"
"","","21992024","","Canon","8482B033","21992024","","Multifunction Printers","304","i-SENSYS","","MF6180dw","20221021101432","ICECAT","1","85045","https://images.icecat.biz/img/norm/high/21992024-2067.jpg","417x550","https://images.icecat.biz/img/norm/low/21992024-2067.jpg","https://images.icecat.biz/img/norm/medium/21992024-2067.jpg","https://images.icecat.biz/thumbs/21992024.jpg","","","Canon i-SENSYS MF6180dw Laser A4 1200 x 600 DPI 33 ppm Wi-Fi","MF6180dw - Print/Copy/Scan/Fax, Mono, 33 ppm (A4), USB 2.0, 10BASE-T/100BASE-TX, 802.11b/g/n, LCD","Canon i-SENSYS MF6180dw, Laser, Mono printing, 1200 x 600 DPI, Mono copying, A4, White","Canon i-SENSYS MF6180dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 33 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White","Designed for cost-effective black and white printing in connected multi-user businesses.\nMake black and white printing easy and convenient with this Wi-Fi-enabled, cloud-ready 4 in 1 printer. Fast, energy-efficient operation and 33ppm printing saves you time and money.\n\n- Wi-Fi networking\n- Apple AirPrint and Google Cloud Print\n- Up to 33ppm black and white printing\n- Scan to USB\n- PostScript & PCL compatible\n- Automatic double-sided printing & scanning\n- Solution keys\n- 1.3 KWh/week TEC rating\n- SEND functionality\n- Max 800-sheet capacity\n\nPrint from anywhere, on any device\nSet your business free with the ability to print from and scan to a wide range of devices. Rich features like Google Cloud Print and Apple AirPrint allow users to connect to the printer from a variety of PC or mobile devices.\n\nFaster, more responsive black and white printing\nGet faster results when you need them, with Quick First-Print technology that promises quick printing from sleep mode, 33ppm print speed and a first-print-out time of 6 seconds. The 800-sheet capacity with optional paper tray also reduces the need for constant refilling during busy periods.\n\nHigh compatibility for simple integration\nEasily integrate this network-ready unit into your existing print environment, with PCL 5e, PCL 6 and PostScript Level 3 support.\n\nImprove workflows\nBoost productivity and streamline workflows with the ability to scan directly to email, network folders or USB keys. Canon’s SEND functionality is easy to use via one-touch buttons that let you set up destinations quickly, while the Compact PDF file format gives you great quality images with a small file size, improving document efficiency.\n\nEasy to use and manage\nGet the most out of your machine, with one-touch solution keys for easy set-up, and an intuitive 5-line LCD display that places more information where you need it – on the screen. The Remote User Interface (RUI) allows you to configure and manage your printer from anywhere on the network, with ID-based access to preserve essential settings.\n\nSecure printing\nPrint sensitive documents to a shared device in confidence, with Canon’s SecurePrint feature. Print jobs are stored in the printer’s RAM and released via a PIN code, giving you complete peace of mind and security at no extra cost.\n\nEnergy and cost efficient\nSave energy and money with class-leading energy efficiency and economical printing. The i-SENSYS MF6180dw delivers a Typical Electricity Consumption (TEC) rating of just 1.3 kWh/week, while the automatic double-sided printing saves valuable paper.","https://images.icecat.biz/img/norm/high/21992024-2067.jpg","417x550","","","","","","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: Yes","Maximum resolution: 1200 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 33 ppm","Print speed (color, normal quality, A4/US Letter): 33 ppm","Warm-up time: 11 s","Time to first page (black, normal): 6 s","Copying","Copying: Mono copying","Duplex copying: Yes","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 33 cpm","Time to first copy (black, normal): 8 s","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","N-in-1 copy function (N=): 2, 4","Scanning","Scanning: Colour scanning","Duplex scanning: Yes","Optical scanning resolution: 600 x 600 DPI","Maximum scan resolution: 9600 x 9600 DPI","Scan to: E-mail, USB","Image formats supported: JPG, TIF","Document formats supported: PDF","Input color depth: 24 bit","Output color depth: 24 bit","Grayscale levels: 256","Scan drivers: TWAIN, WIA","Fax","Faxing: Mono faxing","Duplex faxing: Yes","Fax resolution (black): 400 x 400 DPI","Fax transmission speed: 3 sec/page","Modem speed: 33,6 Kbit/s","Fax memory: 512 pages","Auto-redialing: Yes","Fax forwarding: Yes","Error Correction Mode (ECM): Yes","Fax dual access: Yes","Features","Maximum duty cycle: 50000 pages per month","Digital sender: No","Page description languages: PCL 5e, PCL 6, PostScript 3, UFRII-LT","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 150 sheets","Paper input type: Cassette","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Heavy paper, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5, B6","Envelopes sizes: 10, B5, C5, DL","Paper tray media weight: 60 - 128 g/m²","Multi-Purpose Tray media weight: 60 - 163 g/m²","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0, Wireless LAN","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Cabling technology: 10/100Base-T(X)","Ethernet LAN data rates: 10,100 Mbit/s","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Security algorithms: HTTPS","Email protocols: POP3, SMTP","Mobile printing technologies: Apple AirPrint, Google Cloud Print","Performance","Internal memory: 256 MB","Card reader integrated: No","Sound power level (standby): 53 dB","Design","Product color: White","Market positioning: Business","Built-in display: Yes","Display: LCD","Display number of lines: 5 lines","Power","Power consumption (standby): 9 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Linux operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2","Operational conditions","Operating relative humidity (H-H): 20 - 80%","Operating temperature (T-T): 10 - 30 °C","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 390 mm","Depth: 473 mm","Height: 431 mm","Weight: 19,1 kg"