"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93"
"","","21837722","","LG","60LB580V","21837722","8806084638038","TVs","1584","","","60LB580V","20240527121720","ICECAT","1","97988","https://images.icecat.biz/img/norm/high/21837722-782.jpg","668x456","https://images.icecat.biz/img/norm/low/21837722-782.jpg","https://images.icecat.biz/img/norm/medium/21837722-782.jpg","https://images.icecat.biz/thumbs/21837722.jpg","","","LG 60LB580V TV 152,4 cm (60"") Full HD Smart TV Wi-Fi Metallic","60"" LED, 1920 1080, Full HD, 400 PMI, Smart TV, DVB-T2, 2 x 10W, Wi-Fi, LAN, HDMI/USB/SCART, VESA","LG 60LB580V, 152,4 cm (60""), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Metallic","LG 60LB580V. Display diagonal: 152,4 cm (60""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 400. Digital signal format system: DVB-C, DVB-CI+, DVB-S, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Metallic","LG Smart TV\n\nOur Smart platform brings together all of your favourite content. There’s catch-up TV from the likes of BBC iPlayer, as well as instant access to movies on demand via Sky Movies on NOW TV, Netflix, Amazon Instant and Blinkbox.\n\nYou can also stream live sports via Sky Sports on NOW TV, BBC Sport and Eurosport. There’s also access to music from Spotify and Napster, plus social networking sites like YouTube.\n\nMagic Remote Ready\n\nAccess a growing world of entertainment on your LG Smart TV with the intuitive Magic Remote using point, scroll, gesture or voice commands.\n\nBuilt-in Wi-Fi\n\nLG Smart TV comes with built in Wi-Fi for seamless connectivity.\n\n2.0 Ch Speaker System\n\nDual speakers delivering real sound for an incredible cinema-like experience.\n\nFreeview HD\n\nGet the UK’s favourite TV channels in high definition subscription free. Already offering up to 10 HD channels and there are more to come in 2014. Enjoy the likes of BBC, ITV and Channel 4 direct to your TV for free with no monthly contract or fee.\n\nFULL HD TV\n\nINCREDIBLE CLARITY, VIBRANT COLOURS\n\nFULL HD 1080p provides the pinnacle of picture resolution with incredible clarity and vibrant colours. With up to five times the resolution compared to standard definition TVs and twice that of ‘HD-Ready’ TVs, FULL HD 1080p is the only way to enjoy the full potential of Blu-ray and HD gaming.\n\nOne cable, one standard HDMI\n\nA single HDMI cable will enable you to send HD video, audio and data at high speed through to your LG Smart TV.\n\nUSB Connection\n\nConnect your USB or external hard drive to the USB port to play the contents on your TV screen.\nDie hier gezeigten Features und Modelle dienen allein der Veranschaulichung.","https://images.icecat.biz/img/norm/high/21837722-782.jpg|https://images.icecat.biz/img/gallery/21837722_6200.jpg|https://images.icecat.biz/img/gallery/21837722_8358.jpg","668x456|450x370|450x370","||","","http://objects.icecat.biz/objects/21837722_9641.jpg|http://objects.icecat.biz/objects/21837722_2666197.pdf","","","","","","","","Display","Display diagonal: 152,4 cm (60"")","HD type: Full HD","Display resolution: 1920 x 1080 pixels","Screen shape: Flat","Motion interpolation technology: PMI (Picture Mastering Index) 400","Screen format adjustments: 4:3, 14:9, 16:9, Zoom","Supported video modes: 720p, 1080i, 1080p","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Display diagonal (metric): 151 cm","Peak luminance ratio: 65%","TV tuner","Tuner type: Digital","Digital signal format system: DVB-C, DVB-CI+, DVB-S, DVB-S2, DVB-T2","Smart TV","Smart TV: Yes","Timeshift: Yes","Smart modes: Sports, Standard, Vivid","Lifestyle apps: Skype","Audio","Number of speakers: 2","RMS rated power: 20 W","Audio decoders: Dolby Digital","Sound modes: Game, Music, News, Standard","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Miracast: Yes","Design","Product color: Metallic","VESA mounting: Yes","Panel mounting interface: 400 x 400 mm","On/off switch: Yes","Performance","Noise reduction: Yes","Teletext function: Yes","Teletext: 2000 pages","Video formats supported: DIVX, DIVX HD","Image formats supported: JPG, JPS, MPO","Backlight dimming technology: Local Dimming","Picture processing technology: LG Triple XD Engine","24p support: Yes","Smartphone remote support: Yes","Ports & interfaces","HDMI ports quantity: 3","PC in (D-Sub): No","USB 2.0 ports quantity: 3","Common interface Plus (CI+): Yes","HDMI version: 1.4","Audio Return Channel (ARC): Yes","Mobile High-Definition Link (MHL): Yes","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Component video (YPbPr/YCbCr) in: 1","Composite video in: 1","PC Audio in: Yes","Digital audio optical out: 1","Headphone outputs: 1","RS-232 ports: 1","SCART ports quantity: 1","RF ports quantity: 1","Intel® Wireless Display (Intel® WiDi): Yes","Management features","Electronic Program Guide (EPG): Yes","Power","Power consumption (typical): 69 W","Power consumption (standby): 0,3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Technical details","Audio codecs: AC3, EAC3, AAC, Mpeg, MP3, PCM, DTS","Weight & dimensions","Width (with stand): 1373 mm","Depth (with stand): 293 mm","Height (with stand): 838 mm","Weight (with stand): 27,3 kg","Width (without stand): 1373 mm","Depth (without stand): 58,8 mm","Height (without stand): 801 mm","Weight (without stand): 23 kg","Packaging data","Manual: Yes","Packaging content","Cables included: AC","Handheld remote control: Yes","Other features","MHL version: 2.0","3D: No","3D glasses included: No","Built-in speaker(s): Yes","Annual energy consumption: 101 kWh","Digital Living Network Alliance (DLNA) certified: Yes","Energy efficiency class (old): A++"