"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80" "","","20358814","","Lexmark","16L0075","20358814","","Multifunction Printers","304","","","X422","20220711134359","ICECAT","1","63714","https://images.icecat.biz/img/gallery/20358814_0645705962.jpg","395x325","https://images.icecat.biz/img/gallery_lows/20358814_0645705962.jpg","","https://images.icecat.biz/img/gallery_thumbs/20358814_0645705962.jpg","","","Lexmark X422 Laser A4 600 x 600 DPI 21 ppm","21 ppm, Duplex: 12 spm, 10 s, 600 x 600 dpi, 25 - 400 %, 33.6 Kb/s, 300 MHz, 128 MB, 495 x 413 x 540 mm, 20.4 kg, 30 - 52 dB","Lexmark X422, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Grey","Lexmark X422. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Grey","The high-performance, all-in-one Lexmark X422 is a printer, copier, scanner and fax machine, with each function smoothly integrated into a single, fully-networked, affordable device.","https://images.icecat.biz/img/gallery/20358814_0645705962.jpg","395x325","","","","","","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 21 ppm","Duplex print speed (black, normal quality, A4/US Letter): 12 ppm","Time to first page (black, normal): 10 s","Copying","Copying: Mono copying","Copy speed (black, normal quality, A4): 21 cpm","Time to first copy (black, normal): 10 s","Copier resize: 25 - 400%","Scanning","Scanning: Colour scanning","Optical scanning resolution: 600 x 600 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan area: 216 x 297 mm","Scan speed (color): 910 ppm","Scan speed (black): 1516 ppm","Fax","Faxing: Mono faxing","Modem speed: 33,6 Kbit/s","Features","Maximum duty cycle: 50000 pages per month","Page description languages: PCL 6, PDF 1.3, PPDS, PostScript 3","Input & output capacity","Total input capacity: 350 sheets","Total output capacity: 150 sheets","Paper input type: Paper tray","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Maximum input capacity: 850 sheets","Maximum output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Non-ISO print media sizes: Folio, Statement, Universal","JIS B-series sizes (B0...B9): B5","Envelopes sizes: 7 3/4, 9, 10, B5, C5, DL","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","Optional connectivity: Wireless LAN","Network","Ethernet LAN: Yes","Performance","Internal memory: 128 MB","Maximum internal memory: 384 MB","Built-in processor: Yes","Processor frequency: 300 MHz","Sound pressure level (printing): 51 dB","Sound pressure level (copying): 52 dB","Sound pressure level (scanning): 47 dB","Sound power level (standby): 30 dB","Design","Product color: Grey","Market positioning: Business","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Other operating systems supported: Yes","Operational conditions","Operating relative humidity (H-H): 8 - 80%","Operating temperature (T-T): 16 - 32 °C","Operating altitude: 0 - 2500 m","Weight & dimensions","Width: 495 mm","Depth: 413 mm","Height: 540 mm","Weight: 20,4 kg","Packaging data","Package width: 635 mm","Package depth: 635 mm","Package height: 641 mm","Package weight: 27 kg","Other features","Finishing option: No"