"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95" "","","19614427","","Buffalo","TS4200D-EU","19614427","4981254016152","NAS & Storage Servers","932","","","TeraStation 4200D","20240314182925","ICECAT","1","147479","https://images.icecat.biz/img/gallery/57ae991229657e626672efe365e39ddb.jpg","667x478","https://images.icecat.biz/img/gallery_lows/57ae991229657e626672efe365e39ddb.jpg","https://images.icecat.biz/img/gallery_mediums/57ae991229657e626672efe365e39ddb.jpg","https://images.icecat.biz/img/gallery_thumbs/57ae991229657e626672efe365e39ddb.jpg","","","Buffalo TeraStation 4200D NAS Mini Tower Ethernet LAN Black D2550","TeraStation 4200D 2-bay, Intel Atom D2550 Dual-Core, 2GB DDR3, 2 x Hot Swap SATA II","Buffalo TeraStation 4200D, NAS, Mini Tower, Intel Atom®, D2550, Black","Buffalo TeraStation 4200D. Supported storage drive types: HDD, Storage drive interface: Serial ATA II, Maximum supported storage capacity: 8 TB. Processor family: Intel Atom®, Processor manufacturer: Intel, Processor model: D2550. Internal memory: 2 GB, Internal memory type: DDR3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TCP/IP. On-board graphics card base frequency: 640 MHz","Buffalo’s new TeraStation™ enclosure (TS4200D-EU) joins Buffalo’s TeraStation™ family with customisable Network Attached Storage with greater flexibility – users can start by installing one drive and add another drive as storage and back-up requirements grow.\n\nTeraStation™ 4200 is equipped with the powerful Intel® Atom™ D2550 Dual-Core Processor and will impress users with both faster transfer of large files and faster file access from multiple computers. Its top-of-class performance is perfect for demanding small, medium, and growing businesses.\n\nWhen populated with two drives the TeraStation™ 4200 protects your data with RAID and hot swap functionality allows users to change disks without downtime. Another added bonus: the new TeraStation™ enclosure also comes with 10 free NovaStor NovaBACKUP® licenses.\n\nThe TS4200 also provides important features to support your business such as Active Directory support, IP camera recording, iSCSI target, a fast and easy-to-use interface, and 2GB of fast DDR3 memory installed. All of this, together with two Gigabit Ethernet ports, two super speed USB 3.0 ports and two high speed USB 2.0 ports, gives users a fast, versatile, and feature-rich NAS enclosure. Buffalo’s TS4200D-EU enclosure is compatible with 1, 2, 3, and 4TB drives (sold separately).","https://images.icecat.biz/img/gallery/57ae991229657e626672efe365e39ddb.jpg|https://images.icecat.biz/img/gallery/1cb8a78e9174971781668e85f16e0372.jpg|https://images.icecat.biz/img/gallery/19614427_789.jpg|https://images.icecat.biz/img/gallery/19614427_7833.jpg|https://images.icecat.biz/img/gallery/19614427_4220.jpg|https://images.icecat.biz/img/gallery/3325070_8255.jpg|https://images.icecat.biz/img/gallery/41bf4eff4e56ed57d27678c75025542a.jpg|https://images.icecat.biz/img/gallery/19614427_912.jpg|https://images.icecat.biz/img/gallery/19614427_8861.jpg|https://images.icecat.biz/img/gallery/19614427_7123.jpg|https://images.icecat.biz/img/gallery/19614427_1751.jpg","667x478|667x478|667x478|667x478|667x478|430x315|293x233|413x173|300x110|407x143|290x200","||||||||||","","","","","","","","","Storage","Storage drives installed: No","Number of storage drives supported: 2","Installed storage drive type: No","Supported storage drive types: HDD","Storage drive interface: Serial ATA II","RAID support: Yes","Maximum supported storage capacity: 8 TB","RAID levels: 0, 1, JBOD","Hot-swap drive bays: Yes","Processor","Processor family: Intel Atom®","Processor manufacturer: Intel","Processor model: D2550","Processor frequency: 1,86 GHz","Processor cores: 2","Processor threads: 4","Processor cache: 1 MB","L2 cache: 1 MB","Bus type: DMI","ECC supported by processor: No","Physical Address Extension (PAE): 36 bit","Processor cache type: L2","Processor code: SR0VY","Processor codename: Cedarview","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor package size: 22 X 22 mm","Processor socket: BGA 559","Stepping: B3","Tjunction: 100 C","Thermal Design Power (TDP): 10 W","Maximum internal memory supported by processor: 4 GB","Memory bandwidth supported by processor (max): 6,4 GB/s","Conflict-Free processor: No","Memory","Internal memory: 2 GB","Internal memory type: DDR3","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi: No","DHCP client: No","DHCP server: No","iSCSI support: Yes","Supported network protocols: TCP/IP","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Serial ports quantity: 1","Graphics","On-board graphics card base frequency: 640 MHz","Number of displays supported (on-board graphics): 2","Design","Chassis type: Mini Tower","Cooling type: Active","Product color: Black","Built-in display: Yes","Performance","Type: NAS","Device class: Small & Medium Business","Backup function: Yes","Web-based management: Yes","Powerful backup NovaBACKUP Professional: Yes","Software","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Power","Power supply location: Built-in","Power consumption (typical): 86 W","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width: 170 mm","Depth: 230 mm","Height: 170 mm","Weight: 3,15 kg","Processor special features","Embedded options available: Yes","Enhanced Intel SpeedStep Technology: No","Intel 64: Yes","Intel Dual Display Capable Technology: Yes","Intel Virtualization Technology (VT-x): No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Maximum number of PCI Express lanes: 4","Physical Address Extension (PAE): Yes","Memory channels supported by processor: Single","Memory types supported by processor: DDR3-SDRAM","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Other features","Processor ARK ID: 65470"