"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100"
"","","19613272","","iiyama","E2483HS-B1","19613272","","Computer Monitors","222","ProLite","","E2483HS-B1","20231208154052","ICECAT","1","199251","https://images.icecat.biz/img/gallery/19613272_3294704164.jpg","1600x1183","https://images.icecat.biz/img/gallery_lows/19613272_3294704164.jpg","https://images.icecat.biz/img/gallery_mediums/19613272_3294704164.jpg","https://images.icecat.biz/img/gallery_thumbs/19613272_3294704164.jpg","","","iiyama ProLite E2483HS-B1 LED display 61 cm (24"") 1920 x 1080 pixels Full HD Black","24"" TN LED, 1920x1080, 16:9, 250cd/m², 1ms, 1.6M, 2x2W (Stereo), HDMI, D-sub, DVI-D, 24W, 3.4kg, Black","iiyama ProLite E2483HS-B1, 61 cm (24""), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black","iiyama ProLite E2483HS-B1. Display diagonal: 61 cm (24""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black","The ProLite E2483HS is an excellent 24” Full HD LED-backlit monitor with 1920 x 1080p resolution. It features 1ms response time and >5 000 000 : 1 Advanced Contrast Ratio, assuring clear and vibrant picture quality and high contrast. Triple Input support ensures compatibility with the latest installed graphics cards and embedded Notebook outputs. The E2483HS is also equipped with two high quality stereo speakers. Energy Star and TCO Certified, this monitor is a reliable solution for both home and office use.\n\nACR\nContrast Ratio is a measurement of the difference between the darkest black and the brightest white your monitor can display. Advanced Contrast Ratio is a feature that automatically adjusts contrast and brightness of the screen to assure perfect picture quality while watching films and playing games.\n\nFULL HD\nWith true 1920 x 1080p resolution your monitor is ready to display high definition images. This means you can accommodate more information on your screen; e.g. 60% more in comparison to a 1280 x 1024 monitor.With true 1920 x 1080p resolution your monitor is ready to display high definition images. This means you can accommodate more information on your screen; e.g. 60% more in comparison to a 1280 x 1024 monitor.\n\nLED-BACKLIT\nA typical CCFL LCD uses four backlight lamps. Using LED diodes considerably lowers the power consumption and reduces the CO2 emission into the environment making this LCD a true ECO-Friendly product.\n\nOVERDRIVE ON / OFF\nWhen very fast graphics are displayed your monitor can sometimes get blurry. Turning on the OverDrive feature will eliminate that.When very fast graphics are displayed your monitor can sometimes get blurry. Turning on the OverDrive feature will eliminate that.\n\nHDMI\nHDMI stands for High-Definition Multimedia Interface. Much smaller and more convenient than DVI, HDMI also has the significant advantage over DVI that it supports audio as well as video signals.\n\nSPEAKERS\nThis LED monitor is equipped with two high quality stereo speakers.","https://images.icecat.biz/img/gallery/19613272_3294704164.jpg|https://images.icecat.biz/img/gallery/19613272_7873996949.jpg|https://images.icecat.biz/img/gallery/19613272_3863269907.jpg|https://images.icecat.biz/img/gallery/19613272_9816824860.jpg|https://images.icecat.biz/img/gallery/19613272_1655254478.jpg|https://images.icecat.biz/img/gallery/19613272_0770385045.jpg|https://images.icecat.biz/img/gallery/19613272_0404687519.jpg|https://images.icecat.biz/img/gallery/19613272_6693669705.jpg","1600x1183|1600x1426|1600x1384|724x1600|1600x1206|1600x1426|1600x1360|1600x365","|||||||","","","","","","","","","","Display","Display diagonal: 61 cm (24"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: TN","Contrast ratio (typical): 1000:1","Display number of colors: 16.78 million colours","Display brightness (typical): 250 cd/m²","Response time: 1 ms","Display surface: Matt","Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Aspect ratio: 16:9","Contrast ratio (dynamic): 12000000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0,277 x 0,277 mm","Viewable size, horizontal: 29,9 cm","Viewable size, vertical: 53,1 cm","Viewable size diagonal: 61 cm","Digital horizontal frequency: 30 - 80 kHz","Digital vertical frequency: 55 - 75 Hz","3D: No","Separate H/V sync: Yes","Performance","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 95, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Yes","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 4 W","Design","Market positioning: Business","Product color: Black","Safety: TCO, CE, TUV-GS, VCCI-B, PSE, CU","Certification: VESA DPMS","Ports & interfaces","Built-in USB hub: No","Headphone out: Yes","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDMI ports quantity: 1","Headphone outputs: 1","Headphone connectivity: 3.5 mm","HDCP: Yes","AC (power) in: Yes","Network","Wi-Fi: No","Bluetooth: No","Ethernet LAN: No","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: No","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Tilt angle range: -5 - 22°","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Simplified Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Polish, Russian","Number of OSD languages: 10","Plug and Play: Yes","Power","Power consumption (typical): 24 W","Power consumption (standby): 0,5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Annual energy consumption: 36 kWh","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 5 - 85%","Packaging content","Stand included: Yes","Cables included: AC, Audio (3.5mm), DVI, VGA","Quick start guide: Yes","Weight & dimensions","Width (with stand): 565,5 mm","Depth (with stand): 203 mm","Height (with stand): 412 mm","Width (without stand): 565,5 mm","Depth (without stand): 56,5 mm","Height (without stand): 340 mm","Weight (without stand): 3,4 kg","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","On/off switch: Yes","Built-in subwoofer: No","TV tuner integrated: No","No flickering: Yes","Energy efficiency class (old): A"