"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70"
"","","18408458","","Viewsonic","VA2446M-LED","18408458","0766907722949|766907722949","Computer Monitors","222","A Series","","VA2446m-LED","20240307153452","ICECAT","1","86182","https://images.icecat.biz/img/norm/high/18405074-9484.jpg","1500x1500","https://images.icecat.biz/img/norm/low/18405074-9484.jpg","https://images.icecat.biz/img/norm/medium/18405074-9484.jpg","https://images.icecat.biz/thumbs/18405074.jpg","","","Viewsonic A Series VA2446m-LED LED display 61 cm (24"") 1920 x 1080 pixels Full HD Black","VA2446m-LED, 24"" (23.6"" viewable), 1920 x 1080, 170/160, 5ms, D-Sub, DVI-D, 3.5mm","Viewsonic A Series VA2446m-LED, 61 cm (24""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","Viewsonic A Series VA2446m-LED. Display diagonal: 61 cm (24""), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black","Product Description\n\nThe ViewSonic VA2446m-LED is a 24” (23.6” viewable) widescreen monitor with a LED backlight and a glossy, thin-bezel design ideal for use in the home or at the office. With Full HD 1920x1080 resolution and a 10M:1 MEGA Dynamic Contrast Ratio, the VA2446m-LED delivers stunning brightness and contrast, while a quick 5ms response time ensures crisp pictures and smooth playback. As a complete multimedia package, the display also includes a pair of integrated speakers. VGA and DVI inputs provide flexible and convenient connectivity, while a VESA-mountable design offers additional mount flexibility. With an efficient LED backlight and energy-saving Eco-mode, the VA2446m-LED is an environmentally friendly display choice. In addition, a 3-year limited warranty, along with one of the industry’s best pixel performance policies provides great value for the stylish, high-performance VA2446m-LED display.\n\nKey Features:\n\n- 24"" (23.6"" viewable) widescreen LED backlit monitor; great value for small office, home office applications, corporations, government and education\n- Up to 50%* power savings over a traditional CCFL 24"" monitor\n- 1920x1080 resolution with 16:9 aspect ratio for perfect image reproduction\n- Connectivity options include DVI (with HDCP) and VGA inputs\n- Multimedia enriched with integrated stereo speakers\n- 100 x 100mm VESA compliant for wall mount or monitor stands\n- Industry-leading pixel performance guarantee and 3-year limited warranty\n\nFull HD 1080p for Superior Pixel Performance\nThe VA2446m-LED features a Full HD 1080p 1920x1080 resolution for unbelievable pixel-by-pixel image performance. You'll experience the most amazing clarity and detail whether it be while working, gaming, or enjoying the latest in multimedia entertainment. A 16:9 widescreen ratio minimizes eye fatigue even after hours of viewing and is perfectly compatible with multi-window viewing without toggling.\n\nPair it with a ViewSonic or Mac computer\nOne of the key advantages of the VA2446m-LED monitor is its diverse connectivity options, making it flexible to be paired with a PC or a Mac computer. Now you can hook up any ViewSonic PC as well as a MacBook or a Mac Mini to the VA2446m-LED and enjoy a widescreen with LED backlight!\n\nVESA-mountable\nThe VA2446m-LED features a 100 x 100mm VESA-mountable design that allows you to mount the display on a monitor stand or on a wall, depending on your specific needs. You can easily detach the base by unscrewing four screws and then mounting the display on its new stand or wall mount.","https://images.icecat.biz/img/norm/high/18405074-9484.jpg|https://images.icecat.biz/img/gallery/18405074_2723.jpg|https://images.icecat.biz/img/gallery/18405074_2045.jpg|https://images.icecat.biz/img/gallery/18405074_1743.jpg|https://images.icecat.biz/img/gallery/18405074_1992.jpg|https://images.icecat.biz/img/gallery/18405074_2505.jpg","1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500","|||||","","","","","","","","","","Display","Display diagonal: 61 cm (24"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Touchscreen: No","HD type: Full HD","Contrast ratio (typical): 1000:1","Response time: 5 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Aspect ratio: 16:9","Dynamic contrast ratio marketing name: Mega Contrast","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","3D: No","Separate H/V sync: Yes","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Design","Product color: Black","Certification: CE, CB, WEEE, RoHS, REACH SVHC List, TCO5.1, ENERGY STAR 5.0, UL, cUL, FCC-B / ICES-003B, TUV-S, Nemko ERGO, GOSTR+ Hygienic, UkrSEPRO, ErP, CCC, CEL Level 1, BSMI, PSB, C-tick, KC, e-standby","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","Audio input: Yes","HDCP: Yes","AC (power) in: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Tilt adjustment: Yes","Tilt angle range: -5 - 20°","On Screen Display (OSD): Yes","Power","Power consumption (typical): 26 W","Power consumption (max): 34 W","Power consumption (PowerSave): 15 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Packaging content","Cables included: AC, Audio (3.5mm), VGA","Quick start guide: Yes","Weight & dimensions","Width (with stand): 571,5 mm","Depth (with stand): 210,8 mm","Height (with stand): 401,3 mm","Weight (with stand): 4,1 kg","Width (without stand): 571,5 mm","Depth (without stand): 48,3 mm","Height (without stand): 375,9 mm","Weight (without stand): 3,7 kg","Packaging data","Package width: 628 mm","Package depth: 122 mm","Package height: 440 mm","Package weight: 5,4 kg","Sustainability","Sustainability certificates: ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","Screen format adjustments: Auto","TV tuner integrated: No"