"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21"
"","","17983507","","Kingston Technology","MXAB1A032G4001FIPSA","17983507","","USB Flash Drives","1554","IronKey","","F150 32GB","20240307153452","ICECAT","","3578","https://images.icecat.biz/img/norm/high/17983500-3678.jpg","900x900","https://images.icecat.biz/img/norm/low/17983500-3678.jpg","https://images.icecat.biz/img/norm/medium/17983500-3678.jpg","https://images.icecat.biz/thumbs/17983500.jpg","","","Kingston Technology IronKey F150 32GB USB flash drive USB Type-A 2.0 Silver","32GB, USB 2.0, AES 256-bit","Kingston Technology IronKey F150 32GB, 32 GB, USB Type-A, 2.0, Cap, Password protection, Silver","Kingston Technology IronKey F150 32GB. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Password protection. Product color: Silver","Fast, secure, encrypted storage in a tough, tamper-evident case.\n\nMeet the most rigorous compliance requirements\nMeet even the most stringent data storage and transport requirements via military-grade, AES 256-bit encryption that is handled at the hardware level and is FIPS 140-2 Level 3 Validated. And encryption implemented in Cipher Block Chaining (CBC) mode is activated every time the USB flash drive is in use.\n\nEasily deploy a flexible, work-anywhere solution\nIronKey F150 Flash Drives are compatible across multiple platforms without the need to install administrative software or drivers. Yet for those who need it, comprehensive central management is available and easy to use.\n\nStand up to unauthorized access\nFoil unauthorized users by requiring a strong, unique password to unlock data and applications. And the IronKey F150 Flash Drive’s innovative tamper-resistant, lightweight magnesium alloy enclosure acts as an integral, water and dust resistant case.\n\nProtect data and identities\nFoil unauthorized users by requiring a strong, unique password to unlock data and applications. For added protection and convenience, carry RSA SecurID® soft tokens and let a single drive handle both secure storage and authentication using a one-time password for accessing critical systems and information.\n\nCollaborate safely and securely with colleagues\nUse Imation SafeShare technology to allow users to collaborate using on-device data, but without compromising its security.","https://images.icecat.biz/img/norm/high/17983500-3678.jpg|https://images.icecat.biz/img/gallery/17983500_6837.jpg","900x900|900x900","|","","","","","","","","","","Performance","Capacity: 32 GB","Device interface: USB Type-A","USB version: 2.0","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Design","Form factor: Cap","Product color: Silver","Protection features: Dust resistant, Water resistant","Key ring: Yes","Certification: NATO RESTRICTED, FIPS 140-2 Lvl 3, USB 1.1 & 2.0, FCC, CE, WEEE, RoHS","Security","Password protection: Yes","Security algorithms: 256-bit AES, FIPS 140-2","Weight & dimensions","Width: 12,5 mm","Depth: 21,5 mm","Height: 76 mm","Other features","Waterproof: Yes"