"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102" "","","1650639","","ASUS","1000H-W023X","1650639","","Laptops","151","Eee PC","","Eee PC 1000H","20201201162713","ICECAT","","66517","https://images.icecat.biz/img/norm/high/1650639-2923.jpg","365x377","https://images.icecat.biz/img/norm/low/1650639-2923.jpg","https://images.icecat.biz/img/gallery_mediums/img_1650639_medium_1480993616_9499_6217.jpg","https://images.icecat.biz/thumbs/1650639.jpg","","","ASUS Eee PC 1000H Intel Pentium Mobile N270 Netbook 25,4 cm (10"") 1 GB DDR2-SDRAM Windows XP Home Edition White","EEEPC1000H-W023X White - 10"" TFT LCD 1024 x 600, Intel Atom 1600 MHz, 80 GB HDD, 1024 MB DDR2, Intel GMA 900, 1.3 Mp Webcam, IEEE 802.11b/g/n, Bluetooth, Fast Ethernet, Windows XP Home Edition","ASUS Eee PC 1000H, Intel Pentium Mobile, 1,6 GHz, 25,4 cm (10""), 1024 x 600 pixels, 1 GB, Windows XP Home Edition","ASUS Eee PC 1000H. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,4 cm (10""), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 1,45 kg","This Eee PC™ 1000 offers even more options to users for unique user experiences. With its shockproof Solid State Drive (SSD) design, users will be able to enjoy stable and reliable computing on-the-go; while up to 8 hours of battery life, high speed 802.11n connectivity and exclusive 20GB Eee Storage makes it the ideal traveling companion for outdoor activities. The large 10"" display provides comfortable viewing, and a keyboard that´s 95%* sized of generic notebooks make for easier typing and relaxing usage. It is also available in 6 custom colored designs to fit your unique personality. \r\n\r\nLarge Screen and Keyboard for Comfortable Usage\r\n- The Eee PC™ 1000 is equipped with a large 10"" display that allows users to easily view documents and webpages comfortably \r\n- The keyboard is 95%* the size of generic notebooks – making it more comfortable to type for more relaxed usage.\r\n\r\nShock Proof SSD Design for Reliable Computing\r\n- The built-in Solid State Drive (SSD) technology provides shockproof computing, less power consumption, fast boot up and less heat – making the Eee PC™ 1000 ideal for reliable outdoor usage\r\n\r\nUp to 8 hours of Battery Life \r\n- ASUS exclusive Super Hybrid Engine for longer battery lifespan of up to 8 hours\r\n- Super Hybrid Engine offers a choice of performance and power consumption modes for easy adjustments according to various needs\r\n\r\nExclusive 20GB Eee Storage\r\n- 20GB file-encrypted Eee Storage with 5GB worth of downloads per day for easy accessibility from both Windows and Linux platforms \r\n- Choice of either Windows or GNU Linux OS for convenient computing and an easy, excellent and exciting user experience\r\n\r\nHigh Speed Connectivity Anywhere with Wi-Fi 802.11n\r\n- Easily functions in any connected environment with fast and complete connectivity (WiFi 802.11n) \r\n- Built-in Bluetooth for easy data transfers between devices \r\n- Full range of applications to enhance communication and computing experiences \r\n- Eee Connect for an easy way to connect two or more users through a remote desktop feature for easy troubleshooting. \r\n\r\nUnique Design to Fit Your Individual Personality\r\n- The Eee PC™ 1000 comes in six custom styles created with cutting-edge Infusion casing technology\r\n- Infusion surface with inlaid motifs provides a new level of resilience – providing scratch resistance and a beautiful style that will not fade with time\r\n- Users can choose from Sakura, Sweet Pea, Urban Metropolis, White Peony, Pearl White and Fine Ebony","https://images.icecat.biz/img/norm/high/1650639-2923.jpg|https://images.icecat.biz/img/gallery/1650639_5596.jpg|https://images.icecat.biz/img/gallery/1650639_8857.jpg|https://images.icecat.biz/img/gallery/1650639_6340.jpg|https://images.icecat.biz/img/gallery/1650639_3942.jpg","365x377|160x189|205x160|160x186|207x160","||||","","","","","","","","","","Design","Product type: Netbook","Product color: White","Display","Display diagonal: 25,4 cm (10"")","Display resolution: 1024 x 600 pixels","Native aspect ratio: 5:3","Processor","Processor family: Intel Pentium Mobile","Processor manufacturer: Intel","Processor model: N270","Processor frequency: 1,6 GHz","Processor cores: 1","Processor threads: 2","Processor cache: 0,512 MB","Processor cache type: L2","Processor socket: Socket F (1207)","Processor front side bus: 533 MHz","Processor lithography: 45 nm","Processor operating modes: 32-bit","Processor series: Intel Atom N200 Series","Processor codename: Diamondville","Bus type: FSB","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 2,5 W","Tjunction: 90 °C","Number of Processing Die Transistors: 47 M","Processing Die size: 26 mm²","CPU multiplier (bus/core ratio): 12","ECC supported by processor: No","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Storage","HDD capacity: 80 GB","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 1,3 MP","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Charging port type: DC-in jack","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Home Edition","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: No","Execute Disable Bit: Yes","Idle States: No","Thermal Monitoring Technologies: Yes","Processor package size: 22 x 22 mm","Supported instruction sets: SSE2, SSE3","Processor code: SLB73","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 36331","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Weight & dimensions","Weight: 1,45 kg","Width: 266 mm","Depth: 191 mm","Height: 38 mm","Other features","Wireless technology: IEEE 802.11b/g/n","Display: TFT","Graphics card: GMA 900","Features","Images Type Map: