"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73"
"","","16381482","","Canon","6469B002","16381482","4960999916545","Laser Printers","235","i-SENSYS","","LBP6780x","20230530120849","ICECAT","1","127623","https://images.icecat.biz/img/norm/high/16381482-7161.jpg","700x670","https://images.icecat.biz/img/norm/low/16381482-7161.jpg","https://images.icecat.biz/img/norm/medium/16381482-7161.jpg","https://images.icecat.biz/thumbs/16381482.jpg","","http://objects.icecat.biz/objects/mmo_16381482_1490253593_6759_30801.pdf","Canon i-SENSYS LBP6780x 1200 x 1200 DPI A4","LBP6780x - 1200 x 1200 Dpi, 40ppm, 8.6 sec, 792 Mhz, 768 MB, USB 2.0, Gigabit Ethernet, 16600g, Black/White","Canon i-SENSYS LBP6780x, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready","Canon i-SENSYS LBP6780x. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, White","Canon i-SENSYS LBP6780x\nMaintain peak productivity with Canon’s flagship mono laser printer.\n\nCanon’s flagship mono A4 laser printer offers fast 40ppm output. Network ready, MEAP-enabled and with a robust design, it integrates seamlessly into busy offices and workgroups.\n\nBenefits\n- 40ppm mono professional laser printing;\n- Up to 1200 x 1200 dpi resolution;\n- No waiting with Quick First-Print technologies;\n- 8.6 sec First Print Out Time;\n- Embedded MEAP;\n- Up to 1600-sheet paper capacity;\n- Automatic double-sided printing;\n- Network ready.\n\nMore versatile and easier to integrate\nMEAP, our Java-based platform for developing applications, is built-in so the LBP6780x can be incorporated into solutions – such as uniFLOW, which simplifies print output management while reducing cost.\n\nComplete workgroup print solution\nOffering a rapid 40ppm, Canon’s flagship mono laser device is ideal for busy corporate offices and workgroups that need a productive, high performance robust printer.\n\nConsistently superb results\nProfessional print quality is delivered every time. With a print resolution of up to 1200 x 1200 dpi, the printer has 768MB of memory as standard to support complex, network printing. Built-in Gigabit Ethernet connectivity provides seamless network integration, making it easy to share printing resources and handle demanding workloads. The LBP6780x also supports industry standard PCL5e/6 and Adobe® PostScript printing.\n\nEnhance your productivity\nThe LBP6780x provides a rapid First Print Out time of just 8.6 seconds and a quick recovery from sleep mode so there is no long wait for your documents.\n\nExtensive paper supply\nEquipped with a 500-sheet cassette and 100-sheet tray as standard, the LBP6780x can be configured for a total paper supply of 1600 sheets.\n\nEasy to use\nThe 5-line LCD and time-saving feature for printing files from USB storage, make this printer easy to work with. Canon’s All-in-One cartridge – containing toner and all essential parts – can be replaced in seconds and an optional high yield toner cartridge prints over double the usual amount of pages, for continuous output.\n\nAutomatic double-sided printing\nFor professional-looking documents, the LBP6780x automatically prints on both sides of a document – saving paper and cutting overheads.\n\nKeeping you protected\nSecure your information with the same advanced features available on our imageRUNNER ADVANCE multifunctional printers. These include IPSec and LAN IEEE 802.1x compliance. Optional secure mailbox printing makes sure no confidential material gets into the wrong hands.\n\nEnergy-saving design\nThe LBP6780x reduces environmental impact with class leading Typical Energy Consumption (TEC), helping support your environmental and sustainability objectives as well as reducing running costs.","https://images.icecat.biz/img/norm/high/16381482-7161.jpg|https://images.icecat.biz/img/gallery/16381482_997.jpg|https://images.icecat.biz/img/gallery/16381482_4486.jpg|https://images.icecat.biz/img/gallery/16381482_6492.jpg","700x670|530x265|530x265|530x265","|||","","","","","","","","","","Printing","Color: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 40 ppm","Warm-up time: 28 s","Time to first page (black, normal): 8,6 s","Print margins (top, bottom, right, left): 5 mm","Features","Maximum duty cycle: 100000 pages per month","Printing colors: Black","Number of print cartridges: 1","Page description languages: PCL 5e, PCL 6, PostScript 3, UFRII-LT","Input & output capacity","Total number of input trays: 1","Total input capacity: 500 sheets","Total output capacity: 250 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum number of input trays: 2","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5","Custom media width: 105 - 215,9 mm","Custom media length: 148 - 355,6 mm","Paper tray media weight: 60 - 120 g/m²","Multi-Purpose Tray media weight: 60 - 199 g/m²","Ports & interfaces","Standard interfaces: USB 2.0","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Performance","Internal memory: 768 MB","Built-in processor: Yes","Processor frequency: 792 MHz","Sound pressure level (printing): 54,5 dB","Design","Product color: Black, White","Display: LCD","Power","Power consumption (printing): 660 W","Power consumption (max): 1400 W","Power consumption (standby): 15 W","Power consumption (PowerSave): 1 W","Energy Star Typical Electricity Consumption (TEC): 1,9 kWh/week","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Linux operating systems supported: Yes","Server operating systems supported: Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64","Operational conditions","Operating temperature (T-T): 10 - 30 °C","Operating relative humidity (H-H): 20 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 454 mm","Depth: 424 mm","Height: 345 mm","Weight: 16,6 kg","Packaging content","Drivers included: Yes","Other features","Power LED: Yes","Stand-by LED: Yes"