"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38" "","","15946765","","Dataflex","58.622","15946765","0805410586225|805410586225","Monitor Mounts & Stands","942","","","Viewlite plus monitor arm - desk 622","20230419151708","ICECAT","1","141793","https://images.icecat.biz/img/gallery/28e0e174e82fe3e19a2043a29287a6fb.jpg","3000x3000","https://images.icecat.biz/img/gallery_lows/28e0e174e82fe3e19a2043a29287a6fb.jpg","https://images.icecat.biz/img/gallery_mediums/28e0e174e82fe3e19a2043a29287a6fb.jpg","https://images.icecat.biz/img/gallery_thumbs/28e0e174e82fe3e19a2043a29287a6fb.jpg","http://objects.icecat.biz/objects/mmo_15946765_1582807961_9415_16787.pdf","","Dataflex Viewlite 85,1 cm (33.5"") Silver, White Desk","Viewlite plus monitor arm - desk 622, silver-white","Dataflex Viewlite, Clamp/Bolt-through, 7 kg, 85,1 cm (33.5""), 100 x 100 mm, Height adjustment, Silver, White","Dataflex Viewlite. Mounting: Clamp/Bolt-through, Maximum weight capacity: 7 kg, Maximum screen size: 85,1 cm (33.5""), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -55 - 90°. Product color: Silver, White","Perfect for hot desking or collaborative working. It's easy to use and with the swivel limiter, which reduces the chance of bumping into walls or desks, you can locate it pretty well anywhere. Cables are easily hidden in the arm's aluminium extensions to create a tidy, professional impression.","https://images.icecat.biz/img/gallery/28e0e174e82fe3e19a2043a29287a6fb.jpg|https://images.icecat.biz/img/gallery/599ec11715758f8788e00669136b2f2b.jpg|https://images.icecat.biz/img/gallery/ef523d8e231a48d95763abdb75d30250.jpg|https://images.icecat.biz/img/gallery/17d159756981c20c51ebc00f0aaeaaf6.jpg|https://images.icecat.biz/img/gallery/25b9eccf5053213cacd78eea95c27aa3.jpg|https://images.icecat.biz/img/gallery/271695247cd22001268e0bfc27b36901.jpg","3000x3000|3793x3793|3725x3725|3500x3500|3715x3715|5982x5982","|||||","","","","","","","","","Dynamic height adjustment range of 240 mm (9,4"")|Independent depth adjustment|Integrated cable management|Main components made of aluminium|40% of aluminium content is already recycled|VESA MIS-D 75 x 75/100 x 100 mm compatible|Monitor: tilt +90°/-55°, swivel +90°/-90°, rotate 360°|Arm: swivel 360°|Swivel limiter pre-set to +90°/-90° (can be disabled)|Weight capacity min. 0 kg - max. 7 kg (0 - 15,4 lb) per monitor|Comes with a desk clamp mount and bolt-through desk mount|Suitable for a desktop thickness of 5 up to 40 mm (0,2"" - 1,6"") (clamp) or 50 mm (2,0"") (bolt through)|Monitor size limit: height 850 mm (33,5"")|Fitted with a practical quick-release VESA system|Monitor rotation lock can be enabled","Mounting","Maximum weight capacity: 7 kg","Maximum screen size: 85,1 cm (33.5"")","Mounting type: Desk","Minimum VESA mount: 75 x 75 mm","Maximum VESA mount: 100 x 100 mm","Number of displays supported: 1","Mounting: Clamp/Bolt-through","Desk thickness (min): 5 mm","Desk thickness (max): 5 cm","Ergonomics","Height adjustment: Yes","Height adjustment type: Manual","Adjustable depth: Yes","Tilt angle range: -55 - 90°","Swivel angle: 360°","Angle of rotation: 360°","Turn angle: 180°","Number of pivot points: 3","Cable management: Yes","Design","Product color: Silver, White","Housing material: Aluminium","Easy to install: Yes","Weight & dimensions","Width: 112 mm","Depth: 593 mm","Package width: 375 mm","Package depth: 265 mm","Package height: 105 mm","Package weight: 3,9 kg","Packaging content","Clamp included: Yes","Manual: Yes","Logistics data","Harmonized System (HS) code: 85299097","Other features","Package dimensions (WxDxH): 375 x 265 x 105 mm"