"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83" "","","1570908","","HP","GS918AA#ABH","1570908","","Computer Monitors","222","","","L1910 Flat Panel Monitor","20220822162702","ICECAT","1","403053","https://images.icecat.biz/img/norm/high/1367914-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/1367914-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1570908_medium_1480983358_5457_6217.jpg","https://images.icecat.biz/thumbs/1367914.jpg","","","HP L1910 Flat Panel Monitor computer monitor 48,3 cm (19"") 1280 x 1024 pixels Silver","The competitively priced HP L1910 19-inch LCD Monitor offers improved user comfort and performance features over previous-generation Essential series monitors and is well suited to both small and medium businesses and larger corporate environments.","HP L1910 Flat Panel Monitor, 48,3 cm (19""), 1280 x 1024 pixels, LCD, 5 ms, Silver","HP L1910 Flat Panel Monitor. Display diagonal: 48,3 cm (19""), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Silver","Do you need an essential, affordable large-screen LCD monitor for your everyday application, e-mail, and Internet viewing? The HP L1910 19-inch LCD Monitor offers a 19-inch diagonal viewable screen and essential image presentation features at a competitive price for everyone from small and medium businesses to larger corporate environments.","https://images.icecat.biz/img/norm/high/1367914-HP.jpg|https://images.icecat.biz/img/gallery/img_1570908_high_1470969154_47_10692.jpg","400x400|200x200","|","","","","","","","","","","Display","Display diagonal: 48,3 cm (19"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 800:1","Display brightness (typical): 300 cd/m²","Response time: 5 ms","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Pixel pitch: 0,294 x 0,294 mm","Horizontal scan range: 24 - 83 kHz","Vertical scan range: 50 - 77 Hz","Display scanning frequency: Horizontal: 24 - 83 kHz, Vertical: 50 - 77 Hz","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product color: Silver","Country of origin: China","Certification: ISO 13406-2 pixel defect guidelines, MPR-II, CISPR, VCCI, CSA (Canada), ACA (Australia), TUV and GS Mark (German ergonomic), BSMI (Taiwan), CCC (China), MIC (South Korea), NOM (Mexico), Eastern European approvals, CE Marking, FCC approval, ENERGY STAR qualified, TCO '03 (emissions, ergonomics, environment), Microsoft Windows certified (Microsoft Windows 2000, Microsoft Windows XP, and Windows Vista), UL listed, GOST (Russia), SASO (Saudi Arabia)","Ports & interfaces","VGA (D-Sub) ports quantity: 1","Ergonomics","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Tilt angle range: 5 - 25°","Plug and Play: Yes","Ergonomics: The monitor meets the ergonomic requirement of EN-ISO 13406-2 for flat panel displays.","Power","Power consumption (typical): 38 W","Power consumption (standby): 2 W","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 5 - 90%","Relative humidity: 20 - 80%","Packaging content","Bundled software: HP Display Assistant is a software utility that allows monitor adjustment and color calibration using the Display Data Channel Command Interface (DDC/CI) protocol of the connected PC; HP Display LiteSaver feature allows you to schedule Sleep mode at preset times to help protect the monitor against image retention, drastically lower power consumption and energy costs, and extend the lifespan of the monitor","Weight & dimensions","Width (with stand): 416 mm","Depth (with stand): 192 mm","Height (with stand): 416 mm","Width (without stand): 416 mm","Depth (without stand): 414 mm","Height (without stand): 192 mm","Weight (without stand): 4,9 kg","Packaging data","Package weight: 6,5 kg","Other features","Display: LCD","Audio system: No audio included at platform level","TV tuner integrated: No","Package dimensions (WxDxH): 487 x 190 x 472 mm","Power requirements: 100 - 240 VAC, 50/60 Hz","Security features: Kensington Lock-ready","Maximum resolution: 1280 x 1024 pixels","Video Dot Rate: 140 MHz","Maximum analog resolution: 1280 x 1024 pixels","Native resolution: SXGA (1280x1024)","Display","Surface treatment: Active Matrix TFT (thin film transistor)","Ports & interfaces","I/O ports: 15-pin mini D-sub analog VGA connector","Ergonomics","Display tilt and swivel range: Tilt: - 5 degrees to + 25 degrees, Swivel: 0 degrees","Operational conditions","Non-operating relative humidity (non-condensing): 5 - 90%","Other features","Dimensions (W x D x H) (imperial): 416,6 x 414 x 193 mm (16.4 x 16.3 x 7.6"")","Recommended resolution: Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60, 70 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60, 72 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60, 72 and 75 Hz","Display resolution at frequency: 1280 x 1024 @ 60 & 75 Hz, 1024 x 768 @ 60, 70 & 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60, 72 & 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60, 72 & 75 Hz","Display video input type connector: 15-pin D-sub mini connector; detached","Audio included: No audio included at platform level","User controls: Power on/off 3 button OSD (menu, plus, minus)\nbrightness; clock (clock phase); color temperature; contrast; factory reset; image control; monitor management","Weight (imperial): 10.8 lb","Dimension note (imperial): With stand","Dimension note (metric): With stand","Product dimensions (with stand, imperial): 16 .4 x 16.3 x 7 .6","Product dimensions (without stand, imperial): 414 x 348 x 58,4 mm (16.3 x 13.7 x 2.3"")","UNSPSC-code: 43211902"