"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11" "","","15550144","","Dataflex","52.402","15550144","0805410524029|805410524029","CPU Holders","1762","","","ViewMate 402","20221021101432","ICECAT","1","98248","https://images.icecat.biz/img/gallery/15550144_1927.jpg","600x600","https://images.icecat.biz/img/gallery_lows/15550144_1927.jpg","https://images.icecat.biz/img/gallery_mediums/15550144_1927.jpg","https://images.icecat.biz/img/gallery_thumbs/15550144_1927.jpg","","","Dataflex ViewMate 402 Silver","ViewMate Thin Client Holder 402","Dataflex ViewMate 402, 7 kg, Silver, 147 mm, 42 - 65 mm, 104 mm, 139 mm","Dataflex ViewMate 402. Maximum weight capacity: 7 kg, Product color: Silver. Width: 147 mm, Width adjustment range: 42 - 65 mm, Depth: 104 mm","The ViewMate Thin Client Holder is designed to place onto the ViewMate Style/Ecoline monitor arm. The holder is clamped onto the pole and similar to the monitor arm, is adjustable in height, ensuring both arm and holder are not getting in each other's way. The Thin Client Holder can be adjusted in width between 42-65mm by using a knob fitted on the sliding part of the holder and is suitable for thin clients up to 7kg.\n\n* Suitable for ViewMate Ecoline/Modular pole mounted monitor arms\n* Suitable for Thin Clients between 42-65 mm wide and max. 300 mm high\n* Coated with layer of anti-skid rubber foam for snug mounting\n* Quick adjust lever enables step less height adjustment\n* Can be moved up and down parallel with the monitor arm\n* Max. weight capacity of 7 kg.\n* Max. dimensions (wxdxh): 123-147 x 104 x 139 mm\n* Colour: silver","https://images.icecat.biz/img/gallery/15550144_1927.jpg|https://images.icecat.biz/img/gallery/15550144_1226.jpg","600x600|600x600","|","","","","","","","","","","Features","Maximum weight capacity: 7 kg","Product color: Silver","Weight & dimensions","Width: 147 mm","Width adjustment range: 42 - 65 mm","Depth: 104 mm","Height: 139 mm","Height (max): 30 cm","Package dimensions (WxDxH): 150 x 130 x 150 mm","Package weight: 760 g"