"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77" "","","1540232","","Lenovo","UC27WFR","1540232","","Laptops","151","ThinkPad","T","ThinkPad T42","20240314195020","ICECAT","","16925","https://images.icecat.biz/img/gallery/31256223_6123.jpg","250x201","https://images.icecat.biz/img/gallery_lows/31256223_6123.jpg","","https://images.icecat.biz/img/gallery_thumbs/31256223_6123.jpg","","","Lenovo ThinkPad T42 35,8 cm (14.1"") 0,5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional","ThinkPad T42, P M 735, 512MB RAM, 40GB 5400rpm HDD, 14.1 XGA(1024x768) TFT LCD, 32MB ATI Radeon 7500, 24x24x24x/8x CD-RW/DVD, Intel 802.11b/g wireless(MPCI), Modem(CDC), 1Gb Ethernet(LOM), UltraNav, Secure Chip, 6 cell Li-Ion battery, WinXP Pro","Lenovo ThinkPad T42, 1,7 GHz, 35,8 cm (14.1""), 1024 x 768 pixels, 0,5 GB, 40 GB, Windows XP Professional","Lenovo ThinkPad T42. Processor frequency: 1,7 GHz. Display diagonal: 35,8 cm (14.1""), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon 7500. Operating system installed: Windows XP Professional. Weight: 2,2 kg","In the office, on the road and anywhere in between, ThinkPad T Series notebooks are the ideal solution for frequent travelers requiring full functionality without a heavy load.","https://images.icecat.biz/img/gallery/31256223_6123.jpg","250x201","","","","","","","","","","","Display","Display diagonal: 35,8 cm (14.1"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor frequency: 1,7 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0,5 GB","Maximum internal memory: 2 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 40 GB","Optical drive type: DVD-ROM","HDD interface: Ultra-ATA/100","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon 7500","Maximum graphics card memory: 0,032 GB","Audio","Audio system: SoundMAX","Number of built-in speakers: 2","Camera","Front camera: No","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 24x","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type III","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Parallel ports quantity: 1","Keyboard","Pointing device: ThinkPad UltraNav","Keyboard number of keys: 86","Software","Operating system installed: Windows XP Professional","Bundled software: Access Program, Drive Letter Access, Record Now, ThinkVantage Access Connections, ThinkVantage Rescue and Recovery with Rapid Restore, Norton AntiVirus 2004, PC-Doctor, InterVideo WinDVD Creator, Intervideo WinDVD, Adobe Acrobat Reader","Battery","Number of battery cells: 6","Battery life (max): 4,5 h","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Weight & dimensions","Weight: 2,2 kg","Width: 311 mm","Depth: 255 mm","Height: 27 mm","Other features","Infrared data port: Yes","Dimensions (WxDxH): 311 x 255 x 27 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.92","Optical drive","DVD read speed: 8x","Other features","Docking solution: Dock II/Mini Dock, Port Replicator II"