"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167" "","","14787531","","Fujitsu","VFY:P0400P2171DE FSP:GA3S10Z00DEU01","14787531","","PCs/Workstations","153","ESPRIMO","P","P400 + Service Pack 3 Years On-Site 5x9","20240307153452","ICECAT","","46769","https://images.icecat.biz/img/norm/high/13605217-3857.jpg","558x850","https://images.icecat.biz/img/norm/low/13605217-3857.jpg","https://images.icecat.biz/img/norm/medium/13605217-3857.jpg","https://images.icecat.biz/thumbs/13605217.jpg","","","Fujitsu ESPRIMO P400 + Service Pack 3 Years On-Site 5x9 Intel® Pentium® G640 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black","ESPRIMO P400, Intel Pentium G640 (2C/2T, 2.80GHz, 3MB, 5GT/s, Intel HD Graphics), 2GB (1x 2GB) DDR3 unbuffered non-ECC 1333MHz PC3-10600 DIMM RAM, 250GB SATAIII 7200rpm 3.5"" HDD, DVD Super Multi, Windows 7 Professional 64-bit","Fujitsu ESPRIMO P400 + Service Pack 3 Years On-Site 5x9, 2,8 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional","Fujitsu ESPRIMO P400 + Service Pack 3 Years On-Site 5x9. Processor frequency: 2,8 GHz, Processor family: Intel® Pentium®, Processor model: G640. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product color: Black","Fujitsu All-round ESPRIMO PCs deliver high-quality computing for your office applications and projects at a very attractive price point. You can choose cost-optimized fixed configurations for immediate delivery. Alternatively, you can use configuration options to meet your specific hardware needs, while staying within your budget.\n\nGreen IT\nFujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FTS03230 and forms the basis on which all Fujitsu's products are designed. Especially for Fujitsu ESPRIMO PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant (partly) with several certificates awarding environmental conscience such as Nordic Swan, ENERGY STAR® and EPEAT.\n\nEnergy Effficiency\nAs energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The Fujitsu ESPRIMO P400 features latest technology regarding Intel® chipset and processor and optional an up to 86% energy efficient power supply.\n\nFlexibility\nEach business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.","https://images.icecat.biz/img/norm/high/13605217-3857.jpg|https://images.icecat.biz/img/gallery/img_15997555_high_1472555374_9101_26430.jpg|https://images.icecat.biz/img/gallery/img_15997555_high_1472555375_4506_26430.jpg|https://images.icecat.biz/img/gallery/img_15997555_high_1472555369_6295_26430.jpg|https://images.icecat.biz/img/gallery/img_15997555_high_1472555374_3078_26430.jpg|https://images.icecat.biz/img/gallery/img_15997555_high_1472555370_1837_26430.jpg","558x850|638x850|850x638|850x432|673x850|672x850","|||||","","","","","","","","","","Processor","Processor family: Intel® Pentium®","Processor manufacturer: Intel","Processor model: G640","Processor frequency: 2,8 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 1155 (Socket H2)","Processor cache: 3 MB","Processor cache type: L3","System bus rate: 5 GT/s","Bus type: DMI","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium G600 Series for Desktop","Processor codename: Sandy Bridge","Thermal Design Power (TDP): 65 W","Tcase: 69,1 °C","PCI Express slots version: 2.0","Number of processors installed: 1","Stepping: Q0","CPU multiplier (bus/core ratio): 28","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066 MHz","Memory bandwidth supported by processor (max): 17 GB/s","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 2 GB","Memory slots: 2x DIMM","Memory clock speed: 1333 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 250 GB","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD capacity: 250 GB","HDD interface: SATA III","HDD speed: 7200 RPM","HDD size: 3.5""","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 2","Maximum graphics card memory: 1,759 GB","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Bluetooth: No","Internal modem: No","Wake-on-LAN ready: Yes","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","DVI port: Yes","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","S/PDIF out port: No","DC-in jack: No","SmartCard slot: No","TV-out: No","Expansion slots","PCI Express x1 slots: 2","PCI Express x16 slots: 1","Design","Chassis type: Mini Tower","Product color: Black","Placement supported: Vertical","Number of 3.5"" bays: 3","Number of 5.25"" bays: 2","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Motherboard chipset: Intel® H61","Motherboard form factor: micro ATX","Audio system: Realtek ALC663","Password protection type: BIOS","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Compatible operating systems: Microsoft Windows 7 Home Basic 32-bit, Windows 7 Home Premium 64-bit, Windows 7 Professional 32-bit, Windows Vista, Windows XP,\nopenSUSE Linux","Pre-installed software: Nero Essentials S, Fujitsu Recovery, Norton Internet Security, Microsoft Office Starter","Trial software: Norton Internet Security","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: Yes","Intel Fast Memory Access: Yes","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1, SSE4.2","Processor code: SR059","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Processor ARK ID: 53486","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Conflict-Free processor: No","Power","Power supply: 300 W","Power supply input voltage: 200 - 240 V","Power supply input frequency: 50 - 60 Hz","Operational conditions","Storage temperature (T-T): 10 - 35 °C","Certificates","Certification: CE, WEEE, HCT, HCL entry, WHQL","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width: 175 mm","Depth: 425 mm","Height: 353 mm","Weight: 9 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","Power supply type: AC/DC","TV tuner integrated: No","Built-in camera: No","Package dimensions (WxDxH): 500 x 290 x 540 mm","Built-in microphone: No","Mac compatibility: No","Handheld remote control: No","Operating temperature (T-T): 50 - 95 °F","External drive bays: 1x 3.5"", 2x 5.25""","Internal drive bays: 2x 3.5""","Networking features: Gigabit Ethernet","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Graphics card family: Intel","Maximum resolution: 1920 x 1200 pixels","Headphone connectivity: 3.5 mm","Microphone connectivity: 3.5 mm","Floppy drive installed: No","Features","Images Type Map:
"