"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62"
"","","1433466","","Epson","C11CA07051BW","1433466","","Laser Printers","235","","","Epson AcuLaser M2000DTN","20240307153452","ICECAT","1","54806","https://images.icecat.biz/img/norm/high/1422208-956.jpg","415x400","https://images.icecat.biz/img/norm/low/1422208-956.jpg","https://images.icecat.biz/img/gallery_mediums/img_1422208_medium_1480996054_7883_5955.jpg","https://images.icecat.biz/thumbs/1422208.jpg","","","Epson Aculaser M2000DTN 1200 x 1200 DPI A4","Powerful DIN A4 black&white laser printer for the office","Epson Aculaser M2000DTN, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Network ready","Epson Aculaser M2000DTN. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready","More speed, efficiency, and quality for your office and your team. With the innovative DIN A4 black&white range of Epson printers. The printers offer high printing speeds of up to 28 pages/min., a flexible duplex function, high user friendliness, and extremely low printing costs.
Fast, cost-efficient printing – versatile black&white printer for all printing work in the office
Impressive results – Print with up to 28 pages/min. thanks to fast processing and efficient memory management.
Print in seconds– The Epson Application Specific Integrated Circuit (ASIC) technology processes documents at high speed and ensures fast reaction times up to the first printout.
Versatile paper management– 300 sheets with multifunctional cartridge for 50 sheets and paper cartridge with 250 sheets. Expandable to 800 sheets with two optional paper cartridges for 250 sheets.
Easy management of printing orders – with the Epson Controller technologies, multiple-page printouts are processed in the twinkling of an eye
Professional results – original Adobe® PostScript and PCL for additional printing quality and precision, long service life durable components, and easy maintenance
Energy and cost-saving – save paper with standard duplex unit and efficient toner cartridges at a low cost per page","https://images.icecat.biz/img/norm/high/1422208-956.jpg|https://images.icecat.biz/img/gallery/1422429-Epson-C11CA07011-32607.jpg|https://images.icecat.biz/img/gallery/1422209-Epson-C11CA07011BY-32622.jpg|https://images.icecat.biz/img/gallery/1422429-Epson-C11CA07011-32605.jpg|https://images.icecat.biz/img/gallery/1422432-Epson-C11CA07051-32618.jpg|https://images.icecat.biz/img/gallery/1422429-Epson-C11CA07011-32609.jpg|https://images.icecat.biz/img/gallery/1422432-Epson-C11CA07051-32611.jpg|https://images.icecat.biz/img/gallery/1422429-Epson-C11CA07011-326013.jpg|https://images.icecat.biz/img/gallery/1422429-Epson-C11CA07011-32608.jpg|https://images.icecat.biz/img/gallery/1422209-Epson-C11CA07011BY-326213.jpg|https://images.icecat.biz/img/gallery/1422429-Epson-C11CA07011-326014.jpg|https://images.icecat.biz/img/gallery/1422429-Epson-C11CA07011-326010.jpg|https://images.icecat.biz/img/gallery/1422429-Epson-C11CA07011-32606.jpg","415x400|400x369|369x400|400x320|199x400|400x229|400x295|400x364|400x381|400x383|371x400|400x284|400x309","||||||||||||","","","","","","","","","Printing","Color: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 28 ppm","Warm-up time: 14 s","Time to first page (black, normal): 6 s","Features","Maximum duty cycle: 20000 pages per month","Printer fonts: PCL, PostScript","PCL fonts: 181","Number of PostScript fonts: 17","Country of origin: Spain","Input & output capacity","Total input capacity: 300 sheets","Total output capacity: 250 sheets","Maximum input capacity: 550 sheets","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Legal, Letter","Network","Network ready: Yes","Performance","Internal memory: 64 MB","Maximum internal memory: 320 MB","Processor frequency: 300 MHz","Sound pressure level (printing): 55 dB","Sound power level (standby): 30 dB","Operational conditions","Operating temperature (T-T): 10 - 32 °C","Storage temperature (T-T): -20 - 40 °C","Operating relative humidity (H-H): 15 - 80%","Storage relative humidity (H-H): 10 - 90%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 11,5 kg","Dimensions (WxDxH): 378 x 390 x 255 mm","Packaging data","Package width: 520 mm","Package depth: 520 mm","Package height: 610 mm","Package weight: 20 kg","Logistics data","Quantity per pallet layer: 2 pc(s)","Quantity per pallet: 6 pc(s)","Quantity per pallet layer (UK): 2 pc(s)","Quantity per pallet (UK): 6 pc(s)","Other features","Mac compatibility: Yes","Power requirements: 220-240 V, 50/60 Hz, 3.9 A","Networking features: 100Base-TX/10Base-T","Compatible operating systems: Microsoft Windows 2000 / XP / Server 2003 / Microsoft Windows Vista / XP x64 Edition / Server 2003 x64 Edition / Vista x64 Edition / Mac / Linux / Unix / Citrix / SAP / Novell","Emulations: ESC/Page (z/w), FX, ESCP2, I239X, PCL5e, PCL6, Adobe PostScript3, PDF 1.3","Fonts included: Y","Quantity per pack: 1 pc(s)","Standard media sizes: A4, A5, B5, LT, GLT, HLT, LGL, GLG, IB5, EXE, C5, C6, DL, F4","Recommended media weight: 60 - 220 g/m²"