"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62" "","","134319","","HP","C8156A","134319","","Inkjet Printers","234","Business Inkjet","","1200dtwn","20230530120621","ICECAT","1","91892","https://images.icecat.biz/img/norm/high/134274-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/134274-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_134274_medium_1480686109_7714_2323.jpg","https://images.icecat.biz/thumbs/134274.jpg","http://www.shopping.hp.com/shopping/pdf/c8154a.pdf","","HP Business Inkjet 1200dtwn inkjet printer Color 4800 x 1200 DPI A4","15ppm/13ppm, 4800x1200dpi, 240MHz Motorola 32-bit ColdFire 4e HPA, 32MB RAM, 4MB ROM, 150sheet/250sheet","HP Business Inkjet 1200dtwn, Color, 4800 x 1200 DPI, 4, A4, 6250 pages per month, 9 ppm","HP Business Inkjet 1200dtwn. Color, Number of print cartridges: 4, Maximum duty cycle: 6250 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9 ppm. Product color: Black, Grey","High-capacity individual ink cartridges make it HP's lowest running-cost colour printer.HP's lowest running-cost colour printer.High-capacity individual ink cartridges make it HP's lowest running-cost colour printer. The HP Business Inkjet 1200 printer series delivers fast speeds, professional-quality, high yields, low intervention and best cost savings over time.","https://images.icecat.biz/img/norm/high/134274-HP.jpg","400x400","","","","","","","","","","Features","Color: Yes","Maximum duty cycle: 6250 pages per month","Number of print cartridges: 4","Page description languages: PCL 3","Printing colors: Black, Cyan, Magenta, Yellow","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 9 ppm","Print speed (color, normal quality, A4/US Letter): 8 ppm","Input & output capacity","Total input capacity: 150 sheets","Total output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Banner, Bond paper, Card stock, Envelopes, Photo paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Legal","Envelopes sizes: 10, C5, C6, DL, Monarch","Paper tray media weight: 60 - 135 g/m²","Ports & interfaces","USB port: Yes","USB 2.0 ports quantity: 1","Standard interfaces: Ethernet, Parallel, USB","Network","Ethernet LAN: Yes","Wi-Fi standards: 802.11b, 802.11g","Performance","Internal memory: 36 MB","Built-in processor: Yes","Processor frequency: 240 MHz","Sound pressure level (printing): 47 dB","Design","Market positioning: Home & office","Product color: Black, Grey","Built-in display: Yes","Certification: CSA (Canada), UL (USA), NOM-NYCE (Mexico), IRAM (Argentina), EMC 1200d, 1200dn, 1200dtn: FCC (USA), ICES (Canada), EMC and Radio 1200dtwn: FCC (USA), Canadian ID (Canada), ICES (Canada), Other Energy Star, WHQL, USB certification, Wi-Fi b/g (1200dtwn)","Power","Power consumption (printing): 75 W","AC input voltage: 110 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Linux operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 15 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 506 mm","Depth: 464 mm","Height: 275 mm","Weight: 12 kg","Packaging data","AC adapter included: Yes","Power cord included: Yes","Drivers included: Yes","Manual: Yes"