"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60" "","","13391076","","Canon","5152B010","13391076","","Laser Printers","235","i-SENSYS","","LBP6670dn","20230530120847","ICECAT","1","160597","https://images.icecat.biz/img/norm/high/13391076-7132.jpg","530x265","https://images.icecat.biz/img/norm/low/13391076-7132.jpg","https://images.icecat.biz/img/norm/medium/13391076-7132.jpg","https://images.icecat.biz/thumbs/13391076.jpg","","","Canon i-SENSYS LBP6670dn 600 x 600 DPI A4","LBP6670dn, 1200 x 1200 dpi, 512 RAM, PCL5e/6, USB 2.0 x1, Ethernet, 12.4 kg","Canon i-SENSYS LBP6670dn, Laser, 600 x 600 DPI, A4, 33 ppm, Duplex printing, Network ready","Canon i-SENSYS LBP6670dn. Print technology: Laser. Number of print cartridges: 2, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready. Product color: White","Detailed Features\nBe more productive\n\nIdeal for maximising productivity within busy workgroups, the stylish i-SENSYS LBP6670dn is compact enough to sit on the desktop. Users have the convenience of a mono laser printer close-by that delivers professional quality documents quickly – at a speedy 33 pages per minute. There’s no time lost waiting for documents either, with a fast First Print Out Time of just 6 seconds or less.\nHigh quality laser printing\n\nGive your business documents extra impact with crisp, black text and clear, bold graphics. With a print resolution up to 1200 x 1200 dpi the i-SENSYS LBP6670dn ensures the highest quality finish for all of your work. With 512MB of memory as standard, the printer is equipped to meet the demands of network printing, as well as printing large, complex documents and graphics in fine detail.\nEasy to use\n\nSimple to use, even for inexperienced users, the printer has an intuitive 5-line LCD display that makes it easy to setup and navigate between settings.\nSeamless network integration\n\ni-SENSYS LBP6670dn makes it quick and easy to share printing across the network. It has Gigabit Ethernet connectivity built-in, to handle demanding workloads quickly, without affecting network performance. It also supports the industry standard PCL5e/6 and optional Adobe® PostScript printing, for seamless integration into your existing print workflows.\nSave energy and cut costs\n\nCut paper costs and reduce wastage with automatic double-sided printing. A range of energy-saving features also helps you reduce running expenses. i-SENSYS LBP6670dn is Energy Star certified, consuming just 1.0 watts in sleep mode. With a low Typical Energy Consumption (TEC) figure of 1.3 kWh it is one of the most efficient printers in its class.\nTrouble-free maintenance\n\nFor maximum uptime with minimum maintenance the printer has a cost-effective All-in-One cartridge – containing toner, drum and cleaning units. The cartridge is easily replaced in seconds, leaving no mess. Use an Authentic Canon Laser Cartridge and you can be sure of continuous high quality output.","https://images.icecat.biz/img/norm/high/13391076-7132.jpg","530x265","","","","","","","","","","Printing","Color: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 33 ppm","Warm-up time: 28 s","Time to first page (black, normal): 7 s","Print margins (top, bottom, right, left): 5 mm","Economical printing: Yes","Features","Maximum duty cycle: 50000 pages per month","Number of print cartridges: 2","Page description languages: PCL 5e, PCL 6, UFRII","Input & output capacity","Total input capacity: 500 sheets","Total output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Heavy paper, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Performance","Internal memory: 512 MB","Built-in processor: No","Sound pressure level (printing): 54,2 dB","Design","Product color: White","Built-in display: Yes","Display: LCD","Display number of lines: 5 lines","Power","Power consumption (printing): 560 W","Power consumption (standby): 14 W","Power consumption (PowerSave): 1 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64","Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Operational conditions","Operating temperature (T-T): 10 - 30 °C","Operating relative humidity (H-H): 20 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 400 mm","Depth: 376 mm","Height: 289 mm","Weight: 12,4 kg","Other features","Power LED: Yes","Stand-by LED: Yes"