"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","1328350","","NETGEAR","FS728TP","1328350","","Network Switches","258","","","ProSafe 24Port 10/100 Smart Switch","20221021101432","ICECAT","1","201511","https://images.icecat.biz/img/norm/high/1328350-6223.jpg","300x85","https://images.icecat.biz/img/norm/low/1328350-6223.jpg","https://images.icecat.biz/img/gallery_mediums/img_1328350_medium_1480990024_0977_5955.jpg","https://images.icecat.biz/thumbs/1328350.jpg","","","NETGEAR ProSafe 24Port 10/100 Smart Switch Managed Power over Ethernet (PoE) Blue","PROSAFE 24-PORT 10/100 SMART SWITCH WITH 4 GIGABIT PORTS AND 24 POE PORTS","NETGEAR ProSafe 24Port 10/100 Smart Switch, Managed, Full duplex, Power over Ethernet (PoE)","NETGEAR ProSafe 24Port 10/100 Smart Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power over Ethernet (PoE)","Full 24-port PoE Solution Plus Easy Browser-based Management \r\nNETGEAR ProSafe Smart Switches fill the gap between unmanaged and fully managed switches. The family of ProSafe Smart Switches is designed for growing businesses that want control over their network without the cost and complexity of a full Layer 2/Layer 3 management implementation. This PoE-capable Smart Switch, the FS728TP, provides power and data using built-in IEEE 802.3af PoE on all 24 ports. In addition, the FS728TP offers an intuitive Webbased management tool for quick and easy deployment and configuration making it ideal for deploying access points, VoIP phones and IP-based surveillance cameras. This switch is equipped with highly advanced features such as access control lists (ACL), 802.1x port authentication, enhanced QoS, rate limiting and IGMP snooping among others to provide a small and medium-sized business with a network that is geared for growth while providing scalability and reliability. With the utility of 24 10/100 Mbps ports, four copper 10/100/1000 Mbps ports and two combination (copper/hot-swappable small form-factor pluggable (SFP)) Gigabit ports for optional fiber connectivity, growing business networks, classrooms and workgroups can benefit from superior performance and keep up with expanding network needs. This high-performing switch features a non-blocking wire-speed architecture with an 12.8 Gbps switching capacity for maximum data throughput. All 28 RJ-45 ports automatically negotiate to the highest speed and support Auto Uplink™ technology to make the right link.\r\n\r\nFull-featured, Flexible Power over Ethernet (PoE) \r\nWith a total power budget of 195 Watts, customers can choose to plug in up to 24 Ethernet or Fast Ethernet devices and mix in up to 24 802.3af IP-based devices. Power-over-Ethernet (PoE), optimizes the installation and power management of network devices such as wireless access points (AP), Voice over IP (VoIP) phones, and IP-based surveillance cameras. Power-over-Ethernet (IEEE 802.3af) capabilities reduce installation time and costs for many new network productivity devices. Free your wireless AP deployments and IP cameras from the restrictions of power outlet proximity using a standard Cat 5 UTP cable. Enable uninterruptible power supply for all your PoE devices by powering your switch from a UPS device.\r\n\r\nAdvanced Security \r\nThese switches also provide advanced features that provide more robust security to the SMBs. These include:\r\n-802.1x for authentication. \r\n-ACL filtering to permit or deny traffic based on MAC and IP addresses. \r\n\r\nAdvanced Quality of Service \r\nPriority queuing ensures high-priority traffic gets delivered efficiently, even during congestion from high traffic bursts. Companies implementing network telephony or video conferencing, for example, need to be able to prioritize such voice and video traffic and other real-time applications over less latency-sensitive traffic to ensure reliability and quality. The ability to prioritize traffic ensures quality of latency-sensitive services and applications despite increasing traffic loads. The ProSafe FS728TP provides several advanced QoS features:\r\n-802.1p based prioritization. \r\n-Layer 3-based (DSCP) prioritization.\r\n-Rate limiting. \r\n\r\n“Smart” Management Features \r\nManage all ProSafe Smart Switches as from an easy-to-use Web console that can be used to configure all features, as well as monitor and trouble-shoot. These switches also have SNMP (v1, 2 and 3) to collect and track data to monitor the network health, as well as manage devices, and more easily enforce critical IT controls and policies. SNMP v2c is most commonly deployed, as it provides better reporting capabilities than SNMP v1. Companies interested in more robust security may opt for SNMP v3, which provides data encryption.\r\n\r\nAll ProSafe Smart Switches provide world-class reliability with a Lifetime Warranty and optional ProSupport Maintenance Packages. These switches are optimized for ProSafe Network Management Software (NMS100) and works with other SNMP-based management software.","","","","","https://images.icecat.biz/img/norm/high/1328350-6223.jpg","300x85","","","","","","","","","","","","Management features","Switch type: Managed","Quality of Service (QoS) support: Yes","MIB support: RFC 1213 MIB II","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 24","Gigabit Ethernet (copper) ports quantity: 4","Network","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z","Copper ethernet cabling technology: 1000BASE-T, 100BASE-TX, 10BASE-T","Port mirroring: Yes","Full duplex: Yes","Flow control support: Yes","Link aggregation: Yes","Broadcast storm control: Yes","Data transmission","MAC address table: 8000 entries","Maximum data transfer rate: 1 Gbit/s","Jumbo frames support: Yes","Multicast features","Multicast support: Yes","Design","Product color: Blue","Power","Power consumption (typical): 225 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): Yes","Other features","Dimensions (WxDxH): 43,2 x 440 x 257 mm","Connectivity technology: Wired","Bandwidth: 12,8 Gbit/s","Power requirements: 100-240V AC/50-60-Hz","Authentication method: RADIUS","Wi-Fi: No","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 5 - 90%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: 0 - 3000 m","Non-operating altitude: 0 - 3000 m","Weight & dimensions","Weight: 3,6 kg","Certificates","Certification: CE, FCC 15 A, VCCI A, C-Tick","Other features","Connectivity LEDs: Y"