"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50"
"","","1099417","","Canon","2238B002","1099417","","Inkjet Printers","234","PIXMA","","iP90v","20221021101432","ICECAT","1","103611","https://images.icecat.biz/img/gallery/1099417_4458.jpg","430x433","https://images.icecat.biz/img/gallery_lows/1099417_4458.jpg","","https://images.icecat.biz/img/gallery_thumbs/1099417_4458.jpg","","","Canon PIXMA iP90v inkjet printer Color 4800 x 1200 DPI A4","iP90v Bubble Jet Printer","Canon PIXMA iP90v, Color, 4800 x 1200 DPI, A4, 12,7 ppm, Duplex printing","Canon PIXMA iP90v. Color. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12,7 ppm. Duplex printing","Benefit from the quality and speed of a desktop printer with the compact, portable PIXMA iP90v. IrDA and an optional Bluetooth adapter enable wireless printing from camera phones, PC's and PDA's\r\n\r\nFeatures\r\n- Compact and powerful portable inkjet photo printer \r\n- Convenient wireless printing with IrDA & optional Bluetooth® \r\n- 4800x1200 dpi FINE print head with 2pl Micro-Nozzles \r\n- Up to 16ppm mono and 12ppm colour \r\n- PictBridge port for camera direct photo printing \r\n\r\nIncredibly powerful and surprisingly compact\r\n\r\nPhoto lab quality on the move\r\nThe portable PIXMA iP90v utilises Canon’s FINE print head technology to deliver the photo quality and print speed of a professional desktop printer. Micro-Nozzles ejecting tiny 2pl ink droplets enable a high 4800 x 1200dpi resolution - for outstanding accuracy and true colour excellence.\r\n\r\nProductive print speeds\r\nThe PIXMA iP90v prints at up to 16 ppm in mono and 12 ppm in colour. It can also print a 10 x 15cm borderless photo in just 51 seconds, and is the only portable printer capable of producing borderless prints up to an A4 size - making it ideal for photo enlargements.\r\n\r\nWireless printing freedom\r\nThe PIXMA iP90v offers IrDA as standard and an optional Bluetooth adapter for convenient, cable-free printing. The capability to print wirelessly from compatible camera phones, PC's and PDA's ensures complete printing freedom. Weighing just 1.8 kg, this ultra compact, portable printer will meet the needs of the most demanding users.\r\n\r\nDirect camera printing\r\nThe iP90v prints photos directly from any PictBridge compatible digital camera or camcorder - without the need for a PC - giving beautiful borderless prints, anytime and anywhere.\r\n\r\n100 years print life\r\nWith up to 100 years print life when stored in a photo album, photos can be enjoyed and shared for a lifetime (see www.canon-europe.com for optimal storage conditions). \r\n\r\nPortability and lasting power\r\nWhen no mains power is available, Canon's optional Li-ion battery ensures the iP90v still keeps on printing. The space-saving cradle kit supports the printer when not in use, making recharging even easier. An optional car adapter is also available, allowing the printer to be powered from a car's cigarette lighter socket. So everyone can print everywhere.\r\n\r\nWindows & Mac compatible\r\nThe PIXMA iP90v works with all popular Windows and Mac operating systems, for full flexibility.","https://images.icecat.biz/img/gallery/1099417_4458.jpg","430x433","","","","","","","","","","Features","Color: Yes","Duplex printing: Yes","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 12,7 ppm","Resolution color: 4800 x 1200 DPI","Print speed (color, normal quality, A4/US Letter): 7,2 ppm","Input & output capacity","Total input capacity: 30 sheets","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 297 mm","ISO B-series sizes (B0...B9): B5","Ports & interfaces","PictBridge: Yes","Direct printing: Yes","Network","Bluetooth: Yes","Performance","Sound power level (printing): 40 dB","Design","Market positioning: Home & office","Power","Power consumption (printing): 10 W","Power consumption (standby): 1 W","Battery","Battery technology: Lithium-Ion (Li-Ion)","System requirements","Mac compatibility: Yes","Compatible operating systems: Windows XP/2000/Me/98\nMac OS X v10.2.1","Minimum system requirements: Windows: USB, CD-ROM. \n150MB HDD\nMac: USB, CD-ROM. \n340MB HDD\n","Operational conditions","Storage temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 310 mm","Depth: 174 mm","Height: 51,8 mm","Weight: 1,8 kg","Packaging data","Bundled software: Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord\nMac: Easy-PhotoPrint","Other features","Dimensions (WxDxH): 310 x 174 x 51,8 mm","Infrared data port: Yes","Print technology: Inkjet","Interface: USB/IrDA 1.1/Bluetooth V1.1","Ports & interfaces","I/O ports: Direct Print Port"