"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42" "","","1002398","","Lexmark","16C0659","1002398","","Multifunction Printers","304","","","X634e","20240118173446","ICECAT","1","31337","https://images.icecat.biz/img/norm/high/1002398-3038.jpg","200x222","https://images.icecat.biz/img/norm/low/1002398-3038.jpg","https://images.icecat.biz/img/gallery_mediums/img_1002398_medium_1480986672_1942_5647.jpg","https://images.icecat.biz/thumbs/1002398.jpg","","","Lexmark X634e A4 1200 x 1200 DPI 43 ppm","Lexmark X634e MFP","Lexmark X634e, 1200 x 1200 DPI, A4","Lexmark X634e. Maximum resolution: 1200 x 1200 DPI. Optical scanning resolution: 300 x 300 DPI. Maximum ISO A-series paper size: A4","An A4 multifunction device that evolves with you, Lexmark’s X634e offers enhanced security features, total ease of use and a major boost in productivity. Thanks to its intuitive colour touch-screen interface, users can operate it easily with little training. And it’s equipped with PostScript and PCL emulation to keep workflow soaring like never before! \r\n--------------------------------------------------------------------------------\r\nHigh-performance multifunction A4 monochrome laser\r\n\r\n--------------------------------------------------------------------------------\r\nIntuitive colour touch-screen interface for hassle-free operation\r\n\r\n--------------------------------------------------------------------------------\r\nLightning-fast 45 pages per minute for printing and copying\r\n\r\n--------------------------------------------------------------------------------\r\nPostScript and PCL emulation to optimise performance\r\n\r\n--------------------------------------------------------------------------------\r\nEnhanced data security and authentication features\r\n\r\n--------------------------------------------------------------------------------\r\nEfficient document transmission via LDAP support\r\n\r\n--------------------------------------------------------------------------------\r\nNetwork-ready with 10/100 Ethernet adapter\r\n\r\n--------------------------------------------------------------------------------\r\n“Zero Configuration” and advanced network management tools\r\n\r\n--------------------------------------------------------------------------------\r\nWide range of flexible finishing options\r\n\r\n--------------------------------------------------------------------------------\r\nStandard onsite support and extended warranties available","https://images.icecat.biz/img/norm/high/1002398-3038.jpg","200x222","","","","","","","","","","","Printing","Printing: No","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 43 ppm","Time to first page (black, normal): 8,5 s","Copying","Copying: No","Copy speed (black, normal quality, A4): 43 cpm","Scanning","Scanning: No","Optical scanning resolution: 300 x 300 DPI","Fax","Faxing: No","Modem speed: 33,6 Kbit/s","Features","Digital sender: No","Input & output capacity","Total input capacity: 600 sheets","Total output capacity: 500 sheets","Maximum input capacity: 2600 sheets","Maximum output capacity: 500 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Performance","Internal memory: 80 MB","Maximum internal memory: 320 MB","Processor frequency: 500 MHz","Sound pressure level (printing): 56 dB","Design","Market positioning: Business","Certificates","Certification: Energy Star, CSA, ICES Class A, CS03, FCC Class A, UL 60950 3rd Edition, IEC 60320-1, CE Class A, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, FIMKO FI mark, UL AR, CS, TÜV Rh, ACATS001, AS/NZS 3260, ACA A-tick mark Class A, CCC Class A","Weight & dimensions","Weight: 38,8 kg","Other features","Networking features: Ethernet/Fast-Ethernet","Dimensions (WxDxH): 813 x 908 x 584 mm","Media types supported: Card Stock,Dual Web Labels,Envelopes,Integrated Labels,Paper Labels,Plain Paper,Polyester,Labels,Transparencies,Vinyl Labels","Compatible operating systems: Apple Mac OS 8.6 - 9.x \nApple Mac OS X \nCitrix, MetaFrame and MetaFrame XP are registered trademarks or trademarks of Citrix Systems, Inc. in the U.S. and other countries. \nMicrosoft Windows 2000 Server running Terminal Services with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0. \nMicrosoft Windows NT 4 Terminal Server with Citrix MetaFrame XP Presentation Server \nMicrosoft Windows Server 2003 running Terminal Server with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0\nRed Hat Linux 7.3, 8.0, 9.0 \nSuSE Linux 8.0, 8.1, 8.2, 9.0 \nRed Hat Enterprise Linux WS 3.0\nMicrosoft Windows 2000 (Professional/Server/Advanced Server) \nMicrosoft Windows NT (4.00/4.00 Server) \nMicrosoft Windows Me \nMicrosoft Windows XP (Home, Professional) \nMicrosoft Windows Server 2003 (Standard, Enterprise)\nNovell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support \nNovell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution \nNovell NetWare(R) 6.x with iPrint","Color all-in-one functions: No","I/O ports: Ethernet 10/100BaseTX \nTwo Internal Card Slots \nUSB Compatible with USB 2.0 Specification"