"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","95839317","","Tripp Lite","P022AB-006-HG","95839317","0037332266163|037332266163","Power Cables","869","","","Safe-IT Antibacterial Hospital-Grade Extension Cord, 5-15P to 5-15R - Green Dot, 13A, 125V, 16 AWG, Black, 6 ft. (1.8 m)","20240310101044","ICECAT","1","26024","https://images.icecat.biz/img/gallery/95839317_3917744305.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/95839317_3917744305.jpg","https://images.icecat.biz/img/gallery_mediums/95839317_3917744305.jpg","https://images.icecat.biz/img/gallery_thumbs/95839317_3917744305.jpg","http://objects.icecat.biz/objects/mmo_95839317_1638272208_3885_4114.pdf","","Tripp Lite P022AB-006-HG power cable Black 1,83 m NEMA 5-15P NEMA 5-15R","Safe-IT Antibacterial Hospital-Grade Extension Cord, 5-15P to 5-15R - Green Dot, 13A, 125V, 16 AWG, Black, 6 ft. (1.8 m)","Tripp Lite P022AB-006-HG, 1,83 m, NEMA 5-15P, NEMA 5-15R, SJT, 125 V","Tripp Lite P022AB-006-HG. Cable length: 1,83 m, Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15R, Cable type: SJT. Input voltage: 125 V","Hospital-Grade Extension Cord is a Safe Solution for Medical Facilities\nThis Safe-IT™ hospital-grade power cord is designed for computers, mobile carts, printers, scanners, monitors and other compatible hospital equipment within a healthcare facility. It features a NEMA 5-15R-HG end for connecting to a device and a NEMA 5-15P-HG plug for connecting to a hospital-grade AC power source located outside patient care vicinities. The six-foot (1.8-meter) length allows you flexibility in placing equipment with respect to the power outlet.\n\nProvides Extra Protection Against Certain Bacteria\nThe connectors and PVC jacket are constructed using an antibacterial material that is effective in inhibiting the growth of Escherichia coli (E. coli) and Staphylococcus aureus (staph). This added protection makes this cable an ideal solution for medical environments, such as hospitals, laboratories and clinics, and anywhere else that needs extra protection against bacteria.\n\nDesigned and Tested to Strict Hospital-Grade Standards\nThis cord is tested to ANSI/UL 62 and 817 standards, as well as CAN/CSA C22.2 no. 21 and 49 standards, ensuring it’s a dependable power solution for hospital environments.","https://images.icecat.biz/img/gallery/95839317_3917744305.jpg|https://images.icecat.biz/img/gallery/95839317_6226598798.jpg|https://images.icecat.biz/img/gallery/95839317_4010248629.jpg|https://images.icecat.biz/img/gallery/95839318_3086026082.jpg|https://images.icecat.biz/img/gallery/95839318_1103345974.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Recommended for connecting devices to power outlets outside patient care vicinities|Made with antibacterial material proven effective in inhibiting the growth of E. coli and staph|Adds 6 ft. to your existing power connection to provide flexibility in placing devices|5-15P-HG plug connects to AC power; 5-15R-HG end connects to device’s input cord|Tested to ANSI/UL 62 and 817 and CAN/CSA C22.2 no. 21 and 49 standards","Features","Product colour: Black","Connector 1 gender: Male","Connector 2 gender: Female","Cable length: 1,83 m","Connector 1: NEMA 5-15P","Connector 2: NEMA 5-15R","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Suitable for use in country/location: North America","Jacket material: Polyvinyl chloride (PVC)","AWG wire size: 16","Cable type: SJT","Number of conductors: 3","Conductor cross section: 1.31 mm²","Certification: RoHS, REACH, UL/Cul","Power","Input voltage: 125 V","Maximum current: 13 A","Operational conditions","Operating temperature (T-T): -20 - 60 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 80%","Packaging data","Quantity per pack: 1 pc(s)","Package width: 179,8 mm","Package depth: 12,7 mm","Package height: 253,5 mm","Package weight: 250 g","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332266160","Logistics data","Master (outer) case width: 329,9 mm","Master (outer) case length: 25,4 mm","Master (outer) case height: 479,8 mm","Master (outer) case weight: 2,59 kg","Quantity per master (outer) case: 10 pc(s)","Other features","Country of origin: China"