"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60" "","","92771523","","LevelOne","GSW-0807","92771523","4015867225141|7320285301504|4015867140048|0878742003654|878742003654|4014619048519|4054318712984|4052305326244|0803982818096|803982818096|5054484159551|0168141531194|168141531194|5711045329197","Network Switches","258","","","8-Port Gigabit Switch","20230925122344","ICECAT","1","36776","https://images.icecat.biz/img/gallery/92771523_0129108926.jpg","2000x1088","https://images.icecat.biz/img/gallery_lows/92771523_0129108926.jpg","https://images.icecat.biz/img/gallery_mediums/92771523_0129108926.jpg","https://images.icecat.biz/img/gallery_thumbs/92771523_0129108926.jpg","http://objects.icecat.biz/objects/mmo_92771523_1624961012_3965_61874.pdf","","LevelOne GSW-0807 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black, Red","8-Port Gigabit Switch","LevelOne GSW-0807, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Wall mountable","LevelOne GSW-0807. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8192 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Wall mountable","The LevelOne GSW-0807 Gigabit Ethernet Switch is designed for reliable high-performance networking. With its non-blocking switching fabric in full-duplex mode, this switch can deliver up to 2000Mbps per port, while the Store-and-Forward service brings low latency and error-free packet delivery. This highperformance Gigabit Ethernet switch is perfect for fulfilling the demands of online gaming and multimedia streaming. Moreover, this switch also supports IEEE 802.3az Energy Efficient Ethernet which helps reduce power consumption. Power Saving FeaturesThe GSW-0807 supports IEEE 802.3az Energy Efficient Ethernet to provide power-saving benefits without compromising performance. One of the ways it does this is by automatically detecting the length of connected cables and can adjust power usage by saving energy on shorter cable connections. Compact and Stylish DesignThe stylish, compact wall-mountable housing of GSW-0807 fits any working environment. It comeswith 8 10/100/1000Mbps ports to meet SOHO and home network expansion needs. Easy to UseThe GSW-0807 features plug-and-play for easy installation. No configuration is required. Autonegotiation on each port senses the link speed of a network device and adjusts for compatibility and optimal performance.","https://images.icecat.biz/img/gallery/92771523_0129108926.jpg|https://images.icecat.biz/img/gallery/92771523_1183119765.jpg|https://images.icecat.biz/img/gallery/92771523_9692193847.jpg|https://images.icecat.biz/img/gallery/92771523_4630697287.jpg|https://images.icecat.biz/img/gallery/92771523_3185223030.jpg|https://images.icecat.biz/img/gallery/92771523_4029883622.jpg","2000x1088|2000x1500|2000x1500|2000x1500|2000x1500|2000x1500","|||||","","","","","","","","","8 Gigabit Ethernet ports|1000Mbps full-duplex, 10/100Mbps full/half-duplex, auto-negotiation, auto-MDI/MDIX|Supports 8K MAC address auto-learning and auto-aging|9K jumbo frames to increase data transfer rates|IEEE 802.3x Flow Control protects against lost packets for reliable data transmission|Provides wall or desktop mounting|Quick and easy installation|Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)","Management features","Switch type: Unmanaged","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 8","Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000)","Gigabit Ethernet (copper) ports quantity: 8","Power connector: DC-in jack","Network","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x","10G support: No","Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T","Full duplex: Yes","Flow control support: Yes","Auto MDI/MDI-X: Yes","Auto-negotiation: Yes","Data transmission","MAC address table: 8192 entries","Switching capacity: 16 Gbit/s","Store-and-forward: Yes","Jumbo frames support: Yes","Jumbo frames: 9000","Packet forwarding rate (1 Gbps): 1488000 pps","Packet forwarding rate (100 Mbps): 148000 pps","Packet forwarding rate (10 Mbps): 14880 pps","Design","Rack mounting: No","Stackable: No","Product colour: Black, Red","LED indicators: Activity, Link, Power","Wall mountable: Yes","Country of origin: China","Certification: CE, RoHS, FCC","Performance","Flash memory: 1024 MB","Power","Power supply included: No","Input current: 1 A","Power consumption (typical): 3 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 5 - 90%","Storage relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 149,5 mm","Depth: 89 mm","Height: 27 mm","Weight: 135 g","Packaging data","Quick start guide: Yes","AC adapter included: Yes","Package type: Box","Package width: 142 mm","Package depth: 92 mm","Package height: 92 mm","Package weight: 300 g","Logistics data","Harmonized System (HS) code: 85176990"