"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","88258959","","Tripp Lite","SMX1500LCDTA","88258959","0037332255181|037332255181","Uninterruptible Power Supplies (UPSs)","817","","","SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower","20240219221440","ICECAT","1","29794","https://images.icecat.biz/img/gallery/88258959_5016297760.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/88258959_5016297760.jpg","https://images.icecat.biz/img/gallery_mediums/88258959_5016297760.jpg","https://images.icecat.biz/img/gallery_thumbs/88258959_5016297760.jpg","http://objects.icecat.biz/objects/mmo_88258959_1708377274_8517_4187471.pdf","http://objects.icecat.biz/objects/mmo_88258959_1622392903_898_50820.pdf","Tripp Lite SMX1500LCDTA uninterruptible power supply (UPS) 1,5 kVA 900 W 8 AC outlet(s)","1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower","Tripp Lite SMX1500LCDTA, 1,5 kVA, 900 W, 230 V, 230 V, 220 V, 240 V","Tripp Lite SMX1500LCDTA. Output power capacity: 1,5 kVA, Output power: 900 W, Input operation voltage (min): 230 V. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery voltage: 12 V, Typical backup time at half load: 10 min. Form factor: Compact, Product colour: Black, Cable length: 1,8 m. Width: 146 mm, Depth: 396,2 mm, Height: 203,2 mm","1.5kVA/900W/230V Battery Backup for PCs, Home Theaters or Digital Signage\nThis SmartPro® line-interactive UPS system with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The 230V battery backup is ideal protection for your home office, media center or commerce components, including computers, routers, printers, HDTVs, Blu-ray players, game consoles, ATMs, kiosks, security systems and digital signage equipment.\n\nAllows Time to Back Up Critical Files During a Blackout \nBackup support allows you to work through short power failures and gives you enough time to safely save files and shut down your system in case of a prolonged blackout. Backup time varies according to load, but the line-interactive UPS system should keep an energy-efficient desktop computer with small LCD monitor powered as long as 90 minutes. During normal operation, incoming utility power keeps the replaceable internal battery fully charged, so backup power will always be available.\n\n8 IEC 320 C13 Outlets Protect Your Connected Components\nSix C13 outlets provide battery backup, surge protection and voltage regulation for your computer, monitor and other crucial components. The other two C13 outlets provide surge suppression only for printers, speakers and other desktop equipment regarded as non-essential during a blackout. Included outlet adapters convert two C13 outlets to 10A Australia/New Zealand-compatible outlets. A high >95% line mode efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs.\n\nAutomatic Voltage Regulation (AVR) Corrects Low- and High-Voltage Conditions\nAVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts and overvoltages. The SMX1500LCDTA can correct brownouts as low as 170V and overvoltages as high as 280V back to nominal 230V power continuously, all while keeping the battery fully charged and ready to take over in case of power failure.\n\n455 Joules Fight Back Against Unexpected Power Surges\nA 455-joule surge suppression rating protects connected components from the harmful effects of power surges. In addition to the C13 outlets, the RJ45 jacks for phone, DSL, fax, modem and Ethernet connections (not compatible with PoE applications) also are protected against surges.\n\nCombats Electromagnetic Interference That Can Harm Equipment\nEMI (electromagnetic interference) and RFI (radio frequency interference) line noise is a common cause of performance problems and can lead to incremental hardware damage, data corruption and audio/video transmission problems. The SMX1500LCDTA incorporates technology that filters out disruptive line noise so that it won’t affect your equipment.\n\nInteractive LCD Reports Real-Time UPS and Power Status\nThe multifunction LCD screen displays vital voltage, load and battery data, as well as critical fault status. An audible alarm will sound in case of low battery, overload, fault and power failure.\n\nHID-Compliant USB Port Allows for Automatic Saves and Shutdowns\nThis port connects the SMX1500LCDTA to a computer running free downloadable PowerAlert® software to enable safe unattended system shutdown in case of a prolonged power failure. USB cable is included. The UPS works with Windows, Mac and Linux operating systems.\n\nTower Form Factor for Easy Placement in Your Workspace or Media Center\nThe compact ABS housing fits easily on a desktop, shelf or anywhere else convenient to your workstation or home theater. Connect the C14 power inlet to a properly grounded AC wall outlet with a user-supplied power cord with country-specific plug. A detachable 1.5-meter power cord with 10A Australia/New Zealand input plug is included. A variable-speed cooling fan regulates the UPS system’s internal temperature to prevent the unit from overheating.","https://images.icecat.biz/img/gallery/88258959_5016297760.jpg|https://images.icecat.biz/img/gallery/88258959_9143078541.jpg|https://images.icecat.biz/img/gallery/88258959_3870941257.jpg|https://images.icecat.biz/img/gallery/88258959_2368205550.jpg|https://images.icecat.biz/img/gallery/88258959_5650768937.jpg|https://images.icecat.biz/img/gallery/88258959_6550768516.jpg|https://images.icecat.biz/img/gallery/88258959_8530598463.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Protects equipment against blackouts, brownouts, transient surges and line noise|Keeps AC power running during outages to allow time for file saves and safe shutdown|Maintains line power operation with input voltage as low as 170V and as high as 280V|8 C13 outlets with 2 AUS/NZ adapters power and protect PCs and other equipment|Multifunction LCD screen provides valuable voltage, load, battery and fault statuses","Features","Output power capacity: 1,5 kVA","Output power: 900 W","Input operation voltage (min): 230 V","Input operation voltage (max): 230 V","Output operation voltage (min): 220 V","Output operation voltage (max): 240 V","Maximum current: 10 A","Surge energy rating: 455 J","Efficiency: 95%","Surge protection: Yes","Country of origin: China","Ports & interfaces","AC outlet types: C13 coupler","Power plug: C14 coupler","AC outlets quantity: 8 AC outlet(s)","Ethernet LAN (RJ-45) ports: 2","Battery","Battery voltage: 12 V","Typical backup time at half load: 10 min","Design","Form factor: Compact","Product colour: Black","Cable length: 1,8 m","Cooling type: Active","Display type: LCD","LED indicators: Yes","Certification: CE; Tested to GOST (Russia); Tested to SASO (Saudi Arabia)","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 50 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 146 mm","Depth: 396,2 mm","Height: 203,2 mm","Weight: 11,2 kg","Package width: 231,1 mm","Package depth: 487,7 mm","Package height: 307,3 mm","Package weight: 12,2 kg","Packaging data","Rack mount kit: Yes","Manual: Yes","Logistics data","Quantity per master (outer) case: 1 pc(s)"