"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","8212133","","NETGEAR","XAV5001-100NAS","8212133","","Network Cards","182","","","XAV5001","20221021101432","ICECAT","","120648","https://images.icecat.biz/img/norm/high/8212133-8190.jpg","932x1200","https://images.icecat.biz/img/norm/low/8212133-8190.jpg","https://images.icecat.biz/img/norm/medium/8212133-8190.jpg","https://images.icecat.biz/thumbs/8212133.jpg","","","NETGEAR XAV5001 Ethernet 500 Mbit/s","XAV5001-100NAS, RJ-45, 500 Mbps","NETGEAR XAV5001, Wired, RJ-45, Ethernet, 500 Mbit/s, White","NETGEAR XAV5001. Connectivity technology: Wired, Host interface: RJ-45, Interface: Ethernet. Maximum data transfer rate: 500 Mbit/s. Product colour: White","Powerline AV 500 Adapter\nThe NETGEAR Powerline AV 500 extends your Internet access to any electrical outlet. With speeds up to 500 Mbps, it is the highest performing consumer networking technology available. Ideal for the most demanding users and applications. Perfect for connecting HDTV's, Blu-ray™ players, DVR’s, PC’s and game consoles to your home network and the Internet. Sets up in minutes, no need to configure or install any software; simply Plug-and-play. With Push-and-Secure encrypts your network connection at the touch of a button.\n\n- Extend your network - Extend Internet access throughout your home to any electrical outlet for desktop PCs, gaming consoles and set-top boxes\n- Gigabit-fast wired connections - Speeds up to 500 Mbps enable applications such as streaming mulitmedia, multiplayer gaming, and multiple HD video streams\n- Plug-and-play - Sets up in minutes, no need to configure or install software\n- Push-and-Secure - Secures the network connection with the touch of a button, no need to remember passwords\n- Pick-a-Plug - Automatically tests the connection at any electrical outlet to ensure the highest possible performance\n- Energy saving features - Power on/off button, automatically powers down when not connected or not in use, disable LEDs, packaging manufactured with at least 80% recyclable material\n- Expand your existing Powerline network - Backwards compatible with Homeplug AV including NETGEAR Powerline AV 200","","","","","https://images.icecat.biz/img/norm/high/8212133-8190.jpg","932x1200","","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: RJ-45","Interface: Ethernet","Network","Maximum data transfer rate: 500 Mbit/s","Design","Internal: No","Product colour: White","Plug and Play: Yes","Certification: RoHS","System requirements","Compatible operating systems: Windows 7, Vista, XP\nMac OS X","Mac operating systems supported: Yes","Weight & dimensions","Width: 67 mm","Depth: 40 mm","Height: 86 mm","Weight: 0,13 g","Packaging content","Manual: Yes","Other features","Compliance industry standards: IEEE 802.3","Dimensions (WxDxH): 67 x 40 x 86 mm","Link/Act LED: Yes","Cable connection: RJ45","Cable length: 2 m","Weight (imperial): 0,127 kg (0.28 lbs)","Dimensions (W x D x H) (imperial): 66,8 x 39,9 x 85,9 mm (2.63 x 1.57 x 3.38"")"