"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","81387","","Brother","HL-3260N","81387","","Laser Printers","235","","","HL-3260N A3 18PPM A4 32PPM","20200128154054","ICECAT","1","75010","https://images.icecat.biz/img/norm/high/81387-2555.jpg","320x308","https://images.icecat.biz/img/norm/low/81387-2555.jpg","https://images.icecat.biz/img/gallery_mediums/img_81387_medium_1480678768_2963_2323.jpg","https://images.icecat.biz/thumbs/81387.jpg","","","Brother HL-3260N A3 18PPM A4 32PPM 600 x 600 DPI","Brother HL-3260N - A3, 32ppm, 600x600dpi, Standard IEEE 1284 Parallel, 10/100 BaseTX Ethernet","Brother HL-3260N A3 18PPM A4 32PPM, Laser, 600 x 600 DPI, A3, 32 ppm","Brother HL-3260N A3 18PPM A4 32PPM. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm","The Brother HL-3260N is designed to meet the complex, heavy duty printing demands found in today’s fast moving corporate business. Developed to be easily networked into existing systems, the HL-3260N will form an integral part of any modern office and maximise the efficiency of a shared departmental resource. With an extensive range of options available, the HL-3260N can be tailored to suit your specific printing needs and grow as those needs change
\r\n- Fast 32ppm laser print speed
\r\n- A3 size support
\r\n- 10/100BaseTx network connectivity as standard
\r\n- Crisp text and graphics with 600x600dpi print quality
\r\n- Advanced Network capabilities with powerful management software
\r\n- Large paper input capacity with up to 1000 sheets
\r\n- Optional additional lower trays to give up to 3100 sheet total (A4)
\r\n- Large Memory - 16Mb as standard, expandable to 272Mb
\r\n- Easy replacement long life consumables
\r\n- 200MHz RISC Processor
\r\n- PostScript Level 3 Language Emulation
","https://images.icecat.biz/img/norm/high/81387-2555.jpg","320x308","","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 32 ppm","Time to first page (black, normal): 5 s","Input & output capacity","Maximum input capacity: 1000 sheets","Maximum output capacity: 500 sheets","Paper handling","Maximum ISO A-series paper size: A3","Maximum print size: 297 x 420 mm","Media size (tray 1): A3, Ledger, A4, JIS B4, ISO B5, A5, Legal, Letter, Executive","Media weight (tray 1): 60-105g/m2","Performance","Internal memory: 16 MB","Maximum internal memory: 272 MB","Built-in processor: Yes","Processor model: Toshiba TMPR4955","Processor frequency: 200 MHz","Sound pressure level (printing): 53 dB","Sound power level (standby): 30 dB","Weight & dimensions","Weight: 40 kg","Dimensions (WxDxH): 550 x 538 x 516 mm","Packaging content","Bundled software: Printer Drivers: PCL Driver for Windows 95/98/Me, NT 4.0 and Windows 2000\nPostScript Driver (PPD file for Windows 95/98/Me, NT 4.0, 2000\nand Mac OS 8.6 or later)\nUtilities: Automatic E-mail Printing, Interactive Help, Storage Manager,\nNetwork Printer Driver Wizard, Analysis Tool Software,\nAgfa Screen Fonts, Secure Printing","Other features","Mac compatibility: Yes","Standard input trays: Paper cassette 1 up to 500 sheets. Paper cassette 2 up to 500 sheets","Networking features: Protocols TCP/IP, AppleTalk, IPX/SPX,DEC LAT, Banyan VINES, NetBEUI, DLC/LLC, IPP, FTP, SNMP, HTTP, TELNET, PORT 9100, SMTP, POP 3, Interface 10/100 BaseTx Ethernet (Auto Negotiation)","Toner cartridge: TN-1200 Toner cartridge (12,000 pages in A4/Letter @5% coverage)","Compatible operating systems: Windows 95/98/Me, NT 4.0, 2000 and Mac OS 8.6 or later","Additional paper trays: Optional Lower Trays: High capacity up to 2,000 sheets (A4 only) or Double tray up to 2 x 500 sheets","Memory upgrade: 0,272 GB","Duplex print options: Y"