"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64" "","","8112391","","HP","C9919A","8112391","0808736181235|808736181235|0808736181136|808736181136|0808736181181|808736181181|0808736181204|808736181204|0808736181211|808736181211|0808736181228|808736181228|0808736181242|808736181242|0808736181259|808736181259|0808736181020|808736181020|0808736181037|808736181037|0808736181044|808736181044|0808736181051|808736181051|0808736181068|808736181068|0808736181075|808736181075|0808736181082|808736181082|0808736181099|808736181099|0808736181105|808736181105|0808736181112|808736181112|0808736181129|808736181129|0808736181143|808736181143|0808736181150|808736181150|0808736181167|808736181167|0808736181174|808736181174|0808736181198|808736181198","Scanners","197","Scanjet","5550c","Scanjet 5550c","20210221124658","ICECAT","1","105939","https://images.icecat.biz/img/norm/high/33532.jpg","170x190","https://images.icecat.biz/img/gallery_lows/img_8112391_thumb_1481544752_9445_29362.jpg","https://images.icecat.biz/img/gallery_mediums/img_8112391_medium_1481544752_7212_29362.jpg","https://images.icecat.biz/thumbs/8112391.jpg","","","HP Scanjet 5550c Flatbed scanner 2400 x 2400 DPI A4 Grey, White","High quality scanning/copying with 35-page ADF.","HP Scanjet 5550c, 216 x 297 mm, 2400 x 2400 DPI, 48 bit, 8 ppm, Flatbed scanner, Grey, White","HP Scanjet 5550c. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 2400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Grey, White, Display: LCD. Sensor type: CCD, Scan file formats: BMP, DCX, HTM, JPG, PDF, RTF, TIFF, TXT, Scan to: E-mail. Auto document feeder (ADF) input capacity: 35 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4","Full 2400 dpi / 48-bit performance delivers crisp sharp scans every time from documents, graphics or photos, and the 35-page automatic document feeder allows unattended scanning, copying and conversion to text. Advanced document management tools are provided through the bundled PaperPort Deluxe 8.0 software and this, combined with the one-touch ""copy centre"" - means you have a complete system for capturing and managing multi-page documents in either paper or electronic form.","https://images.icecat.biz/img/norm/high/33532.jpg|https://images.icecat.biz/img/gallery/16713_8112391_8145.jpg|https://images.icecat.biz/img/gallery/16713_8112391_933.jpg","170x190|220x220|480x480","||","","","","","","","","","","Scanning","Maximum scan size: 216 x 297 mm","Optical scanning resolution: 2400 x 2400 DPI","Duplex scanning: No","Colour scanning: Yes","Input colour depth: 48 bit","Film scanning: No","Greyscale levels: 256","ADF scan speed (b/w, A4): 8 ppm","Design","Scanner type: Flatbed scanner","Product colour: Grey, White","Display: LCD","Performance","Sensor type: CCD","Scan file formats: BMP, DCX, HTM, JPG, PDF, RTF, TIFF, TXT","Scan to: E-mail","Button functions: On, Scan","Scan drivers: TWAIN","Input capacity","Auto document feeder (ADF) input capacity: 35 sheets","Paper handling","Maximum ISO A-series paper size: A4","Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper","ISO A-series sizes (A0...A9): A4","Ports & interfaces","USB port: Yes","USB version: 2.0","Standard interfaces: USB 2.0","Power","Power consumption (typical): 36 W","AC input frequency: 50 - 60 Hz","Input voltage: 100-240 V","System requirements","Minimum system requirements: CD-ROM\nSVGA 800x600\nUSB\nIE 5.0+","Mac compatibility: Yes","Minimum storage drive space: 300 MB","Minimum RAM: 64 MB","Minimum processor: Intel Pentium II/Celeron","Compatible operating systems: Windows OS\nMac OS X v9.1+\nMac OS X v10.1+","Windows operating systems supported: Windows 2000 Professional, Windows 98SE, Windows ME, Windows XP Home, Windows XP Professional","Mac operating systems supported: Mac OS 9.1, Mac OS X 10.1 Puma","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Storage relative humidity (H-H): 5 - 90%","Operating temperature (T-T): 41 - 104 °F","Weight & dimensions","Width: 488 mm","Depth: 340 mm","Height: 160 mm","Weight: 5,6 kg","Other features","Network ready: No","Minimum system requirements for Macintosh: Power PC\n150MB HDD","TWAIN version: 1,8","Image formats supported: BMP, GIF, JPG, TIF","Technical details","Sustainability certificates: ENERGY STAR","Other features","Recommended humidity operating range: 15 - 85%","Image scaling/enlargement range: 10 - 2000%","Weight (imperial): 5,44 kg (12 lbs)","Dimensions (W x D x H) (imperial): 487,9 x 340,1 x 158,8 mm (19.2 x 13.4 x 6.25"")"