"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58"
"","","79344011","","TP-Link","ARCHER T9UH","79344011","6935364096137","Network Cards","182","","","Archer T9UH","20240810113311","ICECAT","1","225715","https://images.icecat.biz/img/gallery/32502286_4206724526.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/32502286_4206724526.jpg","https://images.icecat.biz/img/gallery_mediums/32502286_4206724526.jpg","https://images.icecat.biz/img/gallery_thumbs/32502286_4206724526.jpg","http://objects.icecat.biz/objects/mmo_79344011_1590051540_7693_18267.pdf","http://objects.icecat.biz/objects/mmo_79344011_1590051586_0026_18847.pdf","TP-Link Archer T9UH WLAN 1300 Mbit/s","1300Mbps on 5GHz, Wi-Fi - 802.11ac, 2.4GHz and 5GHz, WPS","TP-Link Archer T9UH, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 1300 Mbit/s, Black","TP-Link Archer T9UH. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 1300 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product colour: Black","Faster Connections with AC1900 Speed\nThe Archer T9UH lets your PC or laptop take full advantage of the high-speed Wi-Fi created by AC1900 dual band routers. Enjoy connections 3x faster than Wireless N with Wireless AC technology.\n\nDo More with Dual Band Wi-Fi\nThe Archer T9UH supports dual band Wi-Fi—use the 5GHz band for lag-free gaming and HD streaming, and the 2.4GHz band for video calls and shopping online.\n\nStronger Coverage with High-Gain Antennas\nWith four high-gain antennas, the Archer T9UH creates a stable Wi-Fi connection across your home, even when your router is on a different floor.\n\nBeamforming for Efficient Wi-Fi\nThe Archer T9UH supports beamforming, helping create stronger connections with beamforming-capable routers for higher speeds across greater distances.\n\nEasy Use with a Flexible Design\nA 3ft. USB 3.0 cable makes it easy to find a spot for the Archer T9UH in your workspace, and the adapter can be effortlessly attached removed from your computer as needed.\n\nUniversal Fit with Cross-Platform Compatibility\nThe Archer T9UH works with a number of operating systems, including Windows XP/7/8/8.1/10, OS X (10.7–10.10), and Linux, making it the perfect choice for nearly all laptops and PCs.","","","","","https://images.icecat.biz/img/gallery/32502286_4206724526.jpg|https://images.icecat.biz/img/gallery/32502286_9005940088.jpg|https://images.icecat.biz/img/gallery/62247167_4962803672.jpg|https://images.icecat.biz/img/gallery/62247167_3376174239.jpg|https://images.icecat.biz/img/gallery/62247167_4510599924.jpg|https://images.icecat.biz/img/gallery/3de2f923eb2723b9179471af2f0df2ae.jpg","1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000","|||||","","","","http://objects.icecat.biz/objects/mmo_79344011_1590051564_4978_16325.pdf|http://objects.icecat.biz/objects/mmo_79344011_1590051653_1151_1083.pdf","","","","","Ultimate Wi-Fi Speed– AC1900 (600Mpbs on 2.4GHz band or 1300Mbps on 5GHz band) wireless speed with the next generation Wi-Fi - 802.11ac*|Dual Band Wireless– 2.4GHz and 5GHz band for flexible connectivity|Ultimate Range – High gain antennas ensure superior range and stability|Beamforming Technology – Delivers a more targeted and highly efficient wireless connections|Super Speed USB 3.0 Port - Up to 10x faster than USB 2.0|Flexible Deployment - Equipped with a USB 3.0 Cradle for flexible deployment|WPS Button - Easy wireless security encryption at a push of the WPS button|Backward Compatibility – With support for 802.11 a/b/g/n standards","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Interface: WLAN","USB ports quantity: 1","USB version: 3.2 Gen 1 (3.1 Gen 1)","Network","Maximum data transfer rate: 1300 Mbit/s","Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Wi-Fi: Yes","Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)","Frequency range: 2,4 - 5 GHz","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)","WLAN data transfer rates supported: 11,54,450,600,1300 Mbit/s","Modulation: 16-QAM, 64-QAM, 256-QAM, BPSK, CCK, DBPSK, DQPSK, QPSK","Security algorithms: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK","Design","Internal: No","Component for: PC/Laptop","Product colour: Black","Antenna: Yes","Antenna design: Internal","Antenna direction type: Omni-directional","Transmitting power (CE): 20 dBm","Transmitting power (FCC): 20 dBm","WPS push button: Yes","LED indicators: Yes","Operating modes: Infrastructure mode","Power","USB powered: Yes","System requirements","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 Enterprise, Windows 11 Enterprise x64, Windows 11 Home, Windows 11 Pro, Windows 11 x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Linux operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Width: 100,5 mm","Depth: 36,6 mm","Height: 14,3 mm","Packaging data","Package width: 207 mm","Package depth: 148 mm","Package height: 85 mm","Package weight: 420 g","Packaging content","Resource CD: Yes","Quick installation guide: Yes","Technical details","Compliance certificates: CE, Federal Communications Commission (FCC), RoHS","Logistics data","Harmonized System (HS) code: 85176990","Sustainability","Sustainability compliance: Yes"