"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65"
"","","77105287","","Tripp Lite","S3M40KXD-NIB","77105287","0037332239785|037332239785","Uninterruptible Power Supplies (UPSs)","817","","","S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries","20240614034500","ICECAT","1","60865","https://images.icecat.biz/img/gallery/77105287_5927188217.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/77105287_5927188217.jpg","https://images.icecat.biz/img/gallery_mediums/77105287_5927188217.jpg","https://images.icecat.biz/img/gallery_thumbs/77105287_5927188217.jpg","http://objects.icecat.biz/objects/mmo_77105287_1640199856_1429_31695.pdf","","Tripp Lite S3M40KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W","SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries","Tripp Lite S3M40KXD-NIB, Double-conversion (Online), 40 kVA, 36000 W, Pure sine, 220 V, 415 V","Tripp Lite S3M40KXD-NIB. UPS topology: Double-conversion (Online), Output power capacity: 40 kVA, Output power: 36000 W. Serial interface type: RS-232. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 300 mm, Depth: 814,8 mm, Height: 1000 mm. Cables included: RS-232","Battery Backup and VFI Operation Protect Critical Loads\nThe SmartOnline® S3M40KXD-NIB IGBT UPS supports the continuous availability of your most important loads through all power conditions, providing a compact backup power platform that’s easy to manage and inexpensive to operate. Sophisticated voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 40kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications, corporate, commercial, retail, financial, security, transportation, emergency and edge infrastructure environments.\n\nBest-in-Class Footprint for Easy Integration into Your Network Application\nThis on-line double-conversion UPS system has a very small footprint of just 0.24 square meters. It requires less valuable space in your facility, and you can install the UPS system in spaces that would previously have required expensive retrofitting.\n\nEfficient Operation and Design Reduces Cost of Ownership\nThis UPS benefits from highly efficient transformer-free double-conversion technology that delivers operating cost savings. It achieves 94% efficiency in double-conversion mode and up to 98% in ECO mode, reducing your power and cooling costs. A low THDi (<3%) improves generator compatibility. A low THDv (≤2%) and active power factor correction improve output performance. The hardware and firmware platform design reduces the number of unique boards, improving mean time to repair (MTTR) and resulting in reduced downtime. Built-in static and maintenance bypass transfer UPS load to utility power during faults, overloads and maintenance, which also avoids costly system downtime.\n\nExternal Batteries Supply Reliable Backup with Expandable Runtime Options\nThe S3M40KXD-NIB online double-conversion UPS uses external scalable battery cabinets (sold separately) to provide backup support in case of a power failure. For instance, the Tripp Lite BP480V65 provides up to 28 minutes of extended runtime at full load, and the BP480V40 provides up to 15 minutes. The UPS system automatically restarts after a lengthy power outage.\n\nIntuitive LCD Interface Delivers Important Performance Information at a Glance\nThe interactive front-panel LCD interface displays critical operating conditions and diagnostic data, including operating mode, input/output voltage, load, battery voltage, backup runtime and fault conditions. Four LEDs provide information about line, bypass, battery and fault status.\n\nNetwork Management Card Offers Remote Monitoring and Control\nThe optional WEBCARDLX (sold separately) with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities, including customizable dashboard graphs to fit user preferences. The PADM20 upgrade and Tripp Lite’s PowerAlert Element Manager (PAEM) software form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations.\n\nParallel Capability Provides Additional Capacity\nConnect up to three S3M40KXD-NIB units in parallel using separate/shared battery cabinets for increased capacity or redundancy.\n\n2-Year Warranty Provides Peace of Mind\nThe S3M40KXD-NIB is backed by a 2-year limited warranty, ensuring reliability and performance.","https://images.icecat.biz/img/gallery/77105287_5927188217.jpg|https://images.icecat.biz/img/gallery/77105287_4564690976.jpg|https://images.icecat.biz/img/gallery/77105287_1956443855.jpg|https://images.icecat.biz/img/gallery/77105287_4463750345.jpg|https://images.icecat.biz/img/gallery/77105287_0590702089.jpg|https://images.icecat.biz/img/gallery/77105287_1842986671.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||","","","","","","","","","Best-in-class footprint and power density minimize space requirements for up to 40kVA|Intuitive LCD interface offers key performance, configuration and diagnostics info|High efficiency (94% on-line, 98% ECO mode) helps reduce operating costs|Add optional WEBCARDLX with latest version of PADM20 for enhanced remote management|Parallel for capacity and redundancy up to 3 units|Single and dual AC input capability","Features","UPS topology: Double-conversion (Online)","Output power capacity: 40 kVA","Output power: 36000 W","Waveform: Pure sine","Input operation voltage (min): 220 V","Input operation voltage (max): 415 V","Input frequency: 50/60 Hz","Output operation voltage (min): 220 V","Output operation voltage (max): 415 V","Output frequency: 50/60 Hz","Maximum current: 61 A","Number of input phases: 3","Number of output phases: 3","Input power factor: 0,99","Output power factor: 0,9","Crest factor: 3:1","Emergency Power Off (EPO): Yes","Input current Total Harmonic Distortion (THD): 3%","Noise level: 60 dB","Audible alarm(s): Yes","Audible alarm modes: Alarm when on battery, Fault, Low battery alarm","Country of origin: China","Ports & interfaces","Serial interface: Yes","Serial interface type: RS-232","Emergency Power Off (EPO) connector: Yes","Battery","Cold start: Yes","Design","Form factor: Tower","Product colour: Black","Housing material: Steel","Cooling type: Active","Built-in fan: Yes","Display type: LCD","LED indicators: Yes","Certification: CE","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 60 °C","Operating relative humidity (H-H): 5 - 95%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: 0 - 1000 m","Technical details","Sustainability certificates: RoHS","Compliance certificates: RoHS","Weight & dimensions","Width: 300 mm","Depth: 814,8 mm","Height: 1000 mm","Weight: 80,4 kg","Package width: 429,3 mm","Package depth: 920 mm","Package height: 1205 mm","Package weight: 100,9 kg","Packaging data","Cables included: RS-232","Manual: Yes","Logistics data","Master (outer) case width: 429,3 mm","Master (outer) case length: 920 mm","Master (outer) case height: 1205 mm","Master (outer) case weight: 100,9 kg","Quantity per master (outer) case: 1 pc(s)"