"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94" "","","7427021","","HP","Q3668A","7427021","0829160046204|829160046204|0808736706377|808736706377|0829160046389|829160046389|0829160046235|829160046235|0829160046228|829160046228|0829160046211|829160046211|0829160106243|829160106243|0829160046440|829160046440|0829160046433|829160046433|0829160046426|829160046426|0829160046419|829160046419|0829160046402|829160046402|0829160046396|829160046396|0829160046372|829160046372|0829160046365|829160046365|0829160046358|829160046358|0829160046341|829160046341|0829160046334|829160046334|0829160046242|829160046242|0829160046259|829160046259|0829160284873|829160284873|0829160046266|829160046266|0829160046273|829160046273|0829160046280|829160046280|0829160046297|829160046297|0829160046303|829160046303|0829160046310|829160046310|0829160046327|829160046327|0829160284880|829160284880","Laser Printers","235","LaserJet","","LaserJet 4650","20240307153452","ICECAT","1","144797","https://images.icecat.biz/img/norm/high/100375.jpg","170x190","https://images.icecat.biz/img/norm/low/100375.jpg","https://images.icecat.biz/img/gallery_mediums/img_100375_medium_1480681250_5775_2323.jpg","https://images.icecat.biz/thumbs/100375.jpg","","","HP LaserJet 4650 Colour 600 x 600 DPI A4 Wi-Fi","High-speed, high-quality colour laser printing","HP LaserJet 4650, Laser, Colour, 600 x 600 DPI, A4, 22 ppm, Duplex printing","HP LaserJet 4650. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 85000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi","Accelerate your business with proven colour performance for workgroups in a simple, efficient design. Produce professional-quality documents at the same speed as black and white.","https://images.icecat.biz/img/norm/high/100375.jpg","170x190","","","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 22 ppm","Print speed (colour, normal quality, A4/US Letter): 22 ppm","Print speed (black, draft quality, A4/US Letter): 22 ppm","Print speed (colour, draft quality, A4/US Letter): 22 ppm","Warm-up time: 60 s","Time to first page (black, normal): 15 s","Time to first page (colour, normal): 15 s","Features","Maximum duty cycle: 85000 pages per month","Printing colours: Black, Cyan, Magenta, Yellow","Number of print cartridges: 4","Page description languages: PCL 5c, PCL 6, PostScript 3, XHTML","Input & output capacity","Total input capacity: 600 sheets","Total output capacity: 250 sheets","Maximum input capacity: 1600 sheets","Maximum output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 210 x 297 mm","JIS B-series sizes (B0...B9): B5","Media weight (tray 1): 60 - 200 g/m²","Ports & interfaces","Standard interfaces: Parallel, USB 2.0, Wireless LAN","USB 2.0 ports quantity: 1","Optional connectivity: Bluetooth, Ethernet, Wireless LAN","Network","Wi-Fi: Yes","Ethernet LAN: No","Network ready: Yes","Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, HTTPS, SSL/TLS, WEP, WPA","Management protocols: SNMP","Performance","Internal memory: 128 MB","Maximum internal memory: 416 MB","Memory slots: 2","Flash memory: 32 MB","Built-in processor: Yes","Processor model: RISC","Processor frequency: 533 MHz","Sound power level (standby): 56 dB","Design","Display: LCD","Power","Power consumption (printing): 560 W","Power consumption (standby): 38 W","Power consumption (PowerSave): 26 W","Power consumption (off): 0,3 W","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Server operating systems supported: Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64","Minimum system requirements for Macintosh: Mac OS 9.0, 9.04, 9.1, 9.2 with 96 MB RAM; Mac OS X v 10.1 and later with 128 MB RAM","Operational conditions","Operating temperature (T-T): 10 - 30 °C","Storage temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 10 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 36,3 kg","Dimensions (WxDxH): 456 x 480 x 566 mm","Other features","Minimum system requirements: Microsoft Windows 98: Pentium 90 processor with 16 MB RAM; Microsoft Windows Me: Pentium 150 processor with 32 MB RAM; Microsoft Windows NT 4.0: Pentium 90 processor with 32 MB RAM; Microsoft Windows 2000, XP: 300 MHz processor with 64 MB RAM; Microsoft Windows Server 2003, Standard Edition: 550 MHz processor with 128 MB RAM; 220 MB of free hard disk space, CD-ROM drive or Internet connection","Standard input trays: 2","Networking features: Fast Ethernet","Compatible operating systems: Microsoft Windows 98, 98 SE, NT 4, Me, 2000, XP 32-Bit (driver support is provided for 64-bit OS, but no installer or toolbox support), Server 2003 32-bit (driver support is provided for 64-bit OS, but no installer or toolbox support); Mac OS 9.0 and later, Mac OS X.0 and later; UNIX; Linux; HP OpenVMS; OS/2, Microsoft Windows 98, Me, NT 4.0, 2000, XP 32-Bit, Server 2003 (32-bit); Novell NetWare 3.2, 4.2, 5.x, 6; Apple Mac OS 9.x and later; Red Hat Linux 6.x and later; SuSE Linux 6.x and later; HP-UX 10.20, 11.x; Solaris","Package dimensions (WxDxH): 798 x 645 x 695 mm","Non-operating relative humidity (non-condensing): 10 - 80%","Recommended operating temperature range (T-T): 17 - 25 °C","I/O ports: 3x EIO","Memory upgrade: 0,544 GB","Print margin bottom (A4): 5 mm","Print margin left (A4): 5 mm","Print margin right (A4): 5 mm","Print margin top (A4): 5 mm","Standard output capacity for envelopes: 30 sheets","Acoustic power emissions: 6.5 B(A)","Print speed (colour, best quality, A4): 22 ppm","Print speed (black, best quality, A4): 22 ppm","Print quality (black, best quality): 600 x 600 DPI","Standard output capacity for transparencies: 200 sheets","Maximum paper trays: 4","Paper handling optional/input: Tray 3: 500-sheet paper tray; Tray 3, 4: two 500-sheet paper tray assembly","Paper handling standard/input: Tray 1: 100-sheet multipurpose tray; Tray 2: 500-sheet paper tray","Paper handling standard/output: 250-sheet face-down output bin"