"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","716059","","Siemens","L30250-F600-A721","716059","","Telephones","117","","","optiPoint 410 economy plus","20221021103606","ICECAT","","23406","https://images.icecat.biz/img/norm/high/716059-6471.jpg","912x1019","https://images.icecat.biz/img/norm/low/716059-6471.jpg","https://images.icecat.biz/img/gallery_mediums/img_716059_medium_1480937442_0069_7799.jpg","https://images.icecat.biz/thumbs/716059.jpg","","","Siemens optiPoint 410 economy plus Black","optiPoint 410 economy plus","Siemens optiPoint 410 economy plus, Speakerphone, Black","Siemens optiPoint 410 economy plus. Speakerphone. Product colour: Black","Secure & convenient IP Telephony with no Ifs or Buts\r\nThe optiPoint 410 IP family of telephones combines tap-proof telephony via voice encryption (SRTP support with optiPoint 410 economy plus V5.1) with an effective authentification mechanism for phones in your corporate network. Its outstanding voice quality thanks to the G.722 Wideband Speech Codec, its consistent user interface and unrestricted access to the entire range of HiPath ComScendo features make telephony easier and more user-friendly than ever before. A wide range of convenient adapters and modules renders this family of telephones singularly flexible. And last but not least, optiPoint 410 guarantees noticeable reductions in overall communication costs. So, what are you waiting for?\r\n\r\noptiPoint 410 takes IP telephony to a whole new performance level. It’s the ideal solution for enterprises that want to introduce or consolidate modern communication structures and at the same time reduce costs. The optiPoint 410 telephone range is perfect for connection to real-time IP systems such as HiPath 3000, 4000 or 5000. In essence, this is telephony with unparalleled voice quality, made hassle-free and user-friendly by optiGuide, the intuitive user interface. You will quickly feel the full force of this application when you see how CTI speeds up workflow.\r\n\r\nThe telephones can be powered either from a local source or via Power over Ethernet (PoE) in accordance with the 802.3af standard. The hardware and software platform is open to ensure that future features and VoIP standard protocols, such as the SIP VoIP protocol, can be implemented.\r\n\r\n","https://images.icecat.biz/img/norm/high/716059-6471.jpg","912x1019","","","","","","","","","","","Design","Product colour: Black","Phone features","Speakerphone: Yes","Call management","Redialing: Yes","Conference call: Yes","Call forwarding: Yes","Call log entries: 20","Call waiting: Yes","Explicit call transfer: Yes","Speed dialling: Yes","Call screening: Yes","Call hold: Yes","Call blocking: Yes","On-hook dialling: Yes","Management features","Volume control: Digital","Display","Display: LCD","Display number of lines: 2 lines","Ports & interfaces","Power over Ethernet (PoE): Yes","USB 2.0 ports quantity: 1","Wireless connection: No","Plug and Play: Yes","DC-in jack: Yes","Certificates","Certification: CE, UL, CSA, FCC P. 68 (CFR 47), FCC P. 15 (CFR 47) Cl. B, EMC (EN 55022), EN 60 950, EC TBA 8","Weight & dimensions","Weight: 813 g","Other features","Mac compatibility: No","Dimensions (WxDxH): 215 x 220 x 69 mm","Wall mountable: Yes","Full duplex: Yes","Ethernet LAN (RJ-45) ports: 2"