"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17" "","","713543","","NETGEAR","SC101GR","713543","","Disk Arrays","210","","","SC101 Storage Central","20240118173150","ICECAT","1","172569","https://images.icecat.biz/img/norm/high/713543-1428.jpg","155x155","https://images.icecat.biz/img/norm/low/713543-1428.jpg","https://images.icecat.biz/img/gallery_mediums/img_713543_medium_1480937379_9548_7799.jpg","https://images.icecat.biz/thumbs/713543.jpg","","","NETGEAR SC101 Storage Central disk array","SC101 Storage Central","NETGEAR SC101 Storage Central, FCC, CE, IC, C-Tick, IEEE 802.3, 0 - 35 °C, TCP/IP, DHCP, SAN, RJ-45, DHCP server","NETGEAR SC101 Storage Central. Certification: FCC, CE, IC, C-Tick. Networking standards: IEEE 802.3. Data link protocols: TCP/IP, DHCP, SAN, Connector(s): RJ-45, Minimum system requirements: DHCP server. Storage drive type: Internal ATA6 IDE. I/O ports: 1x 10/100Mbps Ethernet (RJ-45) 1x Adapter","Network Storage\r\nWith the NETGEAR Storage Central SC101, you can plug in up to 2 IDE drives of any size and create a central storage space for all your music, video, photos, games, and files. These files and media resources are then easily accessible by all the computers on your home or small office network as a simple letter drive, from ‘My Computer’. You can start with as little as 80 GB and upgrade to 800 GB or more as required. Never worry about losing your most valuable files with advanced back-up features. Keep your personal files private from other network users if desired by placing them in secure, password-protected folders. Different drives can be created for different purposes or users on the network. You can even link multiple Storage Centrals together for additional storage capacity.\r\n\r\nApplications for Use\r\nDo you own a digital camera or camcorder and have lots of photos and home movies that you would like to back-up and store securely? The SC101 enables you to store and back-up precious digital photos and home movies of weddings, anniversaries, birthdays and other special occasions and create a drive to share your memorable family moments to all the computers on your home network. Do you have private financial information or commercial files that you would like to store and back up? The SC101 includes back-up software, allowing you to safeguard any valuable files by keeping real-time duplicate copies, automatically and effortlessly. Is your computer or laptop slowing down because it is weighed down with lots of files, digital music, photos and video? Transfer all this data on to an SC101 and give your computer or laptop a new lease of life!\r\n\r\nEasy to Use\r\nSC101 Storage Central is easy to setup and install. Just slide in one or two 3.5” IDE disk drives of any capacity. Connect Storage Central to any wired or wireless router or switch from any vendor, then configure with NETGEAR’s Smart Wizard install assistant. Now you’re ready to access files from any PC on your network, from a simple letter drive in 'My Computer'. The user interface is also intuitive.\r\n\r\nValue For Money\r\nNETGEAR’s SC101 Storage Central device brings business enterprise storage technology to the home and small business at an affordable price point. The SC101 enables users to have a True Storage Area Network for their home networks; shareable, expandable, available, failsafe and easily accessible.\r\n\r\nKey features:\r\nEasy to share, failsafe storage for home and small business\r\nIdeal for backing up files, music, photos, video & games\r\nConnects to router via Ethernet port\r\nEasily access files through Letter Drive in 'My Computer'\r\nMirroring & Spanning Capabilities to protect data\r\nInstall 1 or 2 IDE Drives of any capacity (e.g. 80 to 800 GB)\r\nSupplied with OR without IDE Drives installed\r\nSmart Wizard™ set-up & configuration\r\nEasy, intuitive user interface","https://images.icecat.biz/img/norm/high/713543-1428.jpg","155x155","","","","","","","","","","Design","Internal: No","Certification: FCC, CE, IC, C-Tick","Performance","Networking standards: IEEE 802.3","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Other features","Data link protocols: TCP/IP, DHCP, SAN","Connector(s): RJ-45","Minimum system requirements: DHCP server","Dimensions (WxDxH): 107 x 168,75 x 141,5 mm","Networking features: Ethernet LAN","Storage","Storage drive type: Internal ATA6 IDE","Other features","I/O ports: 1x 10/100Mbps Ethernet (RJ-45)\n1x Adapter"