"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25"
"","","7031809","","Zalman","ZM-GT1000-TI","7031809","","Computer Cases","237","","","Z-MACHINE GT1000","20240307153452","ICECAT","1","32219","https://images.icecat.biz/img/norm/high/7031809-7190.jpg","370x504","https://images.icecat.biz/img/norm/low/7031809-7190.jpg","https://images.icecat.biz/img/gallery_mediums/img_7031809_medium_1481542135_0757_14419.jpg","https://images.icecat.biz/thumbs/7031809.jpg","","","Zalman Z-MACHINE GT1000 Midi Tower Titanium","Z-MACHINE GT1000, Slim aluminum tower case, Titanium","Zalman Z-MACHINE GT1000, Midi Tower, PC, Titanium, ATX, micro ATX, Aluminium, 220 mm","Zalman Z-MACHINE GT1000. Form factor: Midi Tower, Type: PC, Product colour: Titanium. Width: 220 mm, Depth: 480 mm, Height: 450 mm. Internal drive bays: 4 x 5.25"", External drive bays: 7 x 3.5"", Drive bays: 7 x 3.5"", 4 x 5.25""","Slim aluminum tower case with excellent cooling performance and expandability.\r\n\r\nNoise & Vibration Preventive Structure\r\nAll sides of the GT1000 are comprised of aluminum material of 4~5mm thickness and have each been assembled by an engineer to provide a firm enclosure with noise and vibration preventions. Furthermore, the connection part for the HDD (Hard Disk Drive) is made of rubber rollers and dampers, which serve to capture the vibration and noise from escaping.\r\n\r\nOptimal Airflow\r\nThe GT1000 enclosure is designed to maintain optimum internal temperature at all times, incorporating two 92mm LED Front Intake Fans and a 120mm Rear Exhaust Fan for high volume airflow through the system at low fan RPM for high performance cooling with quiet operation, and accommodates even the hottest CPUs that generate over 130watts of heat.","https://images.icecat.biz/img/norm/high/7031809-7190.jpg|https://images.icecat.biz/img/gallery/img_1430442_high_1470887188_6986_29052.jpg","370x504|600x500","|","","","","","","","","","","Design","Form factor: Midi Tower","Type: PC","Product colour: Titanium","Supported motherboard form factors: ATX, micro ATX","Material: Aluminium","LED indicators: Yes","Ports & interfaces","USB 2.0 ports quantity: 2","Audio input: Yes","Audio output: Yes","Firewire (IEEE 1394) ports: 1","Weight & dimensions","Width: 220 mm","Depth: 480 mm","Height: 450 mm","Weight: 12,5 kg","Other features","Ventilation fan(s): 3","Internal drive bays: 4 x 5.25""","External drive bays: 7 x 3.5""","Display: N","Drive bays: 7 x 3.5"", 4 x 5.25""","Expansion slots: 7","Weight (imperial): 12,5 kg (27.5 lbs)"