"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47" "","","551471","","Epson","C11C635021A1","551471","","Large Format Printers","230","","","Epson Stylus Pro 3800","20221021102454","ICECAT","1","209737","https://images.icecat.biz/img/norm/high/551471-6729.jpg","2126x1613","https://images.icecat.biz/img/norm/low/551471-6729.jpg","https://images.icecat.biz/img/gallery_mediums/img_551471_medium_1480938561_2341_26509.jpg","https://images.icecat.biz/thumbs/551471.jpg","","","Epson Stylus Pro 3800 large format printer Colour 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN","Stylus Pro 3800: A2+, 2880 x 1440dpi, USB2.0, 10/100 base-T","Epson Stylus Pro 3800, 2880 x 1440 DPI, 697 sec, 405 sec, Epson Micro Piezo, A2 (420 x 594 mm), A2, A3, A4, A5","Epson Stylus Pro 3800. Maximum resolution: 2880 x 1440 DPI, Print speed (best quality): 697 sec, Print speed (normal quality): 405 sec. Maximum print size: A2 (420 x 594 mm), ISO A-series sizes (A0...A9): A2, A3, A4, A5. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Country of origin: Japan. Power consumption (PowerSave): 0,4 W, Power consumption (standby): 5,5 W, Power consumption (typical): 25 W","The Stylus Pro 3800 is an A2+ (17”) cut sheet desktop wide format printer, the latest addition to the Epson Professional printer range to incorporate the well proven and respected UltraChrome K3 inkset.\r\n\r\nThe Stylus Pro 3800 has the smallest footprint in its class, and brings quality, reliability & flexibility to the photo, fine art & proofing markets at a low cost of entry and greatly reduced running costs compared to alternative printing technologies.\r\n\r\nAlthough the Stylus Pro 3800 is the most compact of A2+ printers, it incorporates 9 high capacity , small footprint, 80ml ink cartridges made possible because of a unique pressurized ink delivery system, with the ability to automatically switch between Photo & Matte black depending on the media selected in the advanced printer driver.\r\n\r\nThe Micro Piezo printhead incorporates the same high nozzle count as other Stylus Pro printers incorporating Variable Sized Droplet Technology (VSDT) and 3.5pl UltraMicroDot, therefore maximizing print throughput, exceeding productivity and quality levels already established.\r\n\r\nThe Stylus Pro 3800 is supplied with advanced PC & Mac printer drivers incorporating advanced halftoning technology and high speed network and USB 2.0 connectivity, providing a professional quality desktop printing solution.\r\n\r\nPostscript compatibility is provided with the optional EPSON Stylus RIP, and integration into existing workflows can be achieved using the wide range of 3 rd party RIP products committed to support this printer.\r\n\r\nThe Stylus Pro 3800 sets new standards in professional desktop colour & black & white printing by providing:\r\n\r\n- Permanent Micro Piezo printhead technology incorporating VSDT & 3.5pl Ultra MicroDot\r\n- 2880 x 1440dpi max resolution\r\n- Low cost of entry and low cost of ownership\r\n- High speed, high quality printing\r\n- Borderless printing\r\n- Network connectivity as standard\r\n- Cut sheet printing up to 1.5mm thickness\r\n- Postscript compatibility with optional Stylus RIP\r\n- Supported by all leading RIP vendors","https://images.icecat.biz/img/norm/high/551471-6729.jpg","2126x1613","","","","","","","","","","","Printing","Colour: Yes","Maximum resolution: 2880 x 1440 DPI","Print speed (best quality): 697 sec","Print speed (normal quality): 405 sec","Print head: Epson Micro Piezo","Paper handling","Maximum print size: A2 (420 x 594 mm)","ISO A-series sizes (A0...A9): A2, A3, A4, A5","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Ethernet interface type: Fast Ethernet","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Performance","Country of origin: Japan","Power","Power consumption (PowerSave): 0,4 W","Power consumption (standby): 5,5 W","Power consumption (typical): 25 W","System requirements","Mac compatibility: Yes","Compatible operating systems: Windows 2000, Windows XP, Windows XP 64bit, MAC OSX 10.x.x","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Dimensions (WxDxH): 684 x 376 x 257 mm","Weight: 19,5 kg","Packaging data","Package width: 520 mm","Package depth: 780 mm","Package height: 390 mm","Package weight: 25,5 kg","Bundled software: Epson ColorBase 2.0\nEpson LFP Remote Panel Utility\nEpson Imaging Workshop","Other features","Plug and Play: Yes","Logistics data","Quantity per pallet: 8 pc(s)","Quantity per pack: 1 pc(s)","Pallet width: 120 cm","Pallet height: 100 cm","Quantity per pallet layer: 2 pc(s)","Quantity per pallet layer (UK): 2 pc(s)","Quantity per pallet (UK): 8 pc(s)","Pallet weight (UK): 275 kg","Pallet length (UK): 2,11 m"