"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127" "","","489055","","HP","CB368A","489055","0882780492394|882780492394|0882780492462|882780492462|0638170284519|638170284519|0808736898966|808736898966|0882780492622|882780492622|0883585106677|883585106677|0883585106684|883585106684|0882780493230|882780493230|0882780493247|882780493247|0884420021889|884420021889|0882780493254|882780493254|0882780493261|882780493261|0882780493278|882780493278|0882780493285|882780493285|0882780492400|882780492400|0882780492417|882780492417|0882780492424|882780492424|0882780492431|882780492431|0882780492448|882780492448|0882780492455|882780492455|0882780492479|882780492479|0882780492486|882780492486|0882780492493|882780492493|0882780492509|882780492509|0882780492516|882780492516|0882780492523|882780492523|0882780492530|882780492530|0882780492547|882780492547|0882780492554|882780492554|0882780492561|882780492561|0882780492578|882780492578|0882780492585|882780492585|0882780492592|882780492592|0882780492608|882780492608|0882780492615|882780492615","Laser Printers","235","LaserJet","","LaserJet P2015dn Printer","20230713005037","ICECAT","1","127395","https://images.icecat.biz/img/norm/high/542170-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/542170-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_489055_medium_1480934439_3899_26509.jpg","https://images.icecat.biz/thumbs/542170.jpg","","","HP LaserJet P2015dn Printer 1200 x 1200 DPI","This compact, black-and-white LaserJet printer lets workteams produce professional-quality documents at true 1200 dpi, on demand. Fast enough at 26 ppm to keep up with your business's growing printing needs, it's also easy to set up and use.","HP LaserJet P2015dn Printer, 1200 x 1200 DPI, 26 ppm, Duplex printing, Network ready","HP LaserJet P2015dn Printer. Number of print cartridges: 1, Maximum duty cycle: 15000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Network ready","This compact, black-and-white LaserJet printer produces professional-quality documents at true 1200 dpi. Workteam productivity improves with fast print speeds of 26ppm and Instant-on technology ensures no wait for a first printed page. Its high performance features include integrated networking [p1] for easy sharing, a fast 400 MHz processor and expandable memory up to 288 MB. Simple to set up, use and manage, it delivers outstanding results with original HP Laserjet print cartridges.\n\nABU - United Kingdom - UK English localization","https://images.icecat.biz/img/norm/high/542170-HP.jpg","400x400","","","","","","","","","","","Printing","Colour: No","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 26 ppm","Print speed (black, draft quality, A4/US Letter): 26, 27","Time to first page (black, normal): 8,5 s","Economical printing: Yes","Features","Maximum duty cycle: 15000 pages per month","Number of print cartridges: 1","Input & output capacity","Total input capacity: 300 sheets","Total output capacity: 150 sheets","Maximum input capacity: 550 sheets","Maximum output capacity: 150 sheets","Paper handling","Maximum print size: 203.2 x 347 mm","Duplex media weight: 60 - 105 g/m²","Media types supported: Paper (bond, light, heavy, plain, recycled, rough), envelopes, labels, cardstock, transparencies, heavy media","Media size (tray 1): A4, A5, A6, B5, B6, C5, DL, 76 x 127 - 216 x 356 mm","Media weight (tray 1): 60 - 163 g/m²","Network","Network ready: Yes","Supported network protocols (IPv4): Via HP Jetdirect print servers: TCP/IP","Performance","Internal memory: 32 MB","Maximum internal memory: 288 MB","Built-in processor: Yes","Processor model: Motorola ColdFire V5","Processor frequency: 400 MHz","Power","Power consumption (PowerSave): 7 W","Power consumption (off): 0,1 W","System requirements","Minimum system requirements for Macintosh: Mac OS X v10.2.8, 10.3, 10.4 and higher; 128 MB RAM minimum (256 MB recommended), 150 MB available hard disk space","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 15 - 80%","Storage relative humidity (H-H): 10 - 80%","Non-operating altitude: 9144","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 11 kg","Dimensions (WxDxH): 350 x 362 x 256 mm","Packaging data","Package weight: 13,2 kg","Packaging content","Bundled software: HP printer software on CD-ROM: installer/uninstaller, drivers (HP PCL 6, HP PCL 5e, HP Postscript Level 3 emulation), HP Toolbox FX for diagnostic status and configuration, HP Embedded Web Server, control panel simulator, help, documentation","Other features","Mac compatibility: Yes","Minimum system requirements: Microsoft Windows 2000, XP Home, XP Professional: 333 MHz processor, 64 MB RAM; Windows Server 2003: 550 MHz processor, 128 MB RAM; 200 MB available hard disk space (all systems); 1 GHz processor, 512 MB RAM (Windows Vista Ready, check user guide for minimum hard drive space)","Printer management: HP toolbox, HP Embedded Web Server, HP Web Jetadmin","Power requirements: 110 - 127 / 220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)","Electromagnetic compatibility: CISPR 22:1993+A1+A2/EN 55022:1994+A1+A2 Class B, EN 61000-3-2:2000, EN 61000-3-3:1995+A1, EN 55024:1998+A1+A2 FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 89/336/EEC with CE Marking (Europe) other EMC approvals as required by individual countries.","Standard input trays: 2","Networking features: Ethernet, Fast Ethernet","Safety: IEC 60950-1 (International), EN 60950-1 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC with CE Marking (Europe). Other safety approvals as required by individual countries","Downloadable software: Windows drivers, full software solution, printing system","Compatible operating systems: Windows 98 SE, 2000, Me, XP Home, XP Professional, XP Professional x64 Edition, Windows Server 2003; Mac OS X v10.2.8, 10.3.9, 10.4.3 +; UNIX; Linux; HP OpenVMS; OS/2, Solaris 2.5x, 2.6, 7, 8 Windows 98 SE, 2000, Me, XP Home, XP Professional, Windows Server 2003; Mac OS X v10.2.8, 10.3.9, 10.4.3","Product dimensions when open (LxWxD): 35 cm (13.8"")","Size (imperial): 35 cm (13.8"")","Package dimensions (WxDxH): 430 x 330 x 480 mm","Weight & dimensions","Maximum dimensions (W x D x H): 350 x 450 x 256 mm","Pallet dimensions (W x D x H): 1200 x 1000 x 2551 mm","Other features","Additional paper trays: Optional input tray","Standard input capacity for transparencies: 75","Recommended operating temperature range (T-T): 15 - 32,5 °C","I/O ports: 1 x USB 2.0","Custom media sizes: 76 x 127 - 216 x 356 mm; 147 x 211 - 216 x 356 mm","Standard media sizes: A4, A5, A6, B5, B6, C5, DL","Memory upgrade: 0,288 GB","Print margin bottom (A4): 4 mm","Print margin left (A4): 4 mm","Print margin right (A4): 4 mm","Print margin top (A4): 4 mm","Typefaces: 45 TrueType, 35 PostScript","Media weights by paper path: 60 - 163 g/m²","Standard output capacity for envelopes: 10 sheets","Envelope feeder: No","Acoustic power emissions: 6.4 B(A)","Acoustic pressure emissions: 50 dB","Duplex print options: Automatic (standard)","Print speed (black, best quality, A4): 26 ppm","Print quality (black, best quality): 1200 x 1200 DPI","Standard output capacity for transparencies: 75 sheets","Driver updates: Latest drivers and software available from the HP LaserJet support Web site at http://www.hp.com/support/ljp2015/; In countries/regions other than the US at http://www.hp.com/","Duplex supported media size: A4","Media handling: Automatic duplexing, manual feed, sheetfed, straight-through paper path","Control panel: 6 lights (Jam, Toner low, Paper out, Attention, Ready, Go), 2 buttons (Go, Cancel)","Maximum paper trays: 3","Media size (tray 2): A4, A5, B5, C5, DL, 147 x 211 - 216 x 356 mm","Media type and capacity (tray 2): 250","Media weight (tray 2): 60 - 105 g/m²","Media weight (tray 3): 60 - 105 g/m²","Paper handling optional/input: 250-sheet input tray","Paper handling standard/input: 250-sheet input tray, 50-sheet multi-purpose tray","Paper handling standard/output: 125-sheet output bin","Power consumption (active): 350 W","Security management description: SNMP (community name), password-protected HP Embedded Web Server","Package dimensions (W x D x H): 430 x 330,2 x 480,1 mm (16.9 x 13 x 18.9"")","Pallet dimensions (W x D x H) (imperial): 1201,4 x 1000,8 x 2550,2 mm (47.3 x 39.4 x 100.4"")","Weight (imperial): Without toner cartridge\n24.3 lb","Acoustic pressure emissions bystander (active, print, copy or scan): 50 dB(A)","Duplex binding: N","First page out (black&white, A4, ready): 8,5 s","First page out (black&white, letter, ready): 8,5 s","First page out (black&white, letter, sleep): 8,5 s","Media sizes supported (imperial): Letter, legal, executive, index cards, envelopes (No. 10, Monarch)","Operating altitude (imperial): 13000 ft","Package weight (imperial): 13,2 kg (29 lbs)","Print speed (black, best quality, letter): Up to 27 ppm","Standard input capacity for envelopes: 10 sheets","Acoustic power emissions (ready): Inaudible","Acoustic pressure emissions bystander (ready): Inaudible","Maximum input capacity (tray 1): 50 sheets","SureSupply connection type: Direct and Network","SureSupply supported: Yes","Typical electricity consumption (TEC) number: 1.816 kWh/Week","Dimension note (imperial): With Tray 1 open","Dimension note (metric): With Tray 1 open","Recommended media weight (duplex, imperial): 16 to 28 lb","UNSPSC-code: 43212105"